web counter

Bourns Inc. Automotive, AEC-Q101, SMBJ series TVS Diodes

Introduction, stock information and FAQs of Automotive, AEC-Q101, SMBJ series TVS Diodes

In this post, you will be informed of the features, applications, PDF datasheets, alternative products, and the most recent stock and pricing information of Bourns Inc.'s Automotive, AEC-Q101, SMBJ series Transient Voltage Suppressor Diodes.

Applications

  • Advanced driver assistance systems (ADAS)
  • Infotainment & cluster
  • Body electronics & lighting
Associated Products

Part NumberDescriptionStockRFQ
SMBJ60CATVS DIODE 60V 96.8V SMB0RFQ
CDSOD323-T12C-DSLQDiode TVS Bi-Direction 12V 350W 2-Pin SOD-323 T/R1RFQ
SMBJ24CA-QTVS DIODE 24V 38.9V SMB0RFQ
SMBJ400ATVS DIODE 400V 648V SMB10493BUY
SMBJ440CATVS DIODE 440V 713V SMB5950BUY
SMBJ16A-QTVS DIODE 16V 26V SMB96BUY
SMBJ14CA-QTVS DIODE 14V 23.2V SMB316902BUY
SMAJ20A-QTVS DIODE 20V 32.4V SMA0RFQ
5.0SMDJ14A-QDIO TVS VWM 14V 5KW UNIDIR SMC A3313BUY
5.0SMDJ5.0CA-QTVS DIODE1144RFQ
5.0SMDJ60A-QTVS DIODE12000BUY
5.0SMDJ48A-QTVS DIODE30000RFQ
5.0SMDJ64CA-QTVS DIODE5000BUY
5.0SMDJ58CA-QTVS DIODE4807BUY
SMCJ33CA-QBOURNS - SMCJ33CA-Q - TVS Diode, SMCJ Series, Bidirectional, 33 V, 53.3 V, DO-214AB, 2 Pins15000RFQ
SMCJ13CA-QTVS DIODE 13V 21.5V SMC0RFQ
SMCJ12CA-QTVS DIODE 12V 19.9V SMC0RFQ
SMAJ26A-QTVS DIODE 26V 42.1V SMA10283BUY
SMAJ16A-QTVS DIODE 16V 26V SMA10998BUY
SMAJ58A-QSMAJ-Q Transient Voltage Suppressor Diode Single Uni-Directional 58V 40A 400W 2-Pin DO-214AC T/R9541BUY
Technical Documents

Bourns Inc. Automotive is a leading manufacturer of automotive-grade components and solutions. Their products are designed to meet the highest standards of quality and reliability, and are used in a wide range of automotive applications. Their AEC-Q101 qualified SMBJ series TVS diodes are designed to protect sensitive electronic components from voltage transients caused by electrostatic discharge (ESD) and other transient voltage events. These diodes are available in a variety of packages and are designed to meet the most stringent automotive requirements.


Features


* AEC-Q101 qualified

* Low capacitance

* Low leakage current

* High surge capability

* Low clamping voltage

* RoHS compliant


Applications


* Automotive electronics

* Automotive power supplies

* Automotive lighting

* Automotive sensors

* Automotive audio systems

* Automotive infotainment systems

* Automotive body control systems

* Automotive safety systems

* Automotive powertrain systems

* Automotive communication systems

* Automotive navigation systems

* Automotive entertainment systems


Frequently Asked Questions

What are the Alternative Products of Bourns Inc. Automotive, AEC-Q101, SMBJ series TVS - Diodes?

1. Littelfuse Automotive TVS Diodes 2. Vishay Automotive TVS Diodes 3. ON Semiconductor Automotive TVS Diodes 4. STMicroelectronics Automotive TVS Diodes 5. Infineon Automotive TVS Diodes 6. NXP Automotive TVS Diodes 7. ROHM Automotive TVS Diodes 8. Diodes Incorporated Automotive TVS Diodes 9. Microchip Automotive TVS Diodes 10. Semtech Automotive TVS Diodes

What are the differences between the types of Bourns Inc. Automotive, AEC-Q101, SMBJ series TVS - Diodes?

Bourns Inc. Automotive AEC-Q101 TVS Diodes:  These diodes are designed to protect automotive electronics from voltage transients caused by load dump, inductive kickback, and other electrical events. They are AEC-Q101 qualified and feature a low clamping voltage, fast response time, and low leakage current.  SMBJ Series TVS Diodes:  These diodes are designed to protect sensitive electronics from voltage transients caused by electrostatic discharge (ESD) and other electrical events. They feature a low clamping voltage, fast response time, and low leakage current. They are available in a variety of packages and are suitable for a wide range of applications.