web counter

Bourns Inc. Automotive, AEC-Q101, SMCJ series TVS Diodes

Introduction, stock information and FAQs of Automotive, AEC-Q101, SMCJ series TVS Diodes

In this post, you will be informed of the features, applications, PDF datasheets, alternative products, and the most recent stock and pricing information of Bourns Inc.'s Automotive, AEC-Q101, SMCJ series Transient Voltage Suppressor Diodes.

Applications

  • Body electronics & lighting
  • Infotainment & cluster
  • Advanced driver assistance systems (ADAS)
Associated Products

Part NumberDescriptionStockRFQ
SMCJ120CATVS DIODE 120V 193V SMC4021BUY
CDSOD323-T12C-DSLQDiode TVS Bi-Direction 12V 350W 2-Pin SOD-323 T/R1RFQ
SMBJ24CA-QTVS DIODE 24V 38.9V SMB0RFQ
SMCJ45ATVS DIODE 45VWM 72.7VC DO214AB37116BUY
SMCJ22CATVS DIODE 22V 35.5V SMC15061BUY
SMCJ120ATVS DIODE 120VWM 193VC DO214AB2637BUY
SMBJ16A-QTVS DIODE 16V 26V SMB96BUY
SMBJ14CA-QTVS DIODE 14V 23.2V SMB316902BUY
SMAJ20A-QTVS DIODE 20V 32.4V SMA0RFQ
5.0SMDJ14A-QDIO TVS VWM 14V 5KW UNIDIR SMC A3313BUY
5.0SMDJ5.0CA-QTVS DIODE1144RFQ
5.0SMDJ60A-QTVS DIODE12000BUY
5.0SMDJ48A-QTVS DIODE30000RFQ
5.0SMDJ64CA-QTVS DIODE5000BUY
5.0SMDJ58CA-QTVS DIODE4807BUY
SMCJ33CA-QBOURNS - SMCJ33CA-Q - TVS Diode, SMCJ Series, Bidirectional, 33 V, 53.3 V, DO-214AB, 2 Pins15000RFQ
SMCJ78CATVS DIODE 78VWM 126VC DO214AB14569BUY
SMCJ13CA-QTVS DIODE 13V 21.5V SMC0RFQ
SMCJ12CA-QTVS DIODE 12V 19.9V SMC0RFQ
SMCJ30CATransient Voltage Suppressor, Tvs, Smcj Series, Bidirectional, 30 V, Do-214Ab, 2, 33.3 V Rohs Compliant: Yes299BUY
Technical Documents

Bourns Inc. Automotive is a leading provider of automotive-grade, AEC-Q101 qualified, SMCJ series transient voltage suppressor (TVS) diodes. These diodes are designed to protect sensitive electronic components from voltage transients caused by electrostatic discharge (ESD) and other voltage-induced events. Bourns' SMCJ series TVS diodes are available in a variety of packages, including SMA, SMB, SMC, and SMD, and feature a wide operating temperature range of -55°C to +150°C. The diodes also offer excellent clamping performance, low leakage current, and fast response times. Bourns' SMCJ series TVS diodes are ideal for automotive applications, such as powertrain, body electronics, and infotainment systems.


Features


* AEC-Q101 qualified

* Low capacitance

* Low leakage current

* High surge capability

* Low clamping voltage

* RoHS compliant


Applications


* Automotive electronics

* Automotive power supplies

* Automotive lighting

* Automotive sensors

* Automotive ECUs

* Automotive infotainment systems

* Automotive body electronics

* Automotive safety systems

* Automotive powertrain systems

* Automotive HVAC systems

* Automotive displays



Frequently Asked Questions

What are the Alternative Products of Bourns Inc. Automotive, AEC-Q101, SMCJ series TVS - Diodes?

1. Littelfuse SMBJ series TVS - Diodes 2. Vishay SMAJ series TVS - Diodes 3. ON Semiconductor SMBJ series TVS - Diodes 4. Diodes Incorporated SMBJ series TVS - Diodes 5. STMicroelectronics SMBJ series TVS - Diodes 6. NXP Semiconductors SMBJ series TVS - Diodes 7. Infineon Technologies SMBJ series TVS - Diodes 8. ROHM Semiconductor SMBJ series TVS - Diodes 9. Fairchild Semiconductor SMBJ series TVS - Diodes 10. Microchip Technology SMBJ series TVS - Diodes

What are the differences between the types of Bourns Inc. Automotive, AEC-Q101, SMCJ series TVS - Diodes?

Bourns Inc. Automotive AEC-Q101 TVS Diodes:  These diodes are designed to protect automotive electronics from voltage transients caused by load dump, inductive kickback, and other electrical transients. They are designed to meet the requirements of the AEC-Q101 standard, which is a set of automotive industry standards for electronic components.  SMCJ Series TVS Diodes:  These diodes are designed to protect sensitive electronics from voltage transients caused by electrostatic discharge (ESD) and other electrical transients. They are designed to meet the requirements of the SMCJ series of standards, which is a set of industry standards for transient voltage suppression diodes.