web counter

Bourns Inc. Multifuse®, MF-PSMF series PTC Resettable Fuses

Introduction, stock information and FAQs of Multifuse®, MF-PSMF series PTC Resettable Fuses

This post will provide you with information about Bourns Inc. Multifuse®, MF-PSMF series PTC Resettable Fuses, including features, applications, PDF datasheets, substitute products, stock levels, and pricing.

Applications

  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
MF-SMHT160-2PTC Resettable Fuse 1.6A(hold) 3.2A(trip) 16V 100A 2.1W 10s 0.05Ohm SMD Solder Pad 9.5 X 6.71 X 3mm T/R5731BUY
MF-USML270-2PTC RESET FUSE 6V 2.7A 12102450BUY
MF-RM033/240-2BOURNS - MF-RM033/240-2 - FUSE, RADIAL, RESETTABLE, 0.33A, 240V14411BUY
MF-LR450PTC Resettable Fuse 4.5A(hold) 8.9A(trip) 16V 100A 1.4W 5s 0.011Ohm SMD Solder Pad 12.6 X 10.5 X 1mm Bulk2144BUY
MF-PSML175-2PTC RESET FUSE 6V 1.75A 08051302BUY
MF-S420PTC Resettable Fuse 4.2A(hold) 7.6A(trip) 30V 100A 2.9W 6s 0.012Ohm SMD Solder Pad 17.4 X 13.6 X 1.1mm Bulk550RFQ
MF-USML450/6-2PTC RESETTABLE FUSE 6V 4.5A 12103338BUY
MF-MSMF150/12-2PTC RESET FUSE 12V 1.5A 1812140BUY
MF-USML500/6-2PTC RESETTABLE FUSE 6V 5A 121014BUY
MF-NSML260/6-2PTC RESETTABLE FUSE 6V 2.6A 12066531BUY
MF-NSML200/6-2PTC RESETTABLE FUSE 6V 2A 120623BUY
MF-NSML350/6-2PTC RESETTABLE FUSE 6V 3.5A 12062780BUY
MF-USHT150KX-2PTC4421BUY
MF-NSML600/6-2MULTI-FUSE PTC3180BUY
MF-USML300/6-2PTC RESETTABLE FUSE 6V 3A 12101396BUY
MF-NSML550/6-2MULTI-FUSE PTC3508BUY
MF-NSML500/6-2MULTI-FUSE PTC73500BUY
MF-LR260PTC Resettable Fuse 2.6A(hold) 5.8A(trip) 15V 100A 1.3W 5s 0.02Ohm SMD Solder Pad 12.1 X 5.2 X 1mm Bulk5000BUY
MF-RX025/72-0PTC RESET FUSE 72V 250MA RADIAL9567BUY
MF-PSHT005KX-2PTC13730BUY
Technical Documents

Bourns Inc. is a leading manufacturer of electronic components and solutions. Their Multifuse® MF-PSMF series PTC Resettable Fuses are designed to provide overcurrent protection for a wide range of applications. These fuses feature a unique design that allows them to reset automatically after an overcurrent event, eliminating the need for manual resetting. The MF-PSMF series is available in a variety of sizes and current ratings, making them suitable for a wide range of applications. They are also UL recognized and RoHS compliant, making them a safe and reliable choice for your overcurrent protection needs.


Features


* Low profile design: The MF-PSMF series PTC resettable fuses are designed with a low profile, allowing them to fit into tight spaces.

* High current rating: The MF-PSMF series PTC resettable fuses are rated for up to 10A, making them suitable for a wide range of applications.

* Wide operating temperature range: The MF-PSMF series PTC resettable fuses are designed to operate in temperatures ranging from -40°C to +85°C.

* RoHS compliant: The MF-PSMF series PTC resettable fuses are RoHS compliant, making them suitable for use in a variety of applications.


Applications


* Automotive: The MF-PSMF series PTC resettable fuses are suitable for use in automotive applications, such as power distribution, lighting, and audio systems.

* Industrial: The MF-PSMF series PTC resettable fuses are suitable for use in industrial applications, such as power supplies, motor control, and process control.

* Consumer electronics: The MF-PSMF series PTC resettable fuses are suitable for use in consumer electronics, such as computers, televisions, and audio systems.


Frequently Asked Questions

What are the Alternative Products of Bourns Inc. Multifuse®, MF-PSMF series PTC Resettable Fuses?

1. Littelfuse PolySwitch Resettable Fuses 2. Eaton Bussmann Series Fuses 3. Bel Fuse PolySwitch Resettable Fuses 4. TE Connectivity Raychem PolySwitch Resettable Fuses 5. E-Switch PolySwitch Resettable Fuses 6. Schurter PolySwitch Resettable Fuses 7. Panasonic PolySwitch Resettable Fuses 8. Molex PolySwitch Resettable Fuses 9. Amphenol PolySwitch Resettable Fuses 10. Phoenix Contact PolySwitch Resettable Fuses

What are the differences between the types of Bourns Inc. Multifuse®, MF-PSMF series PTC Resettable Fuses?

The main differences between the types of Bourns Inc. Multifuse® MF-PSMF series PTC Resettable Fuses are the current rating, voltage rating, and hold current. The MF-PSMF series is available in a range of current ratings from 0.1A to 10A, and voltage ratings from 6V to 32V. The hold current is the current at which the fuse will remain in the tripped state, and this varies depending on the type of fuse. Additionally, the MF-PSMF series is available in both radial and axial leaded packages.