web counter

Littelfuse Inc. POLY-FUSE®, 1206L series PTC Resettable Fuses

Features and applications of Littelfuse Inc. POLY-FUSE®, 1206L series PTC Resettable Fuses

The POLY-FUSE®, 1206L series PTC Resettable Fuses from Littelfuse Inc. are a type of Polymeric Positive Temperature Coefficient (PPTC) device made to safeguard delicate electronic circuits from overcurrent. These compact resettable fuses are offered in a package with a standard 1206 size. This article introduce its features and applications.

Applications

  • Advanced driver assistance systems (ADAS)
  • Medical
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
2920L030DR-APTC RESET FUSE 60V 300MA 2920125BUY
1206L260SLTHYRPTC 6V POLYFUSE 1206 SL 2.60A3364BUY
0805L075WR-APTC RESET FUSE 6V 750MA 08053606BUY
400CC1206LR-C-2PTC RESET FUSE 21V 4A 12060RFQ
RXEF017-APPTC RESET FUSE 60V 170MA RADIAL19BUY
RUEF185-1PTC RESET FUSE 30V 1.85A RADIAL237BUY
RXEF050-APPTC RESET FUSE 72V 500MA RADIAL960BUY
RGEF600PTC RESET FUSE 16V 6A RADIAL2218BUY
30R800UHPTC RESET FUSE 30V 8A RADIAL26800BUY
RHEF070-2PTC RESET FUSE 30V 700MA RADIAL2320BUY
RHEF050-2PTC RESET FUSE 30V 500MA RADIAL2500BUY
RGEF400-APPTC RESET FUSE 16V 4A RADIAL17BUY
250R145ZRPTC RESETBL 60V/250V .145A RAD2227BUY
72R160XFPTC RESET FUSE 72V 1.6A RADIAL800BUY
250S130VZRPTC RESET 250/60V VRT SMD 130MA291BUY
RXEF160KPTC RESET FUSE 72V 1.6A RADIAL520BUY
72R050XUPTC RESET FUSE 72V 500MA RADIAL16BUY
72R375XHPTC RESET FUSE 72V 3.75A RADIAL10BUY
1812L350SLPRPTC RESETBL 6V 3.5A 181212000BUY
RUEF400-1PTC RESET FUSE 30V 4A RADIAL1104RFQ
Technical Documents

The POLY-FUSE®, 1206L series PTC Resettable Fuses from Littelfuse Inc. are a type of Polymeric Positive Temperature Coefficient (PPTC) device made to safeguard delicate electronic circuits from overcurrent. These compact resettable fuses are offered in a package with a standard 1206 size. In normal operation, they have a low resistance value, but when an overcurrent event happens, the resistance rises sharply in a matter of seconds, shielding the electronics downstream from harm. PTC resettable fuses may "reset" themselves and continue their normal performance when the overcurrent event has passed, unlike conventional fuses that need to be replaced after being tripped. The 1206L series PTC resettable fuses are suited for use in a wide range of applications across many different industries, including consumer electronics, automotive systems, telecommunications equipment, and medical devices. They offer a wide range of hold currents, from 0.05A to 2.5A. These fuses are halogen-free and RoHS compliant, making them safe for the environment.

 

Features

 

  • Low resistance while working normally

  • A 1206 package size with a small form factor

  • Multiple hold currents (between 0.05A and 2.5A)

  • Halogen-free and RoHS-compliant for environmental compliance

  • Tripping in under a second to save delicate electronic equipment in overcurrent scenarios

  • Having the ability to "reset" after being tripped, as opposed to typical fuses that must be replaced.

 

Applications

 

  • Medical Devices

  • Automotive Systems

  • Consumer Electronics

  • Industrial Control Systems

  • Telecommunications Equipment

Overall, the versatile and customizable nature of the Littelfuse Inc. POLY-FUSE®, 1206L series PTC Resettable Fuses make them an ideal choice for protecting a wide range of circuits from overcurrent conditions in many different applications.


Frequently Asked Questions

What is a PTC resettable fuse, and how does it work?

A PTC resettable fuse is a device that provides overcurrent protection for electronic circuits. Its resistance decreases with increasing temperature and returns to its original state after the temperature drops below a certain threshold.

What is the operating voltage range for the PTC resettable 1206L series POLY-FUSE® fuses from Littelfuse Inc.?

The working voltage range of the POLY-FUSE®, 1206L series PTC resettable fuses from Littelfuse Inc. is up to 60V DC.

What is the maximum hold current for the PTC resettable fuses in the 1206L series?

Hold currents for the 1206L series PTC resettable fuses range from 0.05A to 2.5A.