web counter

Bourns Inc. Multifuse®, MF-R series PTC Resettable Fuses

Introduction, stock information and FAQs of Multifuse®, MF-R series PTC Resettable Fuses

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Bourns Inc. Multifuse®, MF-R series PTC Resettable Fuses.

Applications

  • Advanced driver assistance systems (ADAS)
  • Medical
  • Industrial transport (non-car & non-light truck)
Associated Products

Part NumberDescriptionStockRFQ
MF-SMHT160-2PTC Resettable Fuse 1.6A(hold) 3.2A(trip) 16V 100A 2.1W 10s 0.05Ohm SMD Solder Pad 9.5 X 6.71 X 3mm T/R5731BUY
MF-USML270-2PTC RESET FUSE 6V 2.7A 12102450BUY
MF-RM033/240-2BOURNS - MF-RM033/240-2 - FUSE, RADIAL, RESETTABLE, 0.33A, 240V14411BUY
MF-LR450PTC Resettable Fuse 4.5A(hold) 8.9A(trip) 16V 100A 1.4W 5s 0.011Ohm SMD Solder Pad 12.6 X 10.5 X 1mm Bulk2144BUY
MF-PSML175-2PTC RESET FUSE 6V 1.75A 08051302BUY
MF-S420PTC Resettable Fuse 4.2A(hold) 7.6A(trip) 30V 100A 2.9W 6s 0.012Ohm SMD Solder Pad 17.4 X 13.6 X 1.1mm Bulk550RFQ
MF-NSML350/6-2PTC RESETTABLE FUSE 6V 3.5A 12062780BUY
MF-LR260PTC Resettable Fuse 2.6A(hold) 5.8A(trip) 15V 100A 1.3W 5s 0.02Ohm SMD Solder Pad 12.1 X 5.2 X 1mm Bulk5000BUY
MF-RX025/72-0PTC RESET FUSE 72V 250MA RADIAL9567BUY
MF-USML450/6-2PTC RESETTABLE FUSE 6V 4.5A 12103338BUY
MF-MSMF150/12-2PTC RESET FUSE 12V 1.5A 1812140BUY
MF-USML500/6-2PTC RESETTABLE FUSE 6V 5A 121014BUY
MF-NSML260/6-2PTC RESETTABLE FUSE 6V 2.6A 12066531BUY
MF-NSML200/6-2PTC RESETTABLE FUSE 6V 2A 120623BUY
MF-USHT150KX-2PTC4421BUY
MF-NSML600/6-2MULTI-FUSE PTC3180BUY
MF-USML300/6-2PTC RESETTABLE FUSE 6V 3A 12101396BUY
MF-NSML550/6-2MULTI-FUSE PTC3508BUY
MF-NSML500/6-2MULTI-FUSE PTC73500BUY
MF-PSHT005KX-2PTC13730BUY
Technical Documents

Description


Bourns Inc. is a leading manufacturer of electronic components and solutions. Their Multifuse® MF-R series PTC Resettable Fuses are designed to provide overcurrent protection for a wide range of applications. These fuses feature a unique design that allows them to reset automatically after an overcurrent event, eliminating the need for manual resetting. The MF-R series is available in a variety of sizes and current ratings, making them suitable for a wide range of applications. They are also UL recognized and RoHS compliant, making them a safe and reliable choice for your overcurrent protection needs.



Features


• Low profile design

• High current rating

• Low resistance

• RoHS compliant

• Halogen free

• High temperature rating

• Low voltage rating

• High surge current capability

• Low power dissipation

• High reliability



Applications


• Automotive

• Industrial

• Consumer electronics

• Telecommunications

• Medical

• Aerospace

• Military

• Power supplies

• Lighting

• Solar energy

• Automation


Frequently Asked Questions

What are the Alternative Products of Bourns Inc. Multifuse®, MF-R series PTC Resettable Fuses?

"1. Littelfuse PolySwitch Resettable Fuses 2. Bel Fuse PolySwitch Resettable Fuses 3. TE Connectivity Raychem PolySwitch Resettable Fuses 4. Eaton Bussmann PolySwitch Resettable Fuses 5. E-Switch PolySwitch Resettable Fuses 6. Panasonic PolySwitch Resettable Fuses 7. Molex PolySwitch Resettable Fuses 8. Amphenol PolySwitch Resettable Fuses 9. AVX PolySwitch Resettable Fuses 10. C&K PolySwitch Resettable Fuses"

What are the differences between the types of Bourns Inc. Multifuse®, MF-R series PTC Resettable Fuses?

The main differences between the types of Bourns Inc. Multifuse®, MF-R series PTC Resettable Fuses are the current ratings, voltage ratings, and hold current ratings. The MF-R series is available in a variety of current ratings ranging from 0.1A to 10A, voltage ratings ranging from 6V to 32V, and hold current ratings ranging from 0.2A to 5A. Additionally, the MF-R series is available in both radial and axial leaded packages.