web counter

Bourns Inc. Multifuse®, MF-SM series PTC Resettable Fuses

Introduction, stock information and FAQs of Multifuse®, MF-SM series PTC Resettable Fuses

This post will provide you with information about Bourns Inc. Multifuse®, MF-SM series PTC Resettable Fuses, such as features, applications, PDF datasheets, substitute products, current stock, and pricing.

Applications

  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
MF-R075-2PTC Resettable Fuse 0.75A(hold) 1.5A(trip) 60V 40A 0.9W 6.3s 0.18Ohm Radial 10.4 X 3.1mm T/R0BUY
MF-R017-2Resettable Fuses - PPTC 0.17A 60V 2ohm Hold .17 Trip .349788BUY
MF-RX250PTC RESET FUSE 60V 2.5A RADIAL6000RFQ
MF-RX050/72-APResettable Fuses - PPTC 0.50A 72V 0.41ohm8457BUY
MF-R055/90-0PTC RESET FUSE 90V 550MA RADIAL0RFQ
MF-RG400-2PTC RESET FUSE 16V 4A RADIAL24BUY
MF-R500-0-99PTC RESET FUSE 30V 5A RADIAL690RFQ
MF-RG650-2PTC RESET FUSE 16V 6.5A RADIAL12BUY
MF-RX375PTC RESET FUSE 60V 3.75A RADIAL52400RFQ
MF-RHT900-29.0A HIGH-TEMPERATURE PTC RESETT748RFQ
MF-RHT1300-2FUSE PTC RESETTABLE13BUY
MF-RX160PTC RESET FUSE 60V 1.6A RADIAL2498RFQ
MF-RX090/72-2Resettable Fuses - PPTC 0.90A 72V 0.14ohm0RFQ
MF-RX185/72-2PTC Resettable Fuse 1.85A(hold) 3.7A(trip) 72V 40A 2.1W 12.6s 0.08Ohm Radial 15.18 X 3.1 X 21.18mm T/R18002BUY
MF-USML350-2PTC RESET FUSE 6V 3.5A 121045BUY
MF-NSML190-2PTC RESET FUSE 6V 1.9A 12065000000BUY
MF-NSML175-2PTC Resettable Fuse 1.75A(hold) 3.5A(trip) 6V 50A 0.8W 0.5s 0.005Ohm SMD Solder Pad 1206 3.5 X 1.8 X 0.6mm T/R5000000BUY
MF-NSML450-2PTC RESET FUSE 6V 4.5A 12061733BUY
MF-NSML300-2PTC RESET FUSE 6V 3A 12065000BUY
MF-NSML260-2PTC RESET FUSE 6V 2.6A 12065000000BUY
Technical Documents

Bourns Inc. is a leading manufacturer of Multifuse® MF-SM series PTC Resettable Fuses. These fuses are designed to provide overcurrent protection for a wide range of applications, from consumer electronics to industrial equipment. The MF-SM series features a wide range of current ratings, from 0.5A to 10A, and a wide range of voltage ratings, from 6V to 250V. The fuses are designed to reset automatically after an overcurrent event, eliminating the need for manual resetting. The fuses are also designed to be highly reliable, with a low failure rate and long life expectancy. The MF-SM series is UL recognized and RoHS compliant, making them suitable for use in a variety of applications.


Features


* Low profile design: The MF-SM series PTC resettable fuses are designed with a low profile, allowing them to fit into tight spaces.

* High current rating: The MF-SM series PTC resettable fuses are rated for up to 10A, making them suitable for a wide range of applications.

* Fast response time: The MF-SM series PTC resettable fuses are designed to respond quickly to overcurrent conditions, providing protection for sensitive components.

* RoHS compliant: The MF-SM series PTC resettable fuses are RoHS compliant, making them suitable for use in a variety of applications.


Applications


* Automotive: The MF-SM series PTC resettable fuses are suitable for use in automotive applications, providing protection for sensitive components.

* Industrial: The MF-SM series PTC resettable fuses are suitable for use in industrial applications, providing protection for sensitive components.

* Consumer electronics: The MF-SM series PTC resettable fuses are suitable for use in consumer electronics, providing protection for sensitive components.

* Medical: The MF-SM series PTC resettable fuses are suitable for use in medical applications, providing protection for sensitive components.


Frequently Asked Questions

What are the Alternative Products of Bourns Inc. Multifuse®, MF-SM series PTC Resettable Fuses?

1. Littelfuse PolySwitch Resettable Fuses 2. Bel Fuse PolySwitch Resettable Fuses 3. TE Connectivity Raychem PolySwitch Resettable Fuses 4. Eaton Bussmann PolySwitch Resettable Fuses 5. E-Switch PolySwitch Resettable Fuses 6. Panasonic PolySwitch Resettable Fuses 7. Molex PolySwitch Resettable Fuses 8. Amphenol PolySwitch Resettable Fuses 9. Phoenix Contact PolySwitch Resettable Fuses 10. C&K PolySwitch Resettable Fuses

What are the differences between the types of Bourns Inc. Multifuse®, MF-SM series PTC Resettable Fuses?

The main differences between the types of Bourns Inc. Multifuse®, MF-SM series PTC Resettable Fuses are the current ratings, voltage ratings, and hold current ratings. The MF-SM series is available in a variety of current ratings ranging from 0.2A to 10A, voltage ratings ranging from 6V to 24V, and hold current ratings ranging from 0.2A to 10A. Additionally, the MF-SM series is available in both radial and axial leaded packages.