web counter

Bourns Inc. Multifuse®, MF-SM/250 series PTC Resettable Fuses

Introduction, stock information and FAQs of Multifuse®, MF-SM/250 series PTC Resettable Fuses

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Bourns Inc. Multifuse®, MF-SM/250 series PTC Resettable Fuses.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
MF-R075-2PTC Resettable Fuse 0.75A(hold) 1.5A(trip) 60V 40A 0.9W 6.3s 0.18Ohm Radial 10.4 X 3.1mm T/R0BUY
MF-R017-2Resettable Fuses - PPTC 0.17A 60V 2ohm Hold .17 Trip .349788BUY
MF-RX250PTC RESET FUSE 60V 2.5A RADIAL6000RFQ
MF-RX050/72-APResettable Fuses - PPTC 0.50A 72V 0.41ohm8457BUY
MF-R055/90-0PTC RESET FUSE 90V 550MA RADIAL0RFQ
MF-RG400-2PTC RESET FUSE 16V 4A RADIAL24BUY
MF-R500-0-99PTC RESET FUSE 30V 5A RADIAL690RFQ
MF-RG650-2PTC RESET FUSE 16V 6.5A RADIAL12BUY
MF-RX375PTC RESET FUSE 60V 3.75A RADIAL52400RFQ
MF-RHT900-29.0A HIGH-TEMPERATURE PTC RESETT748RFQ
MF-RHT1300-2FUSE PTC RESETTABLE13BUY
MF-RX160PTC RESET FUSE 60V 1.6A RADIAL2498RFQ
MF-RX090/72-2Resettable Fuses - PPTC 0.90A 72V 0.14ohm0RFQ
MF-RX185/72-2PTC Resettable Fuse 1.85A(hold) 3.7A(trip) 72V 40A 2.1W 12.6s 0.08Ohm Radial 15.18 X 3.1 X 21.18mm T/R18002BUY
MF-USML350-2PTC RESET FUSE 6V 3.5A 121045BUY
MF-NSML190-2PTC RESET FUSE 6V 1.9A 12065000000BUY
MF-NSML175-2PTC Resettable Fuse 1.75A(hold) 3.5A(trip) 6V 50A 0.8W 0.5s 0.005Ohm SMD Solder Pad 1206 3.5 X 1.8 X 0.6mm T/R5000000BUY
MF-NSML450-2PTC RESET FUSE 6V 4.5A 12061733BUY
MF-NSML300-2PTC RESET FUSE 6V 3A 12065000BUY
MF-NSML260-2PTC RESET FUSE 6V 2.6A 12065000000BUY
Technical Documents

Description


Bourns Inc. is a leading manufacturer of electronic components and solutions. Their Multifuse® MF-SM/250 series PTC Resettable Fuses are designed to provide reliable overcurrent protection for a wide range of applications. These fuses feature a unique design that allows them to reset automatically after an overcurrent event, eliminating the need for manual resetting. The fuses are available in a variety of current ratings, making them suitable for a wide range of applications. They are also UL recognized and RoHS compliant, ensuring safety and reliability. With their robust design and reliable performance, Bourns Inc. Multifuse® MF-SM/250 series PTC Resettable Fuses are the perfect choice for your overcurrent protection needs.



Features


* Low profile design: The MF-SM/250 series PTC Resettable Fuses have a low profile design that allows them to be used in tight spaces.

* High current rating: The MF-SM/250 series PTC Resettable Fuses have a high current rating of up to 250A.

* High temperature rating: The MF-SM/250 series PTC Resettable Fuses have a high temperature rating of up to 125°C.

* RoHS compliant: The MF-SM/250 series PTC Resettable Fuses are RoHS compliant.


Applications


* Automotive: The MF-SM/250 series PTC Resettable Fuses are used in automotive applications such as power distribution, lighting, and audio systems.

* Industrial: The MF-SM/250 series PTC Resettable Fuses are used in industrial applications such as power supplies, motor control, and HVAC systems.

* Consumer electronics: The MF-SM/250 series PTC Resettable Fuses are used in consumer electronics such as TVs, computers, and home appliances.


Frequently Asked Questions

What are the Alternative Products of Bourns Inc. Multifuse®, MF-SM/250 series PTC Resettable Fuses?

1. Littelfuse PolySwitch Resettable Fuses 2. Eaton Bussmann Series Fuses 3. Bel Fuse PolySwitch Resettable Fuses 4. TE Connectivity Raychem PolySwitch Resettable Fuses 5. Schurter PolySwitch Resettable Fuses 6. E-Switch PolySwitch Resettable Fuses 7. Panasonic PolySwitch Resettable Fuses 8. Molex PolySwitch Resettable Fuses 9. Amphenol PolySwitch Resettable Fuses 10. Phoenix Contact PolySwitch Resettable Fuses

What are the differences between the types of Bourns Inc. Multifuse®, MF-SM/250 series PTC Resettable Fuses?

The main differences between the types of Bourns Inc. Multifuse® MF-SM/250 series PTC Resettable Fuses are the current rating, voltage rating, and hold current. The current rating is the maximum current the fuse can handle before it trips. The voltage rating is the maximum voltage the fuse can handle before it trips. The hold current is the current at which the fuse will remain in the tripped state. The other differences between the types of fuses are the size, mounting style, and temperature range.