web counter

Bourns Inc. Trimpot® 3303 - Open Frame series Trimmer Potentiometers

Introduction, stock information and FAQs of Trimpot® 3303 - Open Frame series Trimmer Potentiometers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Bourns Inc. Trimpot® 3303 - Open Frame series Trimmer Potentiometers.

Applications

  • Industrial transport (non-car & non-light truck)
Associated Products

Part NumberDescriptionStockRFQ
3362P-1-223LFTRIMMER 22K OHM 0.5W PC PIN TOP571BUY
3296W-1-332LFTRIMMER 3.3K OHM 0.5W PC PIN TOP0BUY
3299X-1-101LFTRIMMER 100 OHM 0.5W PC PIN SIDE216BUY
3296W-1-221LFTRIMMER 220 OHM 0.5W PC PIN TOP2898BUY
3319W-1-202Res Carbon Film Trimmer 2K Ohm 25% 0.2W(1/5W) 1(Elec)/1(Mech)Turn (9 X 12.5mm) Pin Thru-Hole Bag0RFQ
3319P-1-203TRIMMER 20K OHM 0.2W PC PIN TOP0RFQ
3223J-1-102ETRIMMER, 1K, 11 TURN, 1/4W, 20%476BUY
3223J-1-203ETRIMMER, 20K, 11 TURN, 1/4W, 20%455000BUY
3296W-1-503RLFTrimmer Resistors - Through Hole 3/8 50Kohms Sealed Vertical Adjust5028BUY
3224G-1-204ETRIMMER 200K OHM 0.25W GW SIDE290BUY
3224G-1-500ETRIMMER 50 OHM 0.25W SMD500BUY
3224G-1-253ETRIMMER 25K OHM 0.25W SMD629BUY
3296X-1-103RLFTrimmer Resistors - Through Hole 3/8 10Kohms Sealed Horizontal Adjust359BUY
3224X-1-105EOn a Reel of 200, 1MO SMD Trimmer Potentiometer 0.25W Top Adjust Bourns 3224 Series166BUY
3224X-1-500ETRIMMER 50 OHM 0.25W SMD600BUY
3223J-1-202ETRIMMER, 2K, 11 TURN, 1/4W, 20%597BUY
3224G-1-504ETRIMMER 500K OHM 0.25W SMD500BUY
3224W-2-103ETrimmer Resistors - SMD 4mm 10Kohms 10% Square Cermet Sealed126BUY
3364W-1-501ETRIMMER 500 OHM 0.2W SMD0RFQ
3364W-1-104ETRIMMER 100K OHM 0.2W SMD20BUY
Technical Documents

Description


Bourns Inc. Trimpot® 3303 - Open Frame series Trimmer Potentiometers are a series of high-performance, open-frame trimmer potentiometers designed for use in a wide range of applications. These trimmer potentiometers feature a wide range of resistance values, from 10 ohms to 1 megohm, and are available in a variety of package sizes and styles. The 3303 series is designed to provide reliable performance in a wide range of environmental conditions, including high temperatures, humidity, and vibration. The 3303 series is also designed to provide excellent electrical performance, with low noise and high linearity. The 3303 series is ideal for applications such as audio, video, and telecommunications equipment, as well as industrial and automotive applications.



Features


• Low profile open frame design

• Resistance range of 10Ω to 1MΩ

• Low temperature coefficient

• High power rating of 0.5W

• Low cost

• RoHS compliant



Applications


• Audio volume control

• Tuning of radio receivers

• Adjustment of gain and offset in amplifiers

• Adjustment of motor speed

• Adjustment of brightness in displays

• Adjustment of contrast in displays

• Adjustment of frequency in oscillators

• Adjustment of temperature in thermostats


Frequently Asked Questions

What are the Alternative Products of Bourns Inc. Trimpot® 3303 - Open Frame series Trimmer Potentiometers?

1. CTS Corporation Trimmer Potentiometers 2. Vishay Dale Trimmer Potentiometers 3. Alpha Electronics Trimmer Potentiometers 4. Panasonic Trimmer Potentiometers 5. TT Electronics Trimmer Potentiometers 6. Honeywell Trimmer Potentiometers 7. Murata Trimmer Potentiometers 8. KOA Speer Trimmer Potentiometers 9. Yageo Trimmer Potentiometers 10. Bourns Inc. Trimpot® 3314 - Sealed Series Trimmer Potentiometers

What are the differences between the types of Bourns Inc. Trimpot® 3303 - Open Frame series Trimmer Potentiometers?

The main differences between the types of Bourns Inc. Trimpot® 3303 - Open Frame series Trimmer Potentiometers are the resistance values, power ratings, and temperature coefficients. The resistance values range from 10 ohms to 1 megohm, the power ratings range from 0.25 watts to 0.5 watts, and the temperature coefficients range from ±100 ppm/°C to ±500 ppm/°C. Additionally, some types of Trimpot® 3303 - Open Frame series Trimmer Potentiometers have a linear taper, while others have a logarithmic taper.