web counter

Broadcom BCM series System-on-a-chip solutions

Features and Applications of BCM series System-on-a-chip solutions

The purpose of this article is to briefly illustrate what is possible with Embedded - System On Chip (SoC) and the features and applications of these SoC manufactured by AVX Corporation under the BCM series.

Applications

  • Wired networking
  • Wireless infrastructure
  • Broadband fixed line access
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
BCM7405ZZKFEB01GIC SOC MIPS32/16E 400MHZ0RFQ
BCM7405ZZKFEB03GIC SOC MIPS32/16E 400MHZ0RFQ
BCM7405ZKFEB05GIC SOC MIPS32/16E 400MHZ0RFQ
BCM7405ZKFEB13GIC SOC MIPS32/16E 400MHZ0RFQ
BCM7405ZKFEB11GIC SOC MIPS32/16E 400MHZ0RFQ
BCM7405ZKFEB08GIC SOC MIPS32/16E 400MHZ1120RFQ
Technical Documents

Sorry, No Data.

Being able to fit components other than just a CPU onto one chip has enabled huge advancements in mobile tech! Learn all about how it works in this episode.

Systems on a Chip (SOCs) as Fast As Possible


The BCM series is a family of System-on-a-chip (SoC) solutions from Broadcom designed for a wide range of applications, including networking, wireless communications, broadband, and industrial automation. The BCM series includes a range of single- and multi-core processors, wireless connectivity options, and integrated hardware accelerators.

Features

The main features of BCM series System-on-a-chip solutions may be summarized as follows:

1. High-performance processing power: The BCM series SoCs feature powerful ARM-based processor cores, delivering high-performance processing power for demanding applications.

2. Advanced security features: The BCM series includes advanced security features, such as secure boot, secure key storage, and hardware-based encryption, to protect sensitive data and intellectual property.

3. Wireless connectivity: Many of the BCM series SoCs include integrated wireless connectivity options, such as Wi-Fi, Bluetooth, and Zigbee, for seamless connectivity and IoT integration.

4. Hardware accelerators: The BCM series includes integrated hardware accelerators for tasks such as video encoding and decoding, cryptography, and machine learning, improving performance and reducing power consumption.

Applications

  • Networking

  • Wireless communications

  • Broadband

  • Industrial automation

  • Automotive

The BCM series SoCs are widely used in networking applications, such as routers, switches, and access points, due to their high-performance processing and integrated connectivity options. The BCM series is also commonly used in wireless communication applications, including smartphones, tablets, and wearables, due to their integrated wireless connectivity options.



Frequently Asked Questions

What are some examples of BCM series SoC solutions?

Some examples of BCM series SoC solutions include the BCM2835, which is used in the Raspberry Pi single-board computer, and the BCM4360, which is used in high-performance Wi-Fi routers.

What is the BCM series wireless connectivity solutions?

The BCM series wireless connectivity solutions from Broadcom are highly integrated Wi-Fi, Bluetooth, and NFC combo chips designed for use in a range of devices including smartphones, tablets, smart homes, and wearables.

What is the BCM series Ethernet controller solutions?

The BCM series Ethernet controller solutions from Broadcom are highly integrated chips designed to enable high-speed Ethernet connectivity in a range of applications, including servers, storage systems, and networking equipment.