web counter

Microsemi Corporation SmartFusion®2 series SoC

Features and applications of Microsemi Corporation SmartFusion®2 series SoC

Aimed towards embedded system designs, the Microsemi Corporation SmartFusion®2 System-on-Chip (SoC) series combines an ARM Cortex-M3-based microcontroller with an FPGA fabric. This article introduce its features and applications.

Applications

  • Advanced driver assistance systems (ADAS)
  • Aerospace & defense
  • Medical
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
M2S090-FGG484IIC SOC CORTEX-M3 166MHZ 484FBGA0RFQ
M2S150-FCVG484IIC SOC CORTEX-M3 166MHZ 484FBGA26RFQ
M2S025T-VFG256IC SOC CORTEX-M3 166MHZ 256FBGA0RFQ
M2S010T-VFG256FPGA SmartFusion2 12084 Cells 65nm Technology 1.2V 256-Pin FPBGA0RFQ
M2S005S-VFG256IIC SOC CORTEX-M3 166MHZ 256FBGA97RFQ
M2S025-VFG400IIC SOC CORTEX-M3 166MHZ 400VFBGA0RFQ
M2S025-FGG484IFPGA SmartFusion2 Family 27696 Cells 65nm Technology 1.2V 484-Pin FPBGA Tray60RFQ
M2S010-VFG400IC SOC CORTEX-M3 166MHZ 400VFBGA0RFQ
A2F500M3G-FGG484IC SOC CORTEX-M3 80MHZ 484FBGA0RFQ
A2F500M3G-1FGG484IC SOC CORTEX-M3 100MHZ 484FBGA0RFQ
M2S050-FGG484IIC SOC CORTEX-M3 166MHZ 484FBGA0RFQ
M2S005-TQG144IFPGA SmartFusion2 6060 Cells 65nm Technology 1.2V 144-Pin TQFP442RFQ
M2S005S-FG484IIC SOC CORTEX-M3 166MHZ 484FBGA0RFQ
M2S005S-1VFG400T2IC SOC CORTEX-M3 166MHZ 400VFBGA0RFQ
M2S010S-1TQG144IIC SOC CORTEX-M3 166MHZ 144TQFP0RFQ
A2F500M3G-FG256IC FPGA 500K GATES 512KB 256-BGA0RFQ
A2F500M3G-CS288IC FPGA 500K GATES 512KB 288-CSP0RFQ
A2F500M3G-1CS288IC FPGA 500K GATES 512KB 288-CSP0RFQ
A2F500M3G-FG484IC FPGA 500K GATES 512KB 484-BGA0RFQ
A2F500M3G-CS288IIC FPGA 500K GATES 512KB 288-CSP0RFQ
Technical Documents

Aimed towards embedded system designs, the Microsemi Corporation SmartFusion®2 System-on-Chip (SoC) series combines an ARM Cortex-M3-based microcontroller with an FPGA fabric. Designers may tailor the hardware while exploiting the advantages of a microcontroller, such as low power consumption and deterministic timing, thanks to the special combination of an FPGA and a microcontroller in SmartFusion 2.

Strong security features including encryption/decryption, secure boot, tamper detection, and anti-cloning are provided by SmartFusion®2 to guard against unauthorized access and guarantee the integrity of user data. For seamless interaction with external peripherals, it also comes with a broad range of connectivity choices like Ethernet, USB, CAN, I2C, SPI, and GPIOs.

The SmartFusion®2 SoCs are appropriate for use in a wide range of applications needing dependable, high-performance embedded processing with programmable hardware since they are offered in a variety of package sizes and temperature ranges.

In general, designers looking for sophisticated embedded processing and customizability without sacrificing security, power consumption, and connection options may consider Microsemi Corporation's SmartFusion®2 series SoC.

 

Features

 

FPGA Fabric: A highly configurable FPGA fabric is integrated into SmartFusion®2 to enable hardware customization and speed up system-level performance.

It also has a potent ARM Cortex-M3 processor-based microcontroller that may be used to create embedded system controller designs.

Security Features: SmartFusion®2 includes a number of strong security features, including physical unclonable function (PUF), tamper detection, and data protection capabilities. These features are NIST-compliant AES encryption/decryption.

Reduced Power Consumption: Compared to other System-on-Chip products on the market, SmartFusion®2 is made to use less power.

For seamless connection with external peripherals, it comes with a range of connectivity choices, including Ethernet MAC, USB 2.0, CAN 2.0b, I2C, SPI, UART, and GPIOs.

Memory Resources: To store firmware, configuration data, and user data, SmartFusion®2 offers a wealth of memory resources including SRAM, eNVM, and SPI flash.

Industry-standard Packaging: The SmartFusion®2 series SoCs are offered in industry-standard packaging like BGA, TQFP, and VQFN, making it simple to build in new functionality or replace an old one in systems already in place.

 

Applications

 

  • Medical

  • IoT and IIoT

  • Automotive

  • Industrial Automation

  • Consumer Electronics

  • Defense and Aerospace


Frequently Asked Questions

What is SmartFusion® 2.

Targeted for embedded system designs, the Microsemi Corporation SmartFusion®2 System-on-Chip (SoC) series combines a highly programmable FPGA fabric with an ARM Cortex-M3-based microcontroller.

What characteristics does SmartFusion®2 have?

The FPGA fabric, microcontroller, high-level programming support, embedded peripherals, memory resources, networking options, and security capabilities are just a few of the characteristics found in SmartFusion®2.

What is the widest temperature range that SmartFusion®2 can operate in?

The conventional and military-grade temperature ranges that SmartFusion®2 supports are -40°C to +85°C and -55°C to +125°C, respectively.