web counter

Xilinx Inc. Zynq®-7000 series System On Chip (SoC)

Introduction, stock information and FAQs of Zynq®-7000 series SoC

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Xilinx Inc. Zynq®-7000 series SoC.

Applications

  • Aerospace & defense
  • Factory automation & control
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
XCZU9CG-L2FFVB1156EIC SOC CORTEX-A53 1156FCBGA0RFQ
XCZU17EG-1FFVE1924IIC SOC CORTEX-A53 1924FCBGA0RFQ
XCZU19EG-L2FFVE1924EIC SOC CORTEX-A53 1924FCBGA0RFQ
XCZU2EG-L2SFVA625EIC SOC CORTEX-A53 625FCBGA0RFQ
XCZU7EG-2FFVC1156EIC SOC CORTEX-A53 1156FCBGA170RFQ
XCZU7EV-L1FFVC1156IIC SOC CORTEX-A53 1156FCBGA350RFQ
XCZU9CG-2FFVB1156EIC SOC CORTEX-A53 1156FCBGA128RFQ
XCZU5EV-2FBVB900IIC SOC CORTEX-A53 900FCBGA756RFQ
XCZU5EG-L2FBVB900EIC SOC CORTEX-A53 900FCBGA1463RFQ
XCZU7EV-L2FBVB900EIC SOC CORTEX-A53 900FCBGA0RFQ
XCZU9CG-L2FFVC900EIC SOC CORTEX-A53 900FCBGA0RFQ
XCZU5CG-2FBVB900IIC SOC CORTEX-A53 900FCBGA20RFQ
XCZU5EG-2FBVB900EIC SOC CORTEX-A53 900FCBGA0RFQ
XCZU5EG-L1FBVB900IIC SOC CORTEX-A53 900FCBGA45RFQ
XCZU7EG-1FFVF1517EIC SOC CORTEX-A53 1517FCBGA898RFQ
XC7Z045-2FF676IMPU Zynq-7000 RISC 32-Bit 800MHz 1V 676-Pin FCBGA576RFQ
XCZU5EG-3SFVC784EIC SOC CORTEX-A53 784FCBGA0RFQ
XCZU5CG-2FBVB900EIC SOC CORTEX-A53 900FCBGA0RFQ
XCZU9EG-1FFVB1156EIC SOC CORTEX-A53 1156FCBGA1470RFQ
XCZU6CG-L2FFVC900EIC SOC CORTEX-A53 900FCBGA1350RFQ
Technical Documents

Xilinx Inc. is a leading provider of programmable logic solutions, including the Zynq®-7000 series System On Chip (SoC). The Zynq-7000 SoC combines the power of an ARM® dual-core Cortex™-A9 processor with the flexibility of Xilinx's programmable logic. This combination of processor and programmable logic enables designers to create highly integrated, low-power, high-performance systems. The Zynq-7000 SoC is ideal for applications such as embedded vision, industrial automation, medical imaging, and automotive infotainment. With its high-performance, low-power, and flexible architecture, the Zynq-7000 SoC is the perfect choice for today's embedded designs.


Features


1. Dual-core ARM Cortex-A9 processor with up to 1.2GHz clock speed

2. On-chip programmable logic (PL) with up to 6.8 million system gates

3. High-bandwidth memory controller with up to 32-bit DDR3/DDR2/LPDDR2 support

4. High-speed serial transceivers with up to 12.5 Gbps data rate

5. Integrated power management and clock management

6. On-chip debug and trace capabilities

7. Comprehensive software and hardware development tools


Applications


1. Industrial automation

2. Automotive infotainment

3. Medical imaging

4. Video surveillance

5. Networking and communications

6. Aerospace and defense

7. Consumer electronics

8. Robotics


Frequently Asked Questions

What are the Alternative Products of Xilinx Inc. Zynq®-7000 series System On Chip (SoC)?

1. Altera Stratix V FPGA 2. Intel Cyclone V FPGA 3. Microsemi SmartFusion2 SoC FPGA 4. Texas Instruments TMS320C6678 DSP SoC 5. NXP S32V234 Automotive Processor 6. NVIDIA Tegra K1 SoC 7. Qualcomm Snapdragon 835 SoC 8. AMD Ryzen Embedded V1000 SoC 9. Renesas RZ/G1E SoC 10. STMicroelectronics STM32MP1 SoC

What are the differences between the types of Xilinx Inc. Zynq®-7000 series System On Chip (SoC)?

1. Zynq-7000 SoC devices are available in three different categories: Zynq-7000S, Zynq-7000E, and Zynq-7000X.   2. Zynq-7000S devices are the most cost-effective and feature the lowest power consumption. They are ideal for applications that require low power and cost.   3. Zynq-7000E devices are the most feature-rich and offer the highest performance. They are ideal for applications that require high performance and advanced features.   4. Zynq-7000X devices are the most advanced and offer the highest levels of integration. They are ideal for applications that require the highest levels of integration and advanced features.