web counter

Microsemi Corporation M2S010 SoC

Features and applications of Microsemi Corporation M2S010 SoC

A 32-bit ARM Cortex-M3 processor and a number of peripheral interfaces are combined in the Microsemi Corporation M2S010 System-on-Chip, which is the perfect option for a wide range of embedded applications. This article introduce its features and applications.

Applications

  • Advanced driver assistance systems (ADAS)
  • Aerospace & defense
  • Factory automation & control
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
M2S010-VFG400IC SOC CORTEX-M3 166MHZ 400VFBGA0RFQ
M2S010-FG484FPGA SmartFusion2 Family 9744 Cells 65nm Technology 1.2V 484-Pin FBGA0RFQ
M2S010-1FGG484IIC SOC CORTEX-M3 166MHZ 484FBGA0RFQ
M2S010-1VFG400IC SOC CORTEX-M3 166MHZ 400VFBGA0RFQ
M2S010-1VF400IC SOC CORTEX-M3 166MHZ 400VFBGA0RFQ
M2S010-1VF400IIC SOC CORTEX-M3 166MHZ 400VFBGA0RFQ
M2S010-1VFG400IIC SOC CORTEX-M3 166MHZ 400VFBGA0RFQ
M2S010-VF400IC SOC CORTEX-M3 166MHZ 400VFBGA0RFQ
M2S010-1FG484IC SOC CORTEX-M3 166MHZ 484FBGA0RFQ
M2S010-1FGG484IC SOC CORTEX-M3 166MHZ 484FBGA0RFQ
M2S010-1FG484IFPGA SmartFusion2 Family 9744 Cells 65nm Technology 1.2V 484-Pin FBGA0RFQ
M2S010-FGG484IC SOC CORTEX-M3 166MHZ 484FBGA331RFQ
Technical Documents

A 32-bit ARM Cortex-M3 processor and a number of peripheral interfaces are combined in the Microsemi Corporation M2S010 System-on-Chip, which is the perfect option for a wide range of embedded applications. The SoC can operate at up to 100 MHz and has minimal power consumption while still delivering good performance. The M2S010 has 1 MB of flash memory, 128 KB of SRAM, and a range of communication ports include USB 2.0, Ethernet MAC, and SPI. PWMs, timers, and analog-to-digital converters are also included. The industrial control, automotive, consumer, and other embedded devices that require high processing performance and low power consumption are the intended applications for this SoC.

 

Features

 

A 32-bit ARM Cortex-M3 processor running at up to 100 MHz with 128 KB of on-chip SRAM and 1 MB of flash memory

A variety of communication interfaces including USB 2.0, Ethernet MAC, UART, and SPI, as well as analog-to-digital converters, PWMs, and timers

 

Applications

 

  • Wearables

  • Security devices

  • Medical devices

  • Home appliances

  • Consumer electronics

  • Smart grid equipment

  • Automotive applications

  • Industrial control systems

  • Internet of Things (IoT) devices

  • Aerospace and defense applications.


Frequently Asked Questions

What is the M2S010 SoC from Microsemi Corporation?

A 32-bit ARM Cortex-M3 processor and a number of peripheral interfaces are combined in the Microsemi Corporation M2S010 System-on-Chip, which is the perfect option for a wide range of embedded applications.

What are the M2S010 SoC's main characteristics?

A 32-bit ARM Cortex-M3 processor, 128 KB of on-chip SRAM, 1 MB of flash memory, and a number of communication interfaces, including USB 2.0, Ethernet MAC, and SPI, are all included in the M2S010 SoC. PWMs, timers, and analog-to-digital converters are also included.

What uses are there for the M2S010 SoC?

Applications for which the M2S010 SoC is well suited include industrial control systems, automotive applications, consumer electronics, home appliances, medical devices, Internet of Things (IoT) devices, wearable technology, smart grid equipment, security devices, and aerospace and defense applications.