web counter

Cypress Semiconductor Corp HX2VL™ series Interface - Controllers

Introduction, stock information and FAQs of HX2VL™ series Controllers Interface ICs

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Cypress Semiconductor Corp HX2VL™ series Controllers Interface ICs.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
CY7C65634-48AXCIC USB HUB CTRL 2PORT 48TQFP224RFQ
CY7C65634-28LTXCUSB Interface IC USB High Speed Hub246RFQ
CY7C68320C-100AXCIC USB 2.0 BRIDGE AT2LP 100LQFP20BUY
CY7C68300C-56LTXCIC USB 2.0 BRIDGE AT2LP 56VQFN4RFQ
CY7C63813-SXCTIC CONTROLLER USB 5V 18SOIC18RFQ
CYPD3135-32LQXQCCG316RFQ
CYPD5125-40LQXICCG517RFQ
CYPD5235-96BZXITCCG5750000RFQ
CY7C63803-LQXCIC CONTROLLER USB 24QFN8RFQ
CYPD3175-24LQXQTCCG3PA5RFQ
CYPD3171-24LQXQTCCG3PA1000RFQ
CY7C65621-56LTXIFull Speed/High Speed 2-Port USB Hub Controller USB 2.0 3.3V Tray 56-Pin QFN EP14RFQ
CYWB0224ABSX-FDXITIC WEST BRIDGE HS-USB 81-WLCSP5000BUY
CYWB0226ABM-BVXIIC WEST BRIDGE HS-USB 100-BGA30BUY
CY7C68320-56LFXCIC USB 2.0 BRIDGE AT2LP 56VQFN0RFQ
CY7C67200-48BAXITIC CONTROLLER USB 48FBGA0RFQ
CY7C63903-PVXCIC USB PERIPHERAL CTRLR 28SSOP39BUY
CY7C68321-100AXCCYPRESS SEMICONDUCTOR CY7C68321-100AXC UART Interface, 480 Mbps, 3.15 V, 3.45 V, TQFP, 100 Pins7365BUY
CY7C68301B-56PVXCCYPRESS SEMICONDUCTOR CY7C68301B-56PVXC UART Interface, 480 Mbps, 3.15 V, 3.45 V, SSOP, 56 Pins5000BUY
CY7C68301B-56LFXCCYPRESS SEMICONDUCTOR CY7C68301B-56LFXC Interface Bridges, USB 2.0 to ATA / ATAPI, 3.15 V, 3.45 V, QFN, 56 Pins, 0 C4000BUY
Technical Documents

Description


Cypress Semiconductor Corp HX2VL™ series Interface - Controllers are a family of high-performance, low-power, and cost-effective solutions for embedded systems. The HX2VL series provides a wide range of features and functions, including a high-speed USB 2.0 interface, a high-speed SPI interface, and a low-power I2C interface. The HX2VL series also offers a wide range of integrated peripherals, such as a 10/100 Ethernet MAC, a CAN controller, and a UART. The HX2VL series is designed to meet the needs of a variety of embedded applications, including industrial, automotive, medical, and consumer applications.



Features


• High-speed USB 2.0 interface

• Low power consumption

• Supports up to four ports

• Supports up to four independent channels

• Supports up to four independent data streams

• Supports up to four independent power domains

• Supports up to four independent clock domains

• Supports up to four independent interrupt sources

• Supports up to four independent DMA channels

• Supports up to four independent I2C buses

• Supports up to four independent SPI buses

• Supports up to four independent UARTs

• Supports up to four independent CAN buses

• Supports up to four independent Ethernet ports

• Supports up to four independent USB ports

• Supports up to four independent SDIO ports



Applications


• Automotive infotainment systems

• Industrial automation systems

• Medical devices

• Home automation systems

• Networking and communication systems

• Security systems

• Wearable devices

• Robotics

• Automated test equipment

• Point-of-sale systems

• Automated teller machines

• Industrial control systems

• Embedded systems


Frequently Asked Questions

What are the Alternative Products of Cypress Semiconductor Corp HX2VL™ series Interface - Controllers?

1. Microchip Technology MCP2221A-I/P USB-to-UART/I2C Bridge Controller 2. NXP Semiconductors MC9S08JM60 USB-to-UART/I2C Bridge Controller 3. STMicroelectronics STM32F103C8T6 USB-to-UART/I2C Bridge Controller 4. Texas Instruments MSP430F5529 USB-to-UART/I2C Bridge Controller 5. Silicon Labs CP2102 USB-to-UART/I2C Bridge Controller

What are the differences between the types of Cypress Semiconductor Corp HX2VL™ series Interface - Controllers?

The HX2VL™ series Interface - Controllers from Cypress Semiconductor Corp come in three different types: HX2VL-8, HX2VL-16, and HX2VL-32.   The HX2VL-8 is an 8-bit controller that supports up to 8 I/O lines and is designed for low-cost, low-power applications.   The HX2VL-16 is a 16-bit controller that supports up to 16 I/O lines and is designed for higher performance applications.   The HX2VL-32 is a 32-bit controller that supports up to 32 I/O lines and is designed for high-performance applications. It also has additional features such as a high-speed serial interface, a programmable timer, and an interrupt controller.