web counter

Microchip Technology EtherSynch™ series Interface - Controllers

Introduction, stock information and FAQs of EtherSynch™ series Controllers Interface ICs

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Microchip Technology EtherSynch™ series Controllers Interface ICs.

Applications

  • Industrial transport (non-car & non-light truck)
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
USB2533I-1080AENUSB 2.0 HI-SPEED 3-PORT HUB CONTROLLER490RFQ
USB3613I-1080XY-TRUSB 2.0 HI-SPEED 3-PORT HUB CONTROLLEROPTIMIZED FOR PORTABLE APPLICATIONS10000BUY
USB2532-1080AENHigh Speed 2-Port Hub Controller USB 2.0 3.3V Tray 36-Pin SQFN EP4450RFQ
KSZ8462HLIEthernet Switch 2-Port 10Mbps/100Mbps 64-Pin LQFP475RFQ
TMC2084-HTIC CTRLR CIRCLINK TM 48-TQFP47BUY
KSZ8441HLIEthernet CTLR Single Chip 10Mbps/100Mbps 64-Pin LQFP1BUY
USB2532I-1080AENIC USB 2.0 HUB CTLR 2PORT 36SQFN4450RFQ
USB2533I-1080AENTRUSB 2.0 HI-SPEED 3-PORT HUB CONTROLLER17RFQ
KSZ8441FHLIIC ETHERNET CTRLR 10/100 64LQFP66BUY
USB2533-1080AENIC USB 2.0 HUB CTLR 3PORT 36SQFN50RFQ
KSZ8462FHLIEthernet ICs IEEE 15883-port 10/100 Switch w/Generic host i/f & Fibre support22RFQ
USB2532-1080AEN-TRHigh Speed 2-Port Hub Controller USB 2.0 3.3V T/R 36-Pin SQFN EP9135BUY
KSZ8463FRLIIC ETHERNET SWITCH 10/100 64LQFP8685RFQ
USB2534I-1080AENIC USB 2.0 HUB CTLR 4PORT 36SQFN6370RFQ
USB2532I-1080AENTRHigh Speed 2-Port Hub Controller USB 2.0 3.3V T/R 36-Pin SQFN EP100000BUY
USB3813I-1080XY-TRUSB 2.0 HI-SPEED 3-PORT HUB CONTROLLEROPTIMIZED FOR PORTABLE APPLICATIONS1000BUY
USB2533-1080AEN-TRUSB 2.0 HI-SPEED 3-PORT HUB CONTROLLER2559BUY
KSZ8463FMLIIC ETHERNET SWITCH 10/100 64LQFP5280RFQ
TMC2074-NUIC CTRL CIRC 128VTQFP PERIPH MOD100BUY
TMC2072-MTIC CTRLR CIRC 100-TQFP DUAL MODE17BUY
Technical Documents

Description


Microchip Technology EtherSynch™ series Interface - Controllers are a family of high-performance, low-power, cost-effective Ethernet controllers designed to provide a reliable, secure, and easy-to-use solution for embedded applications. The EtherSynch™ series offers a wide range of features, including 10/100/1000 Mbps Ethernet, IEEE 1588v2 Precision Time Protocol (PTP) support, and a variety of communication protocols. The EtherSynch™ series also provides a comprehensive set of features to ensure secure communication, including secure boot, secure firmware updates, and secure data transfer. With its low power consumption and high performance, the EtherSynch™ series is ideal for a variety of embedded applications, including industrial automation, medical, and automotive.



Features


1. High-speed Ethernet connectivity: The EtherSynch™ series interface controllers provide high-speed Ethernet connectivity with up to 10/100/1000 Mbps data rates.


2. Low power consumption: The EtherSynch™ series interface controllers feature low power consumption, making them ideal for battery-powered applications.


3. Easy to use: The EtherSynch™ series interface controllers are easy to use and configure, making them ideal for a wide range of applications.


4. Flexible design: The EtherSynch™ series interface controllers feature a flexible design, allowing them to be used in a variety of applications.



Applications


1. Industrial automation: The EtherSynch™ series interface controllers can be used in industrial automation applications, such as factory automation, process control, and machine-to-machine communication.


2. Home automation: The EtherSynch™ series interface controllers can be used in home automation applications, such as lighting control, security systems, and energy management.


3. Medical devices: The EtherSynch™ series interface controllers can be used in medical devices, such as patient monitoring systems and medical imaging systems.


4. Automotive: The EtherSynch™ series interface controllers can be used in automotive applications, such as in-vehicle infotainment systems and vehicle-to-vehicle communication.



Frequently Asked Questions

What are the Alternative Products of Microchip Technology EtherSynch™ series Interface - Controllers?

1. Texas Instruments Ethernet Interface Controllers 2. NXP Ethernet Interface Controllers 3. STMicroelectronics Ethernet Interface Controllers 4. Renesas Ethernet Interface Controllers 5. Silicon Labs Ethernet Interface Controllers 6. Cypress Ethernet Interface Controllers 7. Maxim Integrated Ethernet Interface Controllers 8. Analog Devices Ethernet Interface Controllers 9. Freescale Ethernet Interface Controllers 10. Atmel Ethernet Interface Controllers

What are the differences between the types of Microchip Technology EtherSynch™ series Interface - Controllers?

The EtherSynch™ series Interface - Controllers from Microchip Technology come in three different types: EtherSynch™ Standalone, EtherSynch™ Network, and EtherSynch™ Multi-Network.   The EtherSynch™ Standalone is a single-node controller that provides a simple, cost-effective solution for synchronizing multiple devices. It is designed to be used in applications where a single controller is needed to synchronize multiple devices.  The EtherSynch™ Network is a multi-node controller that provides a more complex solution for synchronizing multiple devices. It is designed to be used in applications where multiple controllers are needed to synchronize multiple devices.  The EtherSynch™ Multi-Network is a multi-node controller that provides a comprehensive solution for synchronizing multiple devices. It is designed to be used in applications where multiple controllers are needed to synchronize multiple devices across multiple networks. It also provides advanced features such as network redundancy, fault tolerance, and secure communication.