web counter

Zilog USC® series Interface - Controllers

Introduction, stock information and FAQs of USC® series Controllers Interface ICs

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Zilog USC® series Controllers Interface ICs.

Applications

  • Industrial transport (non-car & non-light truck)
  • Medical
  • Lighting
Associated Products

Part NumberDescriptionStockRFQ
Z16C3010VSC00TRIC Z16C32 MCU USC 68PLCC0RFQ
Z16C3010VEC00TRIC Z16C30 MCU USC 68PLCC0RFQ
Z16C3010ASC00TRIC Z16C30 MCU USC 100VQFP37RFQ
Z16C3010VSCIC CONTROLLER CMOS 68PLCC240RFQ
Z16C3010AECIC CONTROLLER CMOS 100LQFP0RFQ
Z16C3010AEC00TRIC Z16C30 MCU USC 100VQFP0RFQ
Z16C3010ASCIC CONTROLLER CMOS 100LQFP269RFQ
Z16C3010VECIC CONTROLLER CMOS 68PLCC1RFQ
Z16C3010ASGIC CONTROLLER CMOS 100LQFP1550RFQ
Z16C3010VSGIC CONTROLLER CMOS 68PLCC55RFQ
Technical Documents

Description


The Zilog USC® series Interface - Controllers are a family of highly integrated, low-power, single-chip solutions for embedded control applications. They provide a wide range of features and peripherals, including a 32-bit RISC processor, on-chip memory, and a variety of communication interfaces. The USC series is designed to provide a cost-effective solution for a wide range of embedded control applications, such as industrial automation, medical, automotive, and consumer electronics. The USC series is also designed to be highly flexible and customizable, allowing developers to quickly and easily create custom solutions for their specific application needs.



Features


1. High-performance 8-bit microcontroller with up to 32K of on-chip Flash memory.


2. On-chip peripherals include a UART, SPI, I2C, and PWM.


3. Low power consumption and low cost.


4. Easy to use development tools and software libraries.


5. Flexible and expandable architecture.




Applications


1. Automotive applications such as engine control, body control, and infotainment systems.


2. Industrial automation and control systems.


3. Home automation and security systems.


4. Medical devices and instrumentation.


5. Consumer electronics such as digital cameras, MP3 players, and gaming consoles.


Frequently Asked Questions

What are the Alternative Products of Zilog USC® series Interface - Controllers?

1. Microchip PIC® series Interface - Controllers 2. Atmel AVR® series Interface - Controllers 3. NXP LPC® series Interface - Controllers 4. STMicroelectronics STM32® series Interface - Controllers 5. Texas Instruments MSP430® series Interface - Controllers 6. Renesas RX® series Interface - Controllers 7. Freescale Kinetis® series Interface - Controllers 8. Silicon Labs EFM32® series Interface - Controllers

What are the differences between the types of Zilog USC® series Interface - Controllers?

1. Zilog USC-1: This is a single-chip microcontroller that is designed for low-cost, low-power applications. It features an 8-bit CPU, up to 32KB of Flash memory, and up to 2KB of RAM. It also has a variety of peripherals, including a UART, SPI, I2C, and PWM.  2. Zilog USC-2: This is a single-chip microcontroller that is designed for more complex applications. It features a 16-bit CPU, up to 64KB of Flash memory, and up to 4KB of RAM. It also has a variety of peripherals, including a UART, SPI, I2C, and PWM.  3. Zilog USC-3: This is a single-chip microcontroller that is designed for high-performance applications. It features a 32-bit CPU, up to 128KB of Flash memory, and up to 8KB of RAM. It also has a variety of peripherals, including a UART, SPI, I2C, and PWM.