The KSZ8795 is a highly-integrated, Layer 2-managed, 5-port switch with numerous features designed to reduce system cost. It is intended for cost-sensitive applications requiring four 10/100Mbps copper ports and one 10/100/1000Mbps Gigabit uplink port
Microchip Technology KSZ8795 series Controllers Interface ICs
Comprehensive Guide to KSZ8795 Integrated Circuits (ICs) Controllers Interface ICs
This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Microchip Technology KSZ8795 series Controllers Interface ICs products.
FEATURES
- Quality of Service (QoS)
- IGMP Snooping
Applications
- Industrial transport (non-car & non-light truck)
- Test & measurement
Associated Products
| Part Number | Description | Stock | RFQ |
|---|---|---|---|
| KSZ8795CLXIC | IC CONTROLLER ETHERNET 80LQFP | 20 | RFQ |
| KSZ8795CLXCC | IC CONTROLLER ETHERNET 80LQFP | 4 | RFQ |
Technical Documents
- KSZ8795CLX Datasheet
- KSZ87yy Errata/DS Chg 19/Oct/2018
- KSZ87XX 07/Nov/2019
- MBB/Label Chgs 16/Nov/2018
- Microchip-company-68.pdf
- KSZ8795CLXCC-Microchip-datasheet-86810314.pdf
- KSZ8795CLXCC-Microchip-datasheet-32609245.pdf
Frequently Asked Questions
What are the similar products or Substitute Components of Microchip Technology KSZ8795 series Controllers Interface ICs
Broadcom BCM53115: This Ethernet switch controller provides a similar set of features to the KSZ8795 series, including VLAN support, QoS prioritization, and jumbo frame support. It is commonly used in networking equipment and industrial applications. Marvell 88E6185: This switch controller offers advanced features like Layer 2 and Layer 3 switching, VLAN, and QoS capabilities. It is suitable for applications requiring high-performance Ethernet switching, such as enterprise networking and data centers. Texas Instruments DP83867: This Ethernet PHY (Physical Layer) transceiver provides advanced features and interfaces for Ethernet connectivity. While it is not a switch controller itself, it can be used in conjunction with a microcontroller or FPGA to implement Ethernet switch functionality.
How does it compare to other switches in its class?
KSZ8895: The KSZ8895 family of Ethernet ICs provides multiple CPU data interfaces to effectively address both current and emerging fast Ethernet applications when port 5 is configured to separate MAC5 with SW5-MII/RMII and PHY5 with P5-MII/RMII interfaces. The KSZ8895 family offers three configurations, providing the flexibility to meet different requirements


Product
Brand
Articles
Tools