web counter

Microchip Technology LAN9514 series Controllers Interface ICs

Comprehensive Guide to LAN9514 Integrated Circuits (ICs) Controllers Interface ICs

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Microchip Technology LAN9514 series Controllers Interface ICs products.

FEATURES

  • Available in a 64-pin QFN package
  • Integrated physical layer transceiver (PHY) for 10/100 Ethernet
Applications

  • Industrial transport (non-car & non-light truck)
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
LAN9514-JZXIC USB 2.0 ETHER CTRLR 64QFN260RFQ
LAN9514I-JZXIC USB 2.0 ETH CTLR IND 64-QFN225RFQ
LAN9514-JZX-TRIC USB 2.0 ETHER CTRLR 64QFN9000RFQ
Technical Documents

The Microchip Technology LAN9514 series Controllers Interface ICs are the industry’s first fully-integrated, Hi-Speed USB 2.0 hub and high-performance 10/100 Ethernet controllers. The LAN9514/LAN9514i are designed to provide a high-speed USB 2.0 hub with four downstream ports and integrated physical layer transceiver (PHY) for 10/100 Ethernet

Frequently Asked Questions

What are the similar products or Substitute Components of Microchip Technology LAN9514 series Controllers Interface ICs

Microchip LAN9512/LAN9512i: The LAN9512 and LAN9512i are similar USB 2.0 hub controllers with integrated Ethernet controllers, offering similar functionality to the LAN9514. They provide multiple USB ports and Ethernet connectivity for various applications.  Microchip LAN9730/LAN9730i: The LAN9730 and LAN9730i are USB 2.0 to Ethernet controllers that can be used as alternatives to the LAN9514. While they do not include USB hub functionality, they provide Ethernet connectivity for applications that specifically require USB to Ethernet conversion.  ASIX AX88179: The AX88179 is a USB 3.0 to Gigabit Ethernet controller that provides high-speed Ethernet connectivity. It can be used as a substitute for the LAN9514 in applications that require faster data transfer rates.

How do I interface with a substitute component for Microchip Technology LAN9514 series Controllers Interface ICs?

The interface for a substitute component for Microchip Technology LAN9514 series Controllers Interface ICs will depend on the specific component you choose. However, most USB-to-Ethernet controllers use standard interfaces such as USB and Ethernet. You can refer to the datasheet of the specific component you choose for more information on how to interface with it.