web counter

Microchip Technology KSZ8863 series Controllers Interface ICs

Comprehensive Guide to KSZ8863 Integrated Circuits (ICs) Controllers Interface ICs

This post introduces you to the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Microchip Technology KSZ8863 series Controllers Interface ICs products.

FEATURES

  • Highly integrated 3-port switch ICs in a small footprint.
  • The KSZ8863 series Ethernet ICs are available at Mouser Electronics
Applications

  • Industrial transport (non-car & non-light truck)
Associated Products

Part NumberDescriptionStockRFQ
KSZ8863FLL-TRIC ETHERNET SW 3PORT 48-LQFP5000RFQ
KSZ8863FLLI-TRIC ETHERENET SWITCH 100LQFP42RFQ
KSZ8863FLLSWITCH, ENET, 3PORT, 10/100, 48LQFP2000BUY
KSZ8863MLLMICREL SEMICONDUCTOR KSZ8863MLL Ethernet Controller, 100 Mbps, IEEE 802.3u, 1.67 V, 3.465 V, QFP, 48 Pins3219RFQ
KSZ8863RLLSWITCH, ENET, 3PORT, 10/100, 48LQFP0RFQ
KSZ8863RLLIMICREL SEMICONDUCTOR KSZ8863RLLI Ethernet Controller, 100 Mbps, IEEE 802.3, IEEE 802.3u, 2.5 V, 3.465 V, LQFP, 48 Pins250RFQ
KSZ8863MLLI-TRIC ETHERNET SWITCH 3PORT 48-LQFP2600BUY
KSZ8863MLLIMICREL SEMICONDUCTOR KSZ8863MLLI Ethernet Controller, 100 Mbps, IEEE 802.3, IEEE 802.3u, 2.5 V, 3.465 V, LQFP, 48 Pins250RFQ
KSZ8863FLLIMICREL SEMICONDUCTOR KSZ8863FLLI Ethernet Controller, 100 Mbps, IEEE 802.3, IEEE 802.3u, 2.5 V, 3.465 V, LQFP, 48 Pins88000RFQ
KSZ8863RLLI-TRIC ETHERNET SWITCH 3PORT 48-LQFP100000RFQ
Technical Documents

The KSZ8863 series are highly integrated 3-port switch ICs in a small footprint. They are designed to enable a new generation of low port count, cost-sensitive and power efficient 10/100Mbps switch systems. Low power consumption, advanced power management features and sophisticated QoS capabilities make these devices ideal for VoIP phones, IP cameras, wireless access points and other applications where low power consumption is required

Frequently Asked Questions

What are the similar products or Substitute Components of Microchip Technology KSZ8863 series Controllers Interface ICs

Broadcom BCM53125: This is a highly integrated Ethernet switch IC that provides similar features to the KSZ8863 series, including multiple ports, VLAN support, and QoS capabilities. It is commonly used in networking equipment and industrial applications.  Marvell Alaska M88E6060: The M88E6060 is a versatile Ethernet switch IC that offers various port configurations, VLAN support, and enhanced features like cable diagnostics and energy-efficient Ethernet. It is suitable for applications in networking, industrial automation, and embedded systems.  Realtek RTL8309N: The RTL8309N is a cost-effective Ethernet switch IC designed for small to medium-sized networks. It supports multiple ports, VLAN, and QoS functionalities, making it suitable for applications in home and small office networks.

Can you tell me more about QoS capabilities of KSZ8863 series ICs?

The KSZ8863 series has sophisticated QoS capabilities that support strict priority and weighted round-robin (WRR) scheduling algorithms. The QoS capabilities include 4 priority queues per port, 802.1p VLAN priority tagging, DiffServ/TOS packet classification and marking, and bandwidth control.