web counter

Cypress Semiconductor PSoC series Programmable System-on-Chip

Features and Applications of PSoC series Programmable System-on-Chip

The purpose of this article is to briefly illustrate what is possible with Programmable System-on-Chip and the features and applications of these SoCs manufactured by Cypress Semiconductor under the PSoC series.

Applications

  • Medical
Associated Products

Part NumberDescriptionStockRFQ
CY8C4245PVI-DS402IC MCU 32BIT 32KB FLASH 28SSOP40RFQ
CY8C4126LTI-M445IC MCU 32BIT 64KB FLASH 68QFN32RFQ
CY8C4127AZI-S445IC MCU 32BIT 128KB FLASH 64TQFP0RFQ
CY8C4245AZI-M433IC MCU 32BIT 32KB FLASH 48TQFP38RFQ
CY8C4245AZI-483MCU 32-Bit PSoC 4200 ARM Cortex M0 RISC 32KB Flash 3.3V/5V 48-Pin LQFP Tray46500RFQ
CY8C4245FNI-483TIC MCU 32BIT 32KB FLASH 35WLCSP183RFQ
CY8C3245LTI-144MCU 8-bit CY8Cxxx 8051 CISC 32KB Flash 2.5V/3.3V/5V 48-Pin QFN EP18RFQ
CY8C3244AXI-153MCU 8-bit CY8Cxxx 8051 CISC 16KB Flash 2.5V/3.3V/5V 100-Pin TQFP8RFQ
CY8C6137BZI-F54IC DUAL CORE MCU 32B 1M 124BGA41RFQ
CY8C6247BZI-D44CY8C6247 Series 1024 kB Flash 288 kB RAM 150 MHz 32-Bit PSoC®6 - BGA-1245000RFQ
CY8C6336BZI-BLD13IC DUAL CORE MCU 32B 512K 116BGA3RFQ
CY8C28452-24PVXIMCU CY8Cxxx M8C 16KB Flash 3.3V/5V 28-Pin SSOP360RFQ
CY8C6016BZI-F04IC DUAL CORE MCU 32B 512K 124BGA0RFQ
CY8C3666LTI-201IC MCU 8BIT 64KB FLASH 68QFN43RFQ
CY8C27643-24LTXIMCU 8-bit CY8Cxxx M8C Harvard 16KB Flash 3.3V/5V 48-Pin QFN EP30RFQ
CY8C20234-12SXIMCU 8-bit CY8Cxxx M8C Harvard 8KB Flash 2.5V/3.3V/5V 16-Pin SOIC539RFQ
CY8C20524-12PVXIPSOC 1 M8C CMOS 28-Pin SSOP100RFQ
CY8C4127AXI-S455IC MCU 32BIT 128KB FLASH 64TQFP10000RFQ
CY8C3246LTI-128T8-bit Microcontrollers - MCU 64Kb Flash 8Kb SRAM PSoC 330RFQ
CY8C4547AZI-S463IC MCU 32BIT 128KB FLASH35RFQ
Technical Documents

Cypress makes programmable system-on-chip solutions used in a wide range of applications, from consumer and automotive to industrial and military products.Cypress’s newest PSoC innovation includes the PSoC 4 M-Series, which, with its 32-bit ARM Cortex M0- core, 128KB of flash, programmable analog and digital components, dual CAN interfaces and 55 GPIOs, make it an ideal replacement for standard 8-bit and 16-bit applications. Another recent Cypress innovation is the Cypress PSoC 4 BLE, which adds Bluetooth Low Energy connectivity to any device, and is ideal for a variety of wireless applications from fitness and health-monitoring wearables to sensor-based systems in homes.

$10 Cypress PSoC ARM Cortex-M3 Programmable System-on-Chip


The PSoC family consists of many Programmable System-on-Chip with on-chip controller devices. These devices are designed to replace multiple traditional microcontroller unit (MCU)-based system components with one low-cost single-chip programmable component. A PSoC device includes configurable analog and digital blocks and a programmable interconnect. This architecture enables the user to create customized peripheral configurations to match the requirements of each individual application. Additionally, a fast CPU, flash program memory, SRAM data memory, and configurable I/O are included in a range of convenient pinouts. Each CY8C20x34 PSoC device includes a dedicated CapSense block that provides sensing and scanning control circuitry for capacitive sensing applications. Depending on the PSoC package, up to 13 GPIOs are also included. The GPIOs provide access to the MCU and analog mux.

Features

PSoC (Programmable System-on-Chip) is a family of microcontroller devices developed by Cypress Semiconductor. These devices are highly configurable and customizable, allowing engineers to create custom solutions for a wide range of applications. Some of the features of PSoC include:

1. Configurable analog and digital peripherals: PSoC devices have a wide range of analog and digital peripherals that can be configured to meet the needs of a specific application. These include ADCs, DACs, comparators, timers, PWMs, and more.

2. Programmable routing: PSoC devices have a programmable routing matrix that allows engineers to route signals between peripherals without needing external components.

3. ARM Cortex-M0+ CPU: PSoC devices are based on the ARM Cortex-M0+ CPU, which provides a balance of performance and power efficiency.

4. Low power consumption: PSoC devices are designed to minimize power consumption, making them ideal for battery-powered applications.

Applications

  • Industrial control

  • Consumer electronics

  • Automotive

  • Medical devices

PSoC devices are highly versatile and can be used in a wide range of applications where customization, flexibility, and low power consumption are important.


Frequently Asked Questions

What is the PSoC Creator software?

PSoC Creator is an Integrated Development Environment (IDE) software tool for designing and developing applications for the PSoC series Programmable System-on-Chip.

What are some benefits of using a PSoC device in an application?

The PSoC device offers flexibility and customization, allowing developers to create a tailored solution for their specific application needs. PSoC devices also offer lower power consumption and reduced component count, resulting in cost savings and smaller form factors. Additionally, the integrated analog and digital peripherals simplify design and reduce development time.

What programming languages are supported by PSoC?

PSoC can be programmed using a variety of languages, including C, C++, and Assembly. Cypress also provides a graphical programming environment called PSoC Creator, which allows designers to create custom configurations by dragging and dropping pre-built components.