web counter

NXP Semiconductor LPC series Microcontrollers

Features and Applications of LPC series Microcontrollers

The purpose of this article is to briefly illustrate what is possible with Microcontrollers and the features and applications of these microcontrollers manufactured by NXP Semiconductor under the LPC series.

Applications

  • Medical
  • Appliances
  • Factory automation & control
  • Portable electronics
  • Building automation
Associated Products

Part NumberDescriptionStockRFQ
LPC54608J512BD208EMCU 32-Bit LPC54608 ARM Cortex M4 RISC 512KB Flash 1.7V to 3.6V 208-Pin LQFP Tray0RFQ
LPC54608J512ET180EIC MCU 32BIT 512KB FLASH 180BGA0RFQ
LPC5512JBD64KMCU 32-bit ARM Cortex M33 RISC 64KB Flash 3.3V 64-Pin HTQFP EP0RFQ
LPC5504JBD64EMCU 32-bit ARM Cortex M33 RISC 128KB Flash 3.3V 64-Pin HTQFP EP Tray0RFQ
LPC5506JBD64EMCU 32-bit ARM Cortex M33 RISC 256KB Flash 3.3V 64-Pin HTQFP EP Tray0RFQ
LPC1768FBD100MCU 32-bit ARM Cortex M3 RISC 512KB Flash 3.3V 100-Pin LQFP16038RFQ
LPC5528JBD64EMCU 32-bit ARM Cortex M33 RISC 512KB Flash 3.3V 64-Pin HTQFP EP0RFQ
LPC5514JBD64EMCU 32-bit ARM Cortex M33 RISC 128KB Flash 3.3V 64-Pin HTQFP EP Tray0RFQ
LPC5516JBD640RFQ
Technical Documents

:IoT devices help create an interconnected world with the potential to make people’s lives more efficient and enjoyable. The NXP LPC5500 Series Arm® Cortex®-M33 MCUs are designed to accelerate low-cost secure edge applications.

NXP Semiconductor LPC5500 Series│Featured Product Spotlight


The LPC series microcontrollers are designed to provide a low-pin-count, high-performance, and low-power solution for a wide range of embedded applications. The microcontrollers offer a rich set of peripherals and communication interfaces to enable connectivity and advanced functionality. The LPC series supports a wide range of development tools and software, including NXP's MCUXpresso integrated development environment and software development kit (SDK). With their low-power operation, high-performance processing capabilities, and robust peripheral set, the LPC series microcontrollers are ideal for a variety of embedded applications.

Features

The main features of LPC series microcontrollers may be summarized as follows:

1. High-performance ARM Cortex-M cores: The LPC series microcontrollers feature ARM Cortex-M cores that offer high processing performance and efficiency.

2. Wide range of flash memory sizes: The LPC series microcontrollers offer a wide range of flash memory sizes, ranging from 8KB to 1MB, to accommodate different application requirements.

3. Peripherals and interfaces: The LPC series microcontrollers offer a wide range of peripherals and interfaces, including USB, Ethernet, CAN, I2C, SPI, UART, ADC, and PWM, to provide flexibility and connectivity options for different applications.

4. Low-power modes: The LPC series microcontrollers feature low-power modes, which can be used to conserve power when the device is idle or not in use.

5. Integrated development tools: The LPC series microcontrollers come with integrated development tools, such as software libraries, debuggers, and programming tools, which simplify the development process and reduce time to market.

6. Robust security features: The LPC series microcontrollers offer robust security features, such as on-chip encryption and secure boot, to protect against unauthorized access and malicious attacks.

7. Temperature range: The LPC series microcontrollers are designed to operate over a wide temperature range, typically from -40°C to 85°C, making them suitable for use in harsh industrial environments.

8. Package options: The LPC series microcontrollers are available in a variety of package options, including surface-mount and through-hole packages, to accommodate different board layouts and assembly processes.

Applications

  • Industrial control and automation

  • Medical devices

  • Consumer electronics

  • Automotive and transportation systems

  • Internet of Things (IoT) devices

  • Home appliances

  • Smart energy systems

  • Robotics and drones

LPC microcontrollers are used in aerospace and defense applications such as avionics, communication systems, and navigation systems. They provide high reliability, low power consumption, and high-speed processing in harsh environments.


Frequently Asked Questions

What is the operating voltage range of LPC series microcontrollers?

The operating voltage range of LPC series microcontrollers is typically between 1.8V and 3.6V.

What is the maximum clock speed of LPC series microcontrollers?

The maximum clock speed of LPC series microcontrollers varies depending on the specific model, but can be as high as 600 MHz.

What is the flash memory size of LPC series microcontrollers?

The flash memory size of LPC series microcontrollers ranges from 8 KB to 4 MB, depending on the specific model.