web counter

STMicroelectronics STM32F1 series Microcontrollers

Features and applications of STM32F1 series Microcontrollers

32-bit microcontrollers in the STMicroelectronics STM32F1 series are based on the ARM Cortex-M3 core. These microcontrollers are ideal for a variety of applications because of their excellent performance, low power consumption, and selection of peripherals and connectivity choices. This article introduce its features and applications.

Applications

  • Aerospace & defense
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
STM32F100CBT7BTRSTMICROELECTRONICS STM32F100CBT7BTR MCU, 32BIT, CORTEX-M3, 24MHZ, LQFP-480RFQ
STM32F101CBT6TRMCU ARM 32BIT 128KB FLASH 48VFQF0RFQ
STM32F107RCT6TRIC MCU 32BIT 256KB FLASH 64LQFP0RFQ
STM32F100ZET6BSTMICROELECTRONICS - STM32F100ZET6B - ARM MCU, Access Line, STM32 Family STM32F1 Series Microcontrollers, ARM Cortex-M3, 32bit, 24 MHz0RFQ
STM32F103ZCT6TRMCU 32-bit STM32F ARM Cortex M3 RISC 256KB Flash 2.5V/3.3V 144-Pin LQFP T/R0RFQ
STM32F103ZFH6TRIC MCU 32BIT 768KB FLASH 144BGA0RFQ
STM32F100C6T6BTRMCU 32-bit STM32F1 ARM Cortex M3 RISC 32KB Flash 2.5V/3.3V 48-Pin LQFP T/R14400RFQ
STM32F103RCT7TRMCU 32-Bit STM32 ARM Cortex M3 RISC 256KB Flash 2.5V/3.3V 64-Pin LQFP T/R0RFQ
STM32F100R6H6BSTMICROELECTRONICS - STM32F100R6H6B - MCU, 32BIT, CORTEX-M3, 24MHZ, BGA-640RFQ
STM32F102C6T6ATRMCU 32-bit STM32F ARM Cortex M3 RISC 32KB Flash 2.5V/3.3V 48-Pin LQFP T/R0RFQ
STM32F100R8T7BTRIC MCU 32BIT 64KB FLASH 64LQFP0RFQ
STM32F103R6H6AMCU 32-bit STM32F ARM Cortex M3 RISC 32KB Flash 2.5V/3.3V 64-Pin TFBGA Tray0RFQ
STM32F101R6T6ATRIC MCU 32BIT 32KB FLASH 64LQFP0RFQ
STM32F100R8H7BMCU 32-bit STM32F ARM Cortex M3 RISC 64KB Flash 2.5V/3.3V 64-Pin TFBGA0RFQ
STM32F103R8T7TRMCU 32-Bit STM32F ARM Cortex M3 RISC 64KB Flash 2.5V/3.3V 64-Pin LQFP T/R0RFQ
STM32F103RBH6TRMCU 32-bit STM32F ARM Cortex M3 RISC 128KB Flash 2.5V/3.3V 64-Pin TFBGA T/R0RFQ
STM32F103VBI6TRMAINSTREAM PERFORMANCE LINE, ARM0RFQ
STM32F101RBH6IC MCU 32BIT 128KB FLASH 64BGA0RFQ
STM32F103C8T7TRMCU 32-Bit STM32F ARM Cortex M3 RISC 64KB Flash 2.5V/3.3V 48-Pin LQFP T/R0RFQ
STM32F103R8H6TRMCU 32-Bit STM32 ARM Cortex M3 RISC 64KB Flash 2.5V/3.3V 64-Pin TFBGA T/R0RFQ
Technical Documents

32-bit microcontrollers in the STMicroelectronics STM32F1 series are based on the ARM Cortex-M3 core. These microcontrollers are ideal for a variety of applications because of their excellent performance, low power consumption, and selection of peripherals and connectivity choices.

Memory capacities for the STM32F1 series range from 16KB to 512KB for Flash memory and up to 64KB for SRAM. Also, they have a variety of communication interfaces, including USB, CAN, Ethernet, I2S, SPI, and USART. A real random number generator, memory protection devices, hardware encryption and decryption, and other sophisticated security features are also included in the series.

Microcontrollers from the STM32F1 series are frequently used in applications related to industrial automation, consumer electronics, automotive, medical technology, communication systems, aerospace, and defense. It is simple to start using the STM32F1 series because STMicroelectronics offers a complete set of development tools, including IDEs, debuggers, and programming tools.

 


Features

 

High performance: The STM32F1 series provides a high-performance processing core with a clock frequency of up to 72 MHz, making it appropriate for demanding applications.

Memory options for these microcontrollers include up to 512KB of Flash memory, up to 64KB of SRAM, and up to 20KB of EEPROM.

Peripherals: The STM32F1 family offers a variety of USART, SPI, and I2C interfaces, up to 15 DMA channels, up to 16 12-bit ADC channels, and up to 7 timers.

Low power: With several low-power modes and sophisticated power-saving features, these microcontrollers are built to run with little power consumption.

The STM32F1 family is appropriate for a wide range of applications because to its support for a variety of connectivity choices, including USB, CAN, Ethernet, and I2S.

High degrees of security are provided by the hardware encryption and decryption, memory protection units, a real random number generator, and other features included in these microcontrollers.

Development tools: The STM32F1 family is simple to get started with thanks to STMicroelectronics' extensive selection of development tools, which includes IDEs, debuggers, and programming tools.

All things considered, the STM32F1 family of microcontrollers is a robust and adaptable group of MCUs that provides a wide range of features and capabilities, making them suited for a variety of applications.

 


Applications



  • Automotive

  • Medical devices

  • Industrial automation

  • Consumer electronics

  • Defense and aerospace

  • Communication systems


The STM32F1 series of microcontrollers is a well-liked option among programmers and engineers since it is a strong and adaptable family of MCUs that can be used in a variety of applications.


Frequently Asked Questions

What is the STM32F1 series of microcontrollers' architecture?

The ARM Cortex-M3 core, a 32-bit RISC processing architecture, serves as the foundation for the STM32F1 series of microcontrollers.

What is the clock speed of the microcontrollers in the STM32F1 series?

Depending on the model, the STM32F1 series of microcontrollers' clock speeds can range from 24 MHz to 72 MHz.

How much memory, in total, can the STM32F1 series microcontrollers hold?

Microcontrollers in the STM32F1 family can have up to 512KB of Flash memory, 64KB of SRAM, and 20KB of EEPROM.