web counter

Maxim Integrated MAXQ® series Microcontrollers

Features and applications of MAXQ® series Microcontrollers

The MAX30102 series of specialist sensors from Maxim Integrated is a group of sensors created specifically for measuring blood oxygen saturation (SpO2) and heart rate. These sensors create and detect light using a mix of light-emitting diodes (LEDs) and photodiodes, and then analyze that light to calculate the wearer's SpO2 and heart rate. This article introduce its features and applications.

Applications

  • Factory automation & control
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
MAXQ2000-RBX+IC MCU 16BIT 64KB FLASH 56TQFN0RFQ
MAXQ7670ATL/V+TIC MCU 16BIT 64KB FLASH 40TQFN0RFQ
MAXQ3212-EJX+IC MCU 16BIT 2KB EEPROM 24TSSOP0RFQ
MAXQ3210-EJX+IC MCU 16BIT 2KB EEPROM 24TSSOP0RFQ
MAXQ3120-FFN+IC MCU 16BIT 32KB FLASH 80QFP0RFQ
MAXQ610K-0000+IC MCU 16BIT 64KB FLASH 44TQFN0RFQ
ZA9L10D1NW2CSGA401IC MCU 32BIT EXT MEM 256CSBGA0RFQ
MAXQ612J-0000+IC MCU 16BIT 128KB FLASH 44TQFN0RFQ
MAXQ610E-0000+IC MCU 16BIT 64KB FLASH 32LQFP0RFQ
MAXQ7665BATM+16-bit Microcontrollers - MCU Integrated Circuits (ICs)0RFQ
ZA9L10D1NW2CSGA499IC MCU 32BIT EXT MEM 256LFBGA0RFQ
MAXQ7665BATM+T16-bit Microcontrollers - MCU Integrated Circuits (ICs)0RFQ
MAXQ7670AATL/V+TIC MCU 16BIT 64KB FLASH 40TQFN0RFQ
MAXQ2000-QBXMCU 16-bit MAXQ RISC 64KB Flash 2.5V/3.3V 56-Pin TQFN EP0RFQ
ZA9L0010NW1LSGA201FILTER UNIT, 80MM - More Details0RFQ
ZA9L102BNW2CSGA432MCU 32-Bit Zatara ARM922T RISC ROMLess 1.8V/3.3V 256-Pin CSBGA Tray0RFQ
ZA9L1043NW2CSGA427MCU 32-Bit Zatara ARM922T RISC ROMLess 1.8V/3.3V 256-Pin CSBGA0RFQ
ZA9L1037NW2CSGA426ZATARA HIGH-PERFORMANCE, SECURE, 32-BIT ARM MICROCONTROLLER0RFQ
MAXQ614V-2554+TWIC MCU 16BIT 80KB FLASH 25WLP0RFQ
ZA9L1069NW2CSGA422DEEPCOVER SECURE MICROCONTROLLER0RFQ
Technical Documents

Designed for a variety of embedded applications, the Maxim Integrated MAXQ® series Microcontrollers are a family of high-performance, low-power microcontrollers. These microcontrollers are suitable for battery-powered and energy-efficient applications since they are made to function at low power levels. To meet the needs of various applications, they provide a variety of memory alternatives, such as flash memory, EEPROM, and SRAM. A wide range of on-chip peripherals, including ADCs, timers, UARTs, SPI, I2C, and PWM, are included with the MAXQ® series microcontrollers to make it simple to interact with external components and sensors. To assist safeguard sensitive data, they also include built-in security features including a hardware random number generator and AES encryption. An integrated development environment (IDE), debuggers, and software libraries are available to support the MAXQ® series microcontrollers, making it simple to create and debug programs. All things considered, the MAXQ® family microcontrollers offer a flexible and strong platform for a variety of embedded applications.

 


Features

 

Reduced power consumption: The MAXQ® family microcontrollers are built for low power operation, making them appropriate for battery-powered and other energy-efficient applications.

High-speed processing: The microcontrollers in question feature high-speed processors that provide them the processing capability required for demanding applications.

Versatile memory options: To meet the needs of various applications, the MAXQ® series microcontrollers offer a variety of memory options, including flash, EEPROM, and SRAM.

Rich set of on-chip peripherals: These microcontrollers have a variety of on-chip peripherals, such as ADCs, timers, UARTs, SPI, I2C, and PWM, that make it simple to connect to other hardware and sensors.

Strong security: To help safeguard sensitive data, the MAXQ® family microcontrollers come equipped with built-in security features like a hardware random number generator and AES encryption.

Simple development: An integrated development environment (IDE), debuggers, and software libraries are available to support the MAXQ® series microcontrollers, making it simple to create and debug programs.

Small size: Due to their tiny form factor, these microcontrollers are ideal for situations where space is at a premium.

 


Applications

 

  • Automotive

  • Medical devices

  • Security systems

  • Energy management

  • Industrial automation

  • Consumer electronics

  • Communication systems

Frequently Asked Questions

What kind of microcontroller family is the MAXQ® series?

Maxim Integrated created and produces the MAXQ® series microprocessor family, a line of high-performance, low-power microcontrollers. Many embedded applications can be used with these microcontrollers.

What is the power consumption of the microcontrollers in the MAXQ® series?

Depending on the model and the application, the MAXQ® series microcontrollers have different power requirements. These microcontrollers may, however, operate at very low voltage levels and are built for minimal power consumption.

What memory configurations are offered by the microcontrollers in the MAXQ® series?

To meet the needs of various applications, the MAXQ® series microcontrollers provide a variety of memory options, including flash memory, EEPROM, and SRAM.