web counter

Infineon Technologies XMC series Microcontrollers for industrial applications

Features and Applications of XMC series Microcontrollers for industrial applications

The purpose of this article is to briefly illustrate what is possible with Microcontrollers for industrial applications and the features and applications of these microcontrollers manufactured by Infineon Technologies under the XMC series.

Applications

  • Motor drives
  • Lighting
  • Building automation
  • Portable electronics
Associated Products

Part NumberDescriptionStockRFQ
XMC1302T016X0032ABXUMA1MCU 32-Bit XMC1000 ARM Cortex M0 RISC 32KB Flash 3.3V/5V 16-Pin TSSOP T/R0RFQ
XMC1202Q040X0032ABXUMA1MCU 32-Bit XMC1000 ARM Cortex M0 RISC 32KB Flash 3.3V/5V 40-Pin VQFN EP T/R0RFQ
XMC1100Q024F0064ABXUMA1MCU 32-Bit XMC1000 ARM Cortex M0 RISC 64KB Flash 3.3V/5V 24-Pin VQFN EP T/R0RFQ
XMC1100T016X0064ABXUMA1IC MCU 32BIT 64KB FLASH 16TSSOP5RFQ
XMC1302Q024X0064ABXUMA1MCU 32-Bit XMC1000 ARM Cortex M0 RISC 64KB Flash 3.3V/5V 24-Pin VQFN EP T/R0RFQ
XMC1404F064X0200AAXUMA1MCU 32-bit ARM Cortex M0 RISC 200KB Flash 3.3V/5V 64-Pin LQFP T/R1900RFQ
XMC1402Q040X0200AAXUMA1IC MCU 32BIT 200KB FLASH 40VQFN0RFQ
XMC1402Q048X0128AAXUMA1IC MCU 32BIT 128KB FLASH 48VQFN10RFQ
XMC1302T038X0032AAXUMA1MCU 32-bit XMC1000 ARM Cortex M0 RISC 32KB Flash 3.3V/5V 38-Pin TSSOP T/R0RFQ
XMC1100T038F0016AAXUMA1ARM Cortex-M0 32-bit Processor Core0RFQ
XMC1202T028X0016AAXUMA1MCU 32-bit XMC1000 ARM Cortex M0 RISC 16KB Flash 3.3V/5V 28-Pin TSSOP0RFQ
XMC1200T038F0200AAXUMA1MCU 32-Bit XMC1000 ARM Cortex M0 RISC 200KB Flash 3.3V/5V 38-Pin TSSOP T/R0RFQ
XMC1201T038F0016AAXUMA1MCU 32-bit XMC1000 ARM Cortex M0 RISC 16KB Flash 3.3V/5V 38-Pin TSSOP0RFQ
XMC1100T038F0064AAXUMA1ARM Cortex-M0 32-bit Processor Core0RFQ
XMC1100T016F0032AAXUMA1MCU 32-Bit XMC1000 ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V/5V 16-Pin TSSOP T/R0RFQ
XMC1301T038F0008AAXUMA1ARM Cortex-M0 32-bit Processor Core0RFQ
XMC1100T016F0008AAXUMA1IC MCU 32BIT 8KB FLASH 16TSSOP0RFQ
XMC1202T016X0016AAXUMA2ARM Cortex-M0 32-bit Processor Core0RFQ
XMC1301T038F0032AAXUMA1ARM Microcontrollers - MCU TIMM0RFQ
XMC1201T038F0200AAXUMA1ARM Microcontrollers - MCU TIMM0RFQ
Technical Documents

8-bit price for 32-bit power. This is what we offer to all of you who are somehow stuck with 8-bit microcontrollers. XMC1000 is a family of microcontrollers based on the ARM® Cortex™-M0 core which was designed to meet the requirements of 8-bit applications in terms of performance and simplicity.

XMC1000 Microcontrollers: 8-bit price for 32-bit power - Infineon Technologies


The XMC series of microcontrollers are designed for industrial applications that require high performance, advanced peripherals, and robust communication protocols. They are based on the ARM Cortex-M cores with integrated peripherals like CAN, Ethernet, and USB. They also feature high-speed ADCs with up to the 24-bit resolution, high-precision timers, and PWM generators. The XMC series also includes low-power consumption modes for energy efficiency. These microcontrollers are ideal for a range of applications in industrial automation, motor control, robotics, power electronics, building automation, lighting control, and smart sensors.

Features

The main features of XMC series Microcontrollers for industrial applications may be summarized as follows:

1. High-performance ARM Cortex-M processor core

2. Advanced peripherals and communication interfaces such as Ethernet, USB, CAN, SPI, I2C, and ADCs

3. High-resolution PWM modules with the dead-time generation, capture and compare, and fault protection

4. Hardware-based math accelerator (HSM) for fast and efficient mathematical calculations

5. Low power consumption with power management features such as sleep and standby modes

6. Comprehensive development tools and software libraries for easy programming and debugging

Applications

  • Industrial automation and control systems

  • Motor control and drives

  • Robotics and manufacturing equipment

  • Power electronics and energy management systems

  • Building automation and HVAC systems

  • Lighting control and smart sensors

The XMC series microcontrollers are designed to meet the requirements of industrial applications and offer high performance, advanced communication interfaces, and low power consumption. They are suitable for a wide range of applications in various industries, including industrial automation, energy management, building automation, and automotive and aerospace systems. The XMC series microcontrollers are backed by comprehensive development tools and software libraries for easy programming and debugging, enabling designers to bring their products to market quickly and efficiently.


 


Frequently Asked Questions

What types of industrial applications are XMC microcontrollers used for?

XMC microcontrollers are used in a variety of industrial applications, such as motor control, factory automation, and power management.

What programming languages are supported by XMC microcontrollers?

XMC microcontrollers support a range of programming languages, including C, C++, and assembly.

What development tools are available for programming XMC microcontrollers?

Infineon Technologies provides a range of development tools for programming XMC microcontrollers, including the DAVE™ Integrated Development Environment (IDE) and the free-of-charge Eclipse-based IDE DAVE™ Developer.