web counter

Cypress Semiconductor Traveo series Automotive Microcontrollers

Features and Applications of Traveo series Automotive Microcontrollers

The purpose of this article is to briefly illustrate what is possible with Automotive Microcontrollers and the features and applications of these microcontrollers manufactured by Cypress Semiconductor under the Traveo series.

Applications

  • Advanced driver assistance systems (ADAS)
  • Portable electronics
Associated Products

Part NumberDescriptionStockRFQ
S6J328CKSPSE20000MCD AUTO MCU 20LQFP EX0RFQ
S6J323CLSPSC20000MCD AUTO MCU 20LQFP EX0RFQ
S6J326CKSPSE20000MCD AUTO MCU 20LQFP EX0RFQ
S6J326CLSASE1000AIC MCU 32BIT 1.0625MB 216TEQFP0RFQ
S6J324CLSPSC20000MCD AUTO MCU 20LQFP EX0RFQ
S6J32AALSASE2000AIC MCU 32BIT 2.0625MB 216TEQFP0RFQ
S6J32GELSNSC20000MCD AUTO MCU 20LQFP EX0RFQ
S6J32BAKSESE2000AIC MCU 32B 2.112MB FLSH 208TQFP0RFQ
S6J311EJAASE2000AIC MCU 32BIT 4MB FLASH 176LQFP0RFQ
S6J311AHAASE1000AIC MCU 32BIT 1MB FLASH 144LQFP0RFQ
MB9DF566MGBEQ-GTK5E1IC MCU 32BIT 2.25MB FLASH 208QFP0RFQ
S6J324CKSMSE2000AIC MCU 32B 2.112MB FLSH 208TQFP0RFQ
MB9DF566MABEQ-GTK5E1IC MCU 32BIT 2.25MB FLASH 208QFP0RFQ
S6J324CKSFSE2000AIC MCU 32BIT 2.17MB FLASH 208QFP0RFQ
S6J328CLSMSC20000IC MCU 32BIT 2.112MB 216TEQFP0RFQ
S6J328CKSMSE20000IC MCU 32B 2.112MB FLSH 208TQFP0RFQ
S6J323CLSMSC20000IC MCU 32BIT 2.112MB 216TEQFP0RFQ
S6J329CLSMSC20000IC MCU 32BIT 2.112MB 216TEQFP0RFQ
S6J328CLSMSC2000AIC MCU 32BIT 2.112MB 216TEQFP0RFQ
S6J323CLSMSC2000AIC MCU 32BIT 2.112MB 216TEQFP0RFQ
Technical Documents

Cypress’ Traveo II family of connected-ready MCUs is designed for the smart world. These microcontrollers provide automotive design engineers wide scalability, varying configurations of Arm® Cortex® CPUs, and superior, hardware-level security to create next-generation body electronics, lighting, and HVAC systems.

Cypress Traveo™ II MCUs for Automotive Body Electronics


The Traveo series Automotive Microcontrollers are a family of high-performance microcontrollers designed for use in automotive applications, such as advanced driver assistance systems (ADAS), instrument clusters, and body electronics. They are designed to provide high reliability and safety in harsh automotive environments.

Features

The main features of Traveo series Automotive Microcontrollers may be summarized as follows:

1. High-performance processing: The microcontrollers feature ARM Cortex-R5 cores with clock speeds up to 240MHz, providing high-performance processing capabilities.

2. Robust connectivity: The microcontrollers offer a range of connectivity options, including Ethernet, CAN, LIN, and FlexRay, making them suitable for use in a wide range of automotive applications.

3. Comprehensive safety features: The microcontrollers are designed to comply with ISO 26262, and feature comprehensive safety features, including ECC and MPU protection, to ensure high reliability and safety.

4. High-speed memory: The microcontrollers feature high-speed DDR4 and LPDDR4 memory interfaces, enabling fast data access and processing.

5. Automotive-grade quality: The microcontrollers are designed to operate in harsh automotive environments, and feature automotive-grade quality and reliability.

Applications

  • Advanced driver assistance systems (ADAS)

  • Instrument clusters

  • Body electronics

  • Infotainment systems

  • Powertrain systems

The microcontrollers can be used in ADAS applications, such as radar and camera-based systems, to provide high-performance processing and connectivity capabilities. The microcontrollers can be used in instrument clusters to provide high-speed processing of graphical data and to enable connectivity to other vehicle systems. The microcontrollers can be used in body electronics, such as lighting and climate control systems, to provide high-performance processing and connectivity capabilities.



Frequently Asked Questions

What is the clock speed of the Traveo series Automotive Microcontrollers?

The microcontrollers feature ARM Cortex-R5 cores with clock speeds up to 240MHz.

What are some of the connectivity options offered by the Traveo series Automotive Microcontrollers?

The microcontrollers offer a range of connectivity options, including Ethernet, CAN, LIN, and FlexRay.

What safety features do the Traveo series Automotive Microcontrollers offer?

The microcontrollers feature comprehensive safety features, including ECC and MPU protection, to ensure high reliability and safety.