web counter

Infineon Technologies AURIX series Microcontrollers for automotive applications

Features and Applications of AURIX series Microcontrollers for automotive applications

The purpose of this article is to briefly illustrate what is possible with Microcontrollers for automotive applications and the features and applications of these microcontrollers manufactured by Infineon Technologies under the AURIX series.

Applications

  • Advanced driver assistance systems (ADAS)
  • Body electronics & lighting
Associated Products

Part NumberDescriptionStockRFQ
TC366DP64F300SAAKXUMA1AURIX 2G0RFQ
TC364DP64F300WAAKXUMA1AURIX 2G0RFQ
TC364DP64F300FAALXUMA1AURIX 2G0RFQ
TC297T128F300SBBKXUMA1IC MCU 32BIT 8MB FLASH0RFQ
TC297TP128F300SBBKXUMA1IC MCU 32BIT 8MB FLASH0RFQ
TC389QP160F300SADKXUMA1AURIX 2G0RFQ
TC387QP160F300SADKXUMA1AURIX 2G0RFQ
TC297TX128F300SBBKXUMA1IC MCU 32BIT 8MB FLASH 292LFBGA0RFQ
TC299TY128F300SBBKXUMA1IC MCU 32BIT 8MB FLASH0RFQ
TC299TX128F300SBBKXUMA1IC MCU 32BIT 8MB FLASH 516LFBGA0RFQ
TC389QP160F300SADLXUMA1AURIX 2G0RFQ
TC397XA256F300SBCKXUMA1AURIX 2G0RFQ
TC299TP128F300SBBKXUMA1IC MCU 32BIT 8MB FLASH0RFQ
TC399XX256F300SBCLXUMA1AURIX 2G0RFQ
TC399XP256F300SBCLXUMA1AURIX 2G0RFQ
TC377TX96F300SAAKXUMA1AURIX 2G0RFQ
TC366DP64F300SAALXUMA1AURIX 2G0RFQ
TC377TP96F300SAAKXUMA1AURIX 2G0RFQ
TC336DA32F300SAAKXUMA1AURIX 2G0RFQ
TC375TP96F300WAAKXUMA1AURIX 2G0RFQ
Technical Documents

This training provides you interesting information about AURIX™ microcontrollers for industrial automation. They are the ideal choice for applications where more performance, connectivity, safety and security are needed.

AURIX™ microcontrollers for industrial automation applications | Infineon


The AURIX series Microcontrollers for automotive applications from Infineon Technologies are highly advanced, safe, and secure devices designed specifically for the demanding requirements of automotive electronics. They are equipped with high-performance cores, advanced peripherals, and enhanced security features, making them ideal for use in a wide range of automotive applications.

Features

The main features of AURIX series Microcontrollers for automotive applications may be summarized as follows:

1. High performance: AURIX microcontrollers offer high performance and scalability with a range of 32-bit multicore microcontrollers based on TriCore technology, capable of processing multiple tasks simultaneously.

2. Robust security: These microcontrollers are designed with robust security features, including hardware security modules (HSMs) and secure boot mechanisms, to provide protection against hacking and other cyber threats.

3. Automotive-grade quality: AURIX microcontrollers are designed for automotive applications and meet the stringent quality requirements of the industry, including AEC-Q100 qualification and ISO 26262 certification.

4. Extensive peripherals: These microcontrollers have a wide range of peripherals, including CAN, FlexRay, LIN, Ethernet, and USB, which are essential for automotive applications.

5. Low power consumption: AURIX microcontrollers are designed to optimize power consumption, with low-power modes and features such as FlexRay wake-up and peripheral shutdown.

6. Temperature range: AURIX microcontrollers are designed to operate in a wide temperature range, from -40°C to 150°C, making them suitable for use in harsh automotive environments.

7. Development tools: Infineon offers a range of development tools and software for AURIX microcontrollers, including the AURIX development studio, which provides a comprehensive environment for developing and debugging automotive applications.

8. High memory capacity: AURIX microcontrollers come with a high memory capacity, including up to 16 MB flash memory and up to 6 MB RAM, which is essential for handling large amounts of data in real-time applications.

9. CAN FD support: AURIX microcontrollers support the CAN FD (Flexible Data-rate) protocol, which provides higher bandwidth and improved data transfer rates compared to traditional CAN protocols.

Applications

  • Engine management systems

  • Transmission control units

  • Advanced driver assistance systems (ADAS)

  • Electric power steering

  • Brake systems

  • Body control modules

  • Gateway and communication modules

Their high performance and advanced features make them well-suited for use in next-generation automotive designs that require high levels of processing power, connectivity, and security.


Frequently Asked Questions

What is ISO 26262 and ASIL D?

ISO 26262 is an international standard for functional safety of road vehicles, and ASIL D is the highest level of safety integrity in the standard.

What is the processing power of AURIX microcontrollers?

AURIX microcontrollers offer processing power up to 300 MHz and up to 6 MB of embedded flash memory.

What communication interfaces do AURIX microcontrollers support?

AURIX microcontrollers support a wide range of communication interfaces, including CAN FD, Ethernet, LIN, FlexRay, and SPI