web counter

STMicroelectronics STM8L EnergyLite series Microcontrollers

Introduction, stock information and FAQs of STM8L EnergyLite series Microcontrollers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of STMicroelectronics STM8L EnergyLite series Microcontrollers.

Applications

  • Advanced driver assistance systems (ADAS)
  • Appliances
  • Factory automation & control
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
STM8L151F3P6TRIC MCU 8BIT 8KB FLASH 20TSSOP0RFQ
STM8L151C4T68-bit Microcontrollers - MCU 8-bit Ultralow MCU 16 KB Flash0RFQ
STM8L152K4U6IC MCU 8BIT 16KB FLASH 32UFQFPN0RFQ
STM8L152K6T68-bit Microcontrollers - MCU 8-bit Ultralow MCU 32 KB Flash w/LCD0RFQ
STM8L101F3U6ATRSTM8L101 Series 1.5 kB RAM 8 kB Flash 18 I/O 8-Bit Microcontroller - UFQFPN-200RFQ
STM8L151C8T6TRIC MCU 8BIT 64KB FLASH 48LQFP9600RFQ
STM8L152K6U6TR8-bit Microcontrollers - MCU Ultra-low-Pwr 8b MCU 32Kb Flash 16MHz0RFQ
STM8L152C4T6TRIC MCU 8BIT 16KB FLASH 48LQFP0RFQ
STM8L101K3T6MCU 8-bit STM8L STM8 CISC 8KB Flash 1.8V/2.5V/3.3V 32-Pin LQFP Tray0RFQ
STM8L151G4U6TRMCU 8-bit STM8L STM8 CISC 16KB Flash 2.5V/3.3V 28-Pin UFQFPN T/R6200RFQ
STM8L050J3M3MCU 8-Bit STM8L050J3 STM8 CISC 8KB Flash 2.5V/3.3V 8-Pin SOIC Tube4950RFQ
STM8L152M8T6IC MCU 8BIT 64KB FLASH 80LQFP0RFQ
STM8L152K4T6MCU 8-bit STM8L STM8 CISC 16KB Flash 2.5V/3.3V 32-Pin LQFP Tray0RFQ
STM8L101F3P6MCU 8-bit STM8L STM8 CISC 8KB ROM 1.8V/2.5V/3.3V 20-Pin TSSOP Tray10RFQ
STM8L151F3P3IC MCU 8BIT 8KB FLASH 20TSSOP0RFQ
STM8L151G6U68-bit Microcontrollers - MCU 8BIT Ultralow MCU 32KB Flash 2KB RAM1455RFQ
STM8L152C6T6MCU 8-bit STM8L STM8 CISC 32KB Flash 2.5V/3.3V 48-Pin LQFP Tray30000RFQ
STM8L101F2P3IC MCU 8BIT 4KB FLASH 20TSSOP0RFQ
STM8L151K2U6MCU 8-bit STM8L STM8 CISC 4KB Flash 2.5V/3.3V 32-Pin UFQFPN EP Tray0RFQ
STM8L052C6T6IC MCU 8BIT 32KB FLASH 48LQFP13775RFQ
Technical Documents

STMicroelectronics STM8L EnergyLite series Microcontrollers are a family of low-power, 8-bit microcontrollers designed to provide a cost-effective solution for a wide range of applications. The STM8L EnergyLite series features a wide range of peripherals, including a 10-bit ADC, a 10-bit DAC, a UART, an I2C, and a SPI. The STM8L EnergyLite series also offers a wide range of power saving modes, allowing the microcontroller to operate at low power consumption while still providing the necessary performance. The STM8L EnergyLite series is ideal for applications such as home automation, industrial control, and consumer electronics.


Features


• Low power consumption: STM8L EnergyLite series microcontrollers offer low power consumption, with a maximum current consumption of just 1.2 mA/MHz in active mode and 0.2 μA in standby mode.

• High performance: The STM8L EnergyLite series microcontrollers offer high performance, with a maximum clock frequency of up to 16 MHz.

• Low cost: The STM8L EnergyLite series microcontrollers are cost-effective, with a low cost per unit.

• Wide range of peripherals: The STM8L EnergyLite series microcontrollers offer a wide range of peripherals, including timers, UARTs, SPI, I2C, and ADC.


Applications


• Automotive: The STM8L EnergyLite series microcontrollers are suitable for automotive applications, such as engine control, body control, and safety systems.

• Home appliances: The STM8L EnergyLite series microcontrollers are suitable for home appliances, such as washing machines, refrigerators, and air conditioners.

• Industrial: The STM8L EnergyLite series microcontrollers are suitable for industrial applications, such as factory automation, process control, and robotics.

• Medical: The STM8L EnergyLite series microcontrollers are suitable for medical applications, such as patient monitoring, medical imaging, and drug delivery systems.


Frequently Asked Questions

What are the Alternative Products of STMicroelectronics STM8L EnergyLite series Microcontrollers?

 2. NXP Semiconductors 8-bit Microcontrollers 3. Microchip Technology 8-bit PIC Microcontrollers 4. Renesas 8-bit RX Microcontrollers 5. Silicon Labs 8-bit EFM8 Microcontrollers 6. Cypress PSoC 8-bit Microcontrollers 7. Texas Instruments MSP430 Microcontrollers 8. Freescale 8-bit HCS08 Microcontrollers

What are the differences between the types of STMicroelectronics STM8L EnergyLite series Microcontrollers?

1. Memory: The STM8L EnergyLite series microcontrollers come in three different memory sizes: 8K, 16K, and 32K. The 8K version has the least amount of memory, while the 32K version has the most.  2. Clock Speed: The STM8L EnergyLite series microcontrollers come in three different clock speeds: 16MHz, 20MHz, and 24MHz. The 16MHz version has the slowest clock speed, while the 24MHz version has the fastest.  3. Peripherals: The STM8L EnergyLite series microcontrollers come with different peripheral options. The 8K version has the least amount of peripherals, while the 32K version has the most.  4. Packages: The STM8L EnergyLite series microcontrollers come in three different packages: LQFP, TSSOP, and UFQFPN. The LQFP package has the largest number of pins, while the UFQFPN package has the smallest.