web counter

Renesas Electronics America Inc. RL78/G10 series Microcontrollers

Features and applications of Renesas Electronics America Inc. RL78/G10 series Microcontrollers

A family of 16-bit CISC-based microcontrollers with ultra-low power consumption and outstanding performance is the RL78/G10 series from Renesas Electronics America Inc. A variety of on-chip peripherals, including as ADCs, DACs, timers, and communication interfaces like UART, I2C, and SPI, are included in these microcontrollers. This article introduce its features and applications.

Applications

  • Advanced driver assistance systems (ADAS)
  • Medical
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
R5F104BFGNA#U0IC MCU 16BIT 96KB FLASH 32HWQFN0RFQ
R5F11AGHANB#20IC MCU 16BIT 192KB FLASH 48HWQFN0RFQ
R5F104EHANA#U0IC MCU 16BIT 192KB FLASH 40HWQFN0RFQ
R5F111MJGFB#30IC MCU 16BIT 256KB FLASH 80LQFP0RFQ
R5F10Y17ASP#30MCU 8-Bit RL78/G10 RL78 CISC 4KB Flash 3.3V/5V 10-Pin LSSOP Tray0RFQ
R5F1076CMSP#V0IC MCU 16BIT 32KB FLASH 20LSSOP0RFQ
R5F104GCANA#U0IC MCU 16BIT 32KB FLASH 48HWQFN0RFQ
R5F104BFANA#U0IC MCU 16BIT 96KB FLASH 32HWQFN0RFQ
R5F104MLAFB#30IC MCU 16BIT 512KB FLASH 80LQFP0RFQ
R5F1007EANA#W0MCU CPU RL78G13 16BIT 24-WQFN0RFQ
R5F101EAANA#W0IC MCU 16BIT 16KB FLASH 40HWQFN0RFQ
R5F109AAJSP#X0IC MCU 16BIT 16KB FLASH 30LSSOP0RFQ
R5F10Y16ASP#X0MCU 8-Bit RL78/G10 RL78-S1 CISC 2KB Flash 3.3V/5V 10-Pin LSSOP T/R0RFQ
R5F10Y14ASP#V0MCU 8-bit RL78 RL78 CISC 1KB Flash 3.3V/5V 10-Pin LSSOP Tray0RFQ
R5F1008EALA#U0IC MCU 16BIT 64KB FLASH 25LGA0RFQ
R5F100EEANA#U0IC MCU 16BIT 64KB FLASH 40HWQFN0RFQ
R5F1056AASP#30IC MCU 16BIT 16KB FLASH 20LSSOP30RFQ
R5F10278ANA#U5IC MCU 16BIT 8KB FLASH 24HWQFN0RFQ
R5F11BGCAFB#30IC MCU 16BIT 32KB FLASH 48LFQFP0RFQ
R5F103A7ASP#30IC MCU 16BIT 4KB FLASH 30LSSOP0RFQ
Technical Documents

A family of 16-bit CISC-based microcontrollers with ultra-low power consumption and outstanding performance is the RL78/G10 series from Renesas Electronics America Inc. A variety of on-chip peripherals, including as ADCs, DACs, timers, and communication interfaces like UART, I2C, and SPI, are included in these microcontrollers.

The RL78/G10 family microcontrollers are appropriate for a variety of battery-powered applications due to its maximum operating frequency of up to 32MHz and low power consumption of only 66A/MHz while in use. Additionally, they offer customizable memory setups with up to 32KB of RAM and 512KB of on-chip flash memory.

A memory protection unit (MPU), a cyclic redundancy check (CRC) circuit, a low-voltage detection (LVD) circuit, and an oscillator frequency accuracy measuring circuit are just a few of the security and safety features available on the RL78/G10 family microcontrollers.

Renesas Electronics America Inc.'s RL78/G10 series microcontrollers are ideal for a variety of applications, including home appliances, industrial equipment, automotive, and Internet of Things (IoT) devices. They have low power consumption, high-performance processing capabilities, rich peripheral options, and numerous safety and security features.

 

Features

 

Low Power Consumption: The RL78/G10 series microcontrollers have a low-power design, consuming typically only 66 nA/MHz while operating and 150 nA when in standby mode.

High-Performance CPU: The microcontrollers in the RL78/G10 series are equipped with a high-performance 16-bit CISC CPU that operates at a maximum frequency of 32MHz and provides up to 46.9DMIPS of processing power.

big Memory Capacity: With up to 512KB of on-chip flash memory and up to 32KB of RAM, the RL78/G10 series microcontrollers have a big memory capacity.

Analog-to-digital converters (ADCs), digital-to-analog converters (DACs), timers, PWM channels, UART, I2C, SPI, and more are among the extensive list of peripherals available on the RL78/G10 family microcontrollers.

Operating Securely and Reliably: The RL78/G10 series microcontrollers provide a number of security and safety features, including a memory protection unit (MPU), a Cyclic Redundancy Check (CRC) circuit, and a low-voltage detection (LVD) circuit for operating securely and operating reliably.

Small Package Size: The 16-pin SSOP and 32-pin LQFP packages for the RL78/G10 series microcontrollers are available in small packages that make them perfect for designs with limited space.

The RL78/G10 series microcontrollers from Renesas Electronics America Inc. provide low power consumption, a high-performance CPU, a large memory capacity, a wide range of peripherals, secure and reliable operation, and small package sizes, making them perfect for a variety of applications, including home appliances, industrial equipment, and Internet of Things (IoT) devices.

 

Applications

 

  • IoT Devices

  • Home Appliances

  • Medical Equipment

  • Industrial Equipment

  • Automotive Applications

In summary, the Renesas Electronics America Inc. RL78/G10 series microcontrollers are versatile and can be used in various applications due to their low power consumption, high-performance CPU, and rich set of peripherals.


Frequently Asked Questions

What is the RL78/G10 microcontrollers' working voltage range?

The operational voltage range for RL78/G10 microcontrollers is 1.6V to 5.5V.

Can low-power applications be employed with the RL78/G10 microcontrollers?

Yes, the RL78/G10 microcontrollers are built for extremely low power consumption. They typically only use 66 nA per MHz when operating and 150 nA when in standby mode.

The RL78/G10 microcontrollers provide what kinds of communication interfaces?

The UART, I2C, SPI, and LIN communication interfaces, among others, are supported by the RL78/G10 microcontrollers.