web counter

Texas Instruments C2000™ C28x Delfino™ series Microcontrollers

Features and applications of Texas Instruments C2000™ C28x Delfino™ series Microcontrollers

The 32-bit C2000TM, C28x, and DelfinoTM series microcontrollers from Texas Instruments are a family of extremely effective and adaptable devices made for real-time control and signal processing applications. This article introduce its features and applications.

Applications

  • Advanced driver assistance systems (ADAS)
  • Lighting
  • Aerospace & defense
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
COP8CDR9KMT8IC MCU 8BIT 32KB FLASH 56TSSOP0RFQ
TM4C1232H6PMI7RMCU 32-Bit Tiva C ARM Cortex M4F RISC 256KB Flash 1.2V/3.3V 64-Pin LQFP T/R0RFQ
TM4C1236E6PMI7RMCU 32-Bit Tiva C ARM Cortex M4F RISC 128KB Flash 1.2V/3.3V 64-Pin LQFP T/R0RFQ
MSP430FR5728IRGERIC MCU 16BIT 16KB FRAM 24VQFN0RFQ
MSP430FR5738IRGERIC MCU 16BIT 16KB FRAM 24VQFN0RFQ
MSP430FR2311IPW20RIC MCU 16BIT 3.75KB FRAM 20TSSOP0RFQ
TMS320F28062PNTIC MCU 32BIT 128KB FLASH 80LQFP394RFQ
TM4C1294KCPDTI3RIC MCU 32BIT 512KB FLASH 128TQFP2019RFQ
TMS320F2812PGFAG4IC MCU 32BIT 256KB FLASH 176LQFP0RFQ
MSP430FR5729IRHARIC MCU 16BIT 16KB FRAM 40VQFN0RFQ
TM4C1290NCZADT3MCU 32-Bit Tiva C ARM Cortex M4F RISC 1024KB Flash 1.2V/3.3V 212-Pin NFBGA0RFQ
TMS320F2809ZGMATEXAS INSTRUMENTS TMS320F2809ZGMA Digital Signal Controller, 100 MHz, 256 KB, 35 I/O's, ECAN, I2C, SCI, SPI, 1.8 V0RFQ
MSP430FR2433IYQWRULTRA LOW POWER MICRO CONTROLLER0RFQ
MSP430FR2675TPTCapacitive Touch Sensing Mixed-Signal Microcontroller RISC 32KB FRAM 48-Pin LQFP T/R0RFQ
MSP430FR5994IRGZTIC MCU 16BIT 256KB FRAM 48VQFN0RFQ
TMS320F28026DAT32-bit Microcontrollers - MCU Piccolo MCU0RFQ
MSP430FR5738IYQDTIC MCU 16BIT 16KB FRAM 24DSBGA0RFQ
MSP430FR5847IRHATIC MCU 16BIT 32KB FRAM 40VQFN0RFQ
MSP430FR5994IPNIC MCU 16BIT 256KB FRAM 80LQFP0RFQ
TM4C1231H6PZIIC MCU 32BIT 256KB FLASH 100LQFP0RFQ
Technical Documents

The 32-bit C2000TM, C28x, and DelfinoTM series microcontrollers from Texas Instruments are a family of extremely effective and adaptable devices made for real-time control and signal processing applications. These microcontrollers, which are based on the C28x CPU core and the ARM Cortex-M3 core, have quick interrupt response times and processing speeds of up to 300 MHz, making them the perfect choice for demanding real-time control applications.

The advanced analog and digital peripherals, such as ADCs, DACs, PWMs, capture and compare units, serial interfaces like SPI, I2C, SCI, USB, CAN, and Ethernet, are integrated into the C2000TM C28x DelfinoTM series microcontrollers, enabling them to manage complex motor control, power supply management, and data communication tasks. The devices provide high-precision computation for tasks like the rapid Fourier transform by supporting both fixed-point and floating-point operations (FFT),  filters, and algorithms.

 

Features

 

High performance: 32-bit processor that operates at a maximum frequency of 300 MHz.

Dual-core architecture: consists of an ARM Cortex-M3 core for system management and two C28x CPU cores for real-time control and signal processing.

High-precision mathematical calculations are made possible by floating-point computing, which allows single-precision and double-precision floating-point operations.

Flash memory: With up to 2 MB of internal flash memory and 512 KB RAM, it provides expansive and flexible program storage.

Advanced analog and digital peripherals: These include ADCs, DACs, PWMs, and other analog and digital peripherals that allow the integration of several functionalities into a single device.

Real-time control and communication: It is perfect for real-time control applications since it supports both quick interrupt response times and high-performance communication interfaces including CAN, Ethernet, USB, and many others.

code compatibility: fully compatible with TI's Code Composer Studio Integrated Development Environment and retains software compatibility with earlier C28x devices (IDE).

Development tools: These tools, which include free ones like Code Composer Studio, the Motor Control SDK, and many others, help cut the price of creating complicated motor control systems and the time it takes to get them to market.

Security features: For secured and authenticated applications requiring dependability and data security, provides hardware-based security features including memory protection, secure boot, and cryptography.

Extended industrial temperature range: This product is appropriate for tough situations in motor control, sensor, and power applications and is offered in an expanded industrial temperature range (-40°C to +105°C).

 

Applications

 

  • Robotics

  • Healthcare

  • Automotive

  • LED lighting

  • Motor control

  • Energy storage

  • Power conversion

  • Industrial automation

  • Aerospace and Defense

  • Digital power management


Frequently Asked Questions

What distinguishes C2000TM C28x DelfinoTM microcontrollers' fixed-point and floating-point processing?

Whereas floating-point processing uses real numbers to produce higher precision and more accurate answers for complicated mathematical operations, fixed-point processing uses integer math to cut down on computation expenses.

What kinds of peripherals are available on microcontrollers in the C2000TM C28x DelfinoTM series?

The advanced analog and digital peripherals available on the C2000TM C28x DelfinoTM series microcontrollers include ADCs, DACs, PWMs, capture and compare units, and serial interfaces like SPI, I2C, SCI, USB, CAN, and Ethernet.

Can I use the same software programs and libraries for all C2000TM, C28x, and DelfinoTM series products?

Absolutely, all C2000TM C28x DelfinoTM series members can use the same software tools and libraries. They are also completely compatible with TI's Code Composer Studio (CCS) Integrated Development Environment and preserve software compatibility with earlier C28x devices (IDE).