web counter

Diodes Incorporated AP7365 series Linear Voltage Regulators

Comprehensive Guide to AP7365 Integrated Circuits (ICs) Linear Voltage Regulators

This post introduces you to the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Diodes Incorporated AP7365 series Linear Voltage Regulators products.

FEATURES

  • Low Dropout Voltage
  • Adjustable and Fixed Output Voltage
Applications

  • Industrial transport (non-car & non-light truck)
Associated Products

Part NumberDescriptionStockRFQ
AP7365-WG-7LDO Voltage Regulators LDO ADJ OUT 600mA 35uA 2 to 6 Vin133BUY
AP7365-25WG-7LDO Regulator Pos 2.5V 0.6A 5-Pin SOT-25 T/R15000BUY
AP7365-33YRG-13LDO Regulator Pos 3.3V 0.6A 4-Pin(3+Tab) SOT-89 T/R500BUY
AP7365-15YRG-13LDO Regulator Pos 1.5V 0.6A 4-Pin(3+Tab) SOT-89 T/R115000RFQ
AP7365-10EG-13LDO Regulator Pos 1V 0.6A 4-Pin(3+Tab) SOT-223 T/R1250BUY
AP7365-39EG-13LDO Regulator Pos 3.9V 0.6A 4-Pin(3+Tab) SOT-223 T/R2500RFQ
AP7365-12ERG-13LDO Regulator Pos 1.2V 0.6A 4-Pin(3+Tab) SOT-223 T/R75000BUY
AP7365-25YRG-13LDO Regulator Pos 2.5V 0.6A 4-Pin(3+Tab) SOT-89 T/R25BUY
AP7365-18ERG-13LDO Regulator Pos 1.8V 0.6A 4-Pin(3+Tab) SOT-223 T/R750BUY
AP7365-20WG-7LDO Regulator Pos 2V 0.6A 5-Pin SOT-25 T/R960BUY
AP7365-10YG-13LDO Regulator Pos 1V 0.6A 4-Pin(3+Tab) SOT-89 T/R1419BUY
AP7365-28WG-7LDO Regulator Pos 2.8V 0.6A 5-Pin SOT-25 T/R3000BUY
AP7365-39WG-7LDO Regulator Pos 3.9V 0.6A 5-Pin SOT-25 T/R2799RFQ
AP7365-12WG-7IC REG LINEAR 1.2V 600MA SOT2555195BUY
AP7365-15YG-13LDO Regulator Pos 1.5V 0.6A 4-Pin(3+Tab) SOT-89 T/R13750BUY
AP7365-08WG-7IC REG LINEAR 0.8V 600MA SOT253000BUY
AP7365-15WG-7LDO Regulator Pos 1.5V 0.6A 5-Pin SOT-25 T/R12000BUY
AP7365-39YRG-13LDO Regulator Pos 3.9V 0.6A 4-Pin(3+Tab) SOT-89 T/R5BUY
AP7365-15SNG-7LDO Regulator Pos 1.5V 0.6A 6-Pin DFN EP T/R3500BUY
AP7365-20SNG-7LDO Regulator Pos 2V 0.6A 6-Pin DFN EP T/R15000BUY
Technical Documents

The Diodes Incorporated AP7365 series Linear Voltage Regulators is a family of low dropout linear regulators designed to provide a stable output voltage for various applications

Frequently Asked Questions

What are the similar products or Substitute Components of Diodes Incorporated AP7365 series Linear Voltage Regulators

Texas Instruments LM1117: This is a series of low dropout voltage regulators that offer fixed output voltage options. The LM1117 regulators provide stable and regulated power supply with low dropout voltage and low quiescent current. They are commonly used in a wide range of applications, including consumer electronics, industrial equipment, and automotive systems.  Analog Devices ADP7104: This is a series of low dropout linear voltage regulators designed for applications requiring low noise, high PSRR (Power Supply Rejection Ratio), and low quiescent current. The ADP7104 regulators offer fixed output voltage options and are suitable for various applications, including portable devices, instrumentation, and communication systems.  ON Semiconductor NCP1117: This is a series of low dropout linear voltage regulators that provide stable and regulated power supply with low dropout voltage. The NCP1117 regulators are available in fixed output voltage options and are commonly used in applications such as consumer electronics, automotive systems, and industrial equipment.

How do I choose a linear voltage regulator for my project?

Input Voltage and Output Voltage: Determine the input voltage range and the required output voltage for your project. Each voltage regulator chip is designed to be used for a specific output voltage