The MCP1802 series by Microchip Technology is a family of Linear Voltage Regulators. These regulators are designed to provide a stable output voltage with low noise and excellent transient response while consuming only a small amount of quiescent current
Microchip Technology MCP1802 series Linear Voltage Regulators
Comprehensive Guide to MCP1802 Integrated Circuits (ICs) Linear Voltage Regulators
This post introduces you to the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Microchip Technology MCP1802 series Linear Voltage Regulators products.
FEATURES
- Input Voltage
- Dropout Voltage
Applications
- Advanced driver assistance systems (ADAS)
- Industrial transport (non-car & non-light truck)
Associated Products
| Part Number | Description | Stock | RFQ |
|---|---|---|---|
| MCP1802T-1802I/OT | IC REG LINEAR 1.8V 300MA SOT23-5 | 17044 | BUY |
| MCP1802T-3002I/OT | IC REG LINEAR 3V 300MA SOT23-5 | 5000 | BUY |
| MCP1802T-1202I/OT | IC REG LINEAR 1.2V 260MA SOT23-5 | 42000 | BUY |
| MCP1802T-6002I/OT | IC REG LINEAR 6V 300MA SOT23-5 | 5000 | BUY |
| MCP1802T-0902I/OT | IC REG LINEAR 0.9V 260MA SOT23-5 | 24422 | BUY |
| MCP1802T-3302I/OT | IC REG LINEAR 3.3V 300MA SOT23-5 | 25 | RFQ |
| MCP1802T-2502I/OT | IC REG LINEAR 2.5V 300MA SOT23-5 | 25461 | RFQ |
| MCP1802T-5002I/OT | IC REG LINEAR 5V 300MA SOT23-5 | 10 | BUY |
Technical Documents
- MCP1802
- Packing Changes 10/Oct/2016
- OT-Microchip-datasheet-10028545.pdf
- OT-Microchip-datasheet-5395906.pdf
- OT-Microchip-datasheet-8332268.pdf
- OT-Microchip-datasheet-14168968.pdf
- Microchip-company-68.pdf
- OT-Microchip-datasheet-10028545.pdf
- OT-Microchip-datasheet-5395906.pdf
- MCP1802T-5002I-OT-Microchip-datasheet-13088657.pdf
- OT-Microchip-datasheet-8332268.pdf
- OT-Microchip-datasheet-14168968.pdf
Frequently Asked Questions
What are the similar products or Substitute Components of Microchip Technology MCP1802 series Linear Voltage Regulators
Microchip MCP1702: The MCP1702 is a low-dropout linear voltage regulator (LDO) from Microchip. It offers similar characteristics to the MCP1802, providing stable and regulated voltage outputs with low dropout voltage and low quiescent current. The MCP1702 is available in various voltage options and package types. Texas Instruments TPS7Axx: The TPS7Axx series from Texas Instruments consists of LDO voltage regulators that offer low dropout voltage, low quiescent current, and high accuracy. These regulators are designed for applications requiring high-performance voltage regulation, and they come in a range of voltage options and package types. Analog Devices ADP7104: The ADP7104 is an LDO voltage regulator from Analog Devices. It provides low dropout voltage and low quiescent current while offering high accuracy and excellent load transient response. The ADP7104 is available in various voltage options and package types suitable for different applications.
What is the difference between MCP1802 and MCP1802T?
The MCP1802 has an input voltage range of 0 to 10 V, output voltage range of 0.9 to 6 V, dropout voltage of 800 mV, output current of 0.3 A, and quiescent current ranging from 0.025 to 0.05 mA


Product
Brand
Articles
Tools