web counter

Diodes Incorporated SMBJ series TVS Diodes

Introduction, stock information and FAQs of SMBJ series TVS Diodes

In this post, you will be informed of the features, applications, PDF datasheets, alternate products, and the most recent stock and cost data of Diodes Incorporated's SMBJ series TVS Diodes.

Applications

  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
SMBJ48CA-13TVS DIODE 48VWM 77.4VC SMB2741BUY
SMBJ9.0CA-13-FTVS DIODE 9VWM 15.4VC SMB2879BUY
SMBJ170A-13TVS DIODE 170VWM 275VC SMB30000BUY
SMBJ7.0CA-13-FTVS DIODE 7VWM 12VC SMB1410RFQ
SMBJ9.0A-13-FTVS DIODE 9V 15.4V SMB800BUY
SMBJ70CA-13-FTVS DIODE 70V 113V SMB0RFQ
SMBJ40CA-13TVS DIODE 40VWM 64.5VC SMB19000BUY
SMBJ45CA-13TVS DIODE 45VWM 72.7VC SMB332520BUY
SMBJ64A-13TVS DIODE 64VWM 103VC SMB26000BUY
SMBJ7.0CA-13TVS DIODE 70V 113V SMB39BUY
SMBJ9.0A-13TVS DIODE 9VWM 15.4VC SMB30000BUY
SMBJ130CA-13TVS DIODE 130VWM 209VC SMB43BUY
SMBJ58A-13TVS DIODE 58V 93.6V SMB47BUY
SMBJ33CA-13TVS DIODE 33VWM 53.3VC SMB3000BUY
SMBJ28CA-13TVS DIODE 28VWM 45.4VC SMB22000BUY
SMBJ170CA-13TVS DIODE 170V 275V SMB46000BUY
SMBJ30CA-13TVS DIODE 30VWM 48.4VC SMB21BUY
SMBJ54CA-13TVS DIODE 54VWM 87.1VC SMB28BUY
SMBJ51CA-13TVS DIODE 51VWM 82.4VC SMB31000RFQ
SMBJ64CA-13TVS DIODE 64VWM 103VC SMB3000RFQ
Technical Documents

Incorporated SMBJ series TVS are a range of transient voltage suppressors (TVS) designed to protect sensitive electronic components from voltage transients caused by lightning and other transient voltage events. They are designed to provide a low clamping voltage and fast response time, making them ideal for protecting sensitive electronic components from voltage transients. The SMBJ series is available in a variety of voltage ratings, from 5.0V to 170V, and is designed to meet the requirements of a wide range of applications. The SMBJ series is RoHS compliant and is available in a variety of packages, including SMA, SMB, SMC, and SMD.


Features


* Low capacitance for high-speed data line protection

* Low clamping voltage

* Low leakage current

* High surge capability

* RoHS compliant


Applications


* USB 2.0 and 3.0 protection

* Ethernet protection

* High-speed data line protection

* Automotive electronics

* Industrial electronics

* Telecommunications

* Consumer electronics


Frequently Asked Questions

What are the Alternative Products of Diodes Incorporated SMBJ series TVS - Diodes?

1. Littelfuse SMBJ series TVS - Diodes 2. Bourns SMBJ series TVS - Diodes 3. ON Semiconductor SMBJ series TVS - Diodes 4. Vishay SMBJ series TVS - Diodes 5. STMicroelectronics SMBJ series TVS - Diodes 6. NXP Semiconductors SMBJ series TVS - Diodes 7. Infineon Technologies SMBJ series TVS - Diodes 8. ROHM Semiconductor SMBJ series TVS - Diodes 9. Fairchild Semiconductor SMBJ series TVS - Diodes 10. Texas Instruments SMBJ series TVS - Diodes

What are the differences between the types of Diodes Incorporated SMBJ series TVS - Diodes?

1. The SMBJ series of TVS diodes are designed to protect sensitive electronic components from voltage transients caused by electrostatic discharge (ESD) and other voltage transients. They are available in a variety of voltage ratings, from 5.0V to 600V.  2. The SMBJ series of TVS diodes are available in unidirectional and bidirectional configurations. Unidirectional diodes are designed to protect against voltage transients in one direction, while bidirectional diodes are designed to protect against voltage transients in both directions.  3. The SMBJ series of TVS diodes are available in a variety of package sizes, from the small SOT-23 package to the larger DO-214 package.  4. The SMBJ series of TVS diodes are available with a variety of surge ratings, from 5.0A to 20.0A. The surge rating indicates the maximum amount of current the diode can handle before it fails.