web counter

Intel Cyclone® III series FPGAs

Introduction, stock information and FAQs of Cyclone® III series FPGAs

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Intel Cyclone® III series FPGAs.

Applications

  • Advanced driver assistance systems (ADAS)
  • Aerospace & defense
  • Factory automation & control
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
EP4CGX30BF14C8FPGA - Field Programmable Gate Array FPGA - Cyclone IV GX 1840 LABs 72 IOs160RFQ
5CGXFC5C6M13I7NFPGA - Field Programmable Gate Array FPGA - Cyclone V GX 29080 LABs 336 IOs946RFQ
5CGXBC7D7F27C8NIC FPGA 336 I/O 672FBGA201RFQ
EP4CE75F23C8LIC FPGA 292 I/O 484FBGA2842BUY
EP4CE55F23I8LNIC FPGA 324 I/O 484FBGA262RFQ
5CGTFD5C5F23I7NFPGA - Field Programmable Gate Array FPGA - Cyclone V GT 2908 LABs 240 IOs2810RFQ
EP4CGX50DF27C7FPGA - Field Programmable Gate Array FPGA - Cyclone IV GX 3118 LABs 310 IOs2442BUY
5CGXBC7C7U19C8NIC FPGA 240 I/O 484UBGA2640BUY
EP4CE55F29C6IC FPGA 374 I/O 780FBGA2395BUY
EP3C55F780C8IC FPGA 377 I/O 780FBGA2213BUY
EP4CGX50CF23I7FPGA - Field Programmable Gate Array FPGA - Cyclone IV GX 3118 LABs 290 IOs2189RFQ
EP4CGX75CF23C7FPGA - Field Programmable Gate Array FPGA - Cyclone IV GX 4620 LABs 290 IOs2888BUY
5CGXFC7C7U19C8NFPGA - Field Programmable Gate Array FPGA - Cyclone V GX 5648 LABs 224 IOs2113BUY
5CGXBC7D7F31C8NIC FPGA 480 I/O 896FBGA89RFQ
5CGTFD5C5F27I7NIC FPGA 336 I/O 672FBGA960RFQ
EP3C55F780C7IC FPGA 377 I/O 780FBGA2040BUY
EP2C50F672C7NIC FPGA 450 I/O 672FBGA2396BUY
10CX150YF780I5GIC FPGA 284 I/O 780FBGA0RFQ
EP4CGX110CF23C8FPGA - Field Programmable Gate Array FPGA - Cyclone IV GX 6839 LABs 270 IOs2343BUY
5CGXFC4C6M13I7NFPGA - Field Programmable Gate Array FPGA - Cyclone V GX 18868 LABs 336 IOs476RFQ
Technical Documents

The Intel Cyclone® III series FPGAs are a family of low-cost, low-power, high-performance FPGAs designed for a wide range of applications. They feature a low-power, low-cost, high-performance architecture that is optimized for low-cost, low-power, and high-performance applications. The Cyclone III series FPGAs offer a wide range of features, including high-speed transceivers, high-density logic, and high-performance memory. They are ideal for applications such as industrial automation, automotive, medical, and consumer electronics. The Cyclone III series FPGAs are available in a variety of packages, including BGA, QFN, and LQFP.


Features


* Low power consumption: The Intel Cyclone III series FPGAs are designed to consume less power than other FPGAs, making them ideal for battery-powered applications.

* High performance: The Intel Cyclone III series FPGAs offer high performance with up to 1.5 million logic elements and up to 1.2 million flip-flops.

* High density: The Intel Cyclone III series FPGAs offer high density with up to 1.2 million logic elements and up to 1.2 million flip-flops.

* High speed: The Intel Cyclone III series FPGAs offer high speed with up to 400 MHz clock frequency.


Applications


* Automotive: The Intel Cyclone III series FPGAs are used in automotive applications such as engine control, powertrain control, and safety systems.

* Industrial: The Intel Cyclone III series FPGAs are used in industrial applications such as factory automation, process control, and machine vision.

* Aerospace: The Intel Cyclone III series FPGAs are used in aerospace applications such as avionics, navigation, and guidance systems.

* Medical: The Intel Cyclone III series FPGAs are used in medical applications such as imaging, diagnostics, and patient monitoring.


Frequently Asked Questions

What are the Alternative Products of Intel Cyclone® III series FPGAs?

1. Xilinx Spartan-6 FPGAs 2. Altera Stratix IV FPGAs 3. Lattice Semiconductor MachXO2 FPGAs 4. Microsemi SmartFusion2 FPGAs 5. Actel ProASIC3 FPGAs 6. QuickLogic EOS S3 FPGAs 7. Atmel AT40K FPGAs 8. Xilinx Virtex-5 FPGAs 9. Altera Arria II FPGAs 10. LatticeECP3 FPGAs

What are the differences between the types of Intel Cyclone® III series FPGAs?

The Intel Cyclone® III series FPGAs are available in three different types: the EP3C, the EP3C10, and the EP3C16.   The EP3C is the smallest and most cost-effective of the three types, with up to 4,000 logic elements and up to 4,000 flip-flops. It is ideal for low-cost, low-power applications.  The EP3C10 is the mid-range option, with up to 10,000 logic elements and up to 10,000 flip-flops. It is suitable for applications that require more logic and higher performance.  The EP3C16 is the largest and most powerful of the three types, with up to 16,000 logic elements and up to 16,000 flip-flops. It is ideal for high-performance applications that require the most logic and the highest performance.