web counter

Intel ACEX-1K® series FPGAs

Introduction, stock information and FAQs of ACEX-1K® series FPGAs

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Intel ACEX-1K® series FPGAs.

Applications

  • Advanced driver assistance systems (ADAS)
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
EP4CGX30BF14C8FPGA - Field Programmable Gate Array FPGA - Cyclone IV GX 1840 LABs 72 IOs160RFQ
5CGXFC5C6M13I7NFPGA - Field Programmable Gate Array FPGA - Cyclone V GX 29080 LABs 336 IOs946RFQ
5CGXBC7D7F27C8NIC FPGA 336 I/O 672FBGA201RFQ
EP4CE75F23C8LIC FPGA 292 I/O 484FBGA2842BUY
EP4CE55F23I8LNIC FPGA 324 I/O 484FBGA262RFQ
5CGTFD5C5F23I7NFPGA - Field Programmable Gate Array FPGA - Cyclone V GT 2908 LABs 240 IOs2810RFQ
EP4CGX50DF27C7FPGA - Field Programmable Gate Array FPGA - Cyclone IV GX 3118 LABs 310 IOs2442BUY
5CGXBC7C7U19C8NIC FPGA 240 I/O 484UBGA2640BUY
EP4CE55F29C6IC FPGA 374 I/O 780FBGA2395BUY
EP3C55F780C8IC FPGA 377 I/O 780FBGA2213BUY
EP4CGX50CF23I7FPGA - Field Programmable Gate Array FPGA - Cyclone IV GX 3118 LABs 290 IOs2189RFQ
EP4CGX75CF23C7FPGA - Field Programmable Gate Array FPGA - Cyclone IV GX 4620 LABs 290 IOs2888BUY
5CGXFC7C7U19C8NFPGA - Field Programmable Gate Array FPGA - Cyclone V GX 5648 LABs 224 IOs2113BUY
5CGXBC7D7F31C8NIC FPGA 480 I/O 896FBGA89RFQ
5CGTFD5C5F27I7NIC FPGA 336 I/O 672FBGA960RFQ
EP3C55F780C7IC FPGA 377 I/O 780FBGA2040BUY
EP2C50F672C7NIC FPGA 450 I/O 672FBGA2396BUY
10CX150YF780I5GIC FPGA 284 I/O 780FBGA0RFQ
EP4CGX110CF23C8FPGA - Field Programmable Gate Array FPGA - Cyclone IV GX 6839 LABs 270 IOs2343BUY
5CGXFC4C6M13I7NFPGA - Field Programmable Gate Array FPGA - Cyclone V GX 18868 LABs 336 IOs476RFQ
Technical Documents

Description


The Intel ACEX-1K® series FPGAs are a family of low-cost, low-power, high-performance FPGAs designed for a wide range of applications. They feature a wide range of features, including high-speed transceivers, high-density logic, and advanced power management. The ACEX-1K series FPGAs are ideal for applications such as industrial automation, medical imaging, automotive, and consumer electronics. They offer a low-cost, low-power solution for high-performance designs.



Features


• Low power consumption

• High performance

• High density

• High speed

• Low cost

• Easy to use

• Flexible design

• High reliability

• Low latency


Applications


• Automotive

• Industrial

• Medical

• Aerospace

• Military

• Networking

• Telecommunications

• Consumer electronics

• Robotics

• Automation

• Security systems

• Video processing

• Image processing

• Data acquisition

• Embedded systems


Frequently Asked Questions

What are the Alternative Products of Intel ACEX-1K® series FPGAs?

1. Xilinx Spartan-3E FPGAs 2. Altera Cyclone III FPGAs 3. Lattice Semiconductor MachXO2 FPGAs 4. Microsemi SmartFusion2 FPGAs 5. Actel ProASIC3 FPGAs 6. Atmel AT40K FPGAs 7. QuickLogic EOS S3 FPGAs 8. QuickLogic EOS S3A FPGAs 9. QuickLogic EOS S3B FPGAs 10. QuickLogic EOS S3C FPGAs

What are the differences between the types of Intel ACEX-1K® series FPGAs?

The Intel ACEX-1K® series FPGAs come in three different types: ACEX-1K, ACEX-1KL, and ACEX-1KV.   The ACEX-1K is the most basic type of FPGA and is designed for low-cost, low-power applications. It has a maximum operating frequency of 100 MHz and a maximum capacity of 4,000 logic elements. It also has a limited number of I/O pins and limited memory resources.  The ACEX-1KL is an enhanced version of the ACEX-1K and is designed for higher performance applications. It has a maximum operating frequency of 200 MHz and a maximum capacity of 8,000 logic elements. It also has more I/O pins and more memory resources than the ACEX-1K.  The ACEX-1KV is the most advanced type of FPGA and is designed for high-performance applications. It has a maximum operating frequency of 300 MHz and a maximum capacity of 16,000 logic elements. It also has more I/O pins and more memory resources than the ACEX-1KL.