web counter

Microsemi Corporation PolarFire™ series embedded

Features and applications of PolarFire™ series embedded

Microsemi Corporation's PolarFire™ series is a family of field-programmable gate arrays (FPGAs) that are designed for embedded applications. These FPGAs are particularly suitable for applications that require low power consumption, high performance, and reliable operation in harsh environments.

Applications

  • Aerospace & defense
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
A1010B-PQG100IFPGA ACT 1 Family 1.2K Gates 295 Cells 48MHz 1.0um (CMOS) Technology 5V 100-Pin PQFP0RFQ
A1010B-PQG100CFPGA ACT 1 Family 1.2K Gates 295 Cells 48MHz 1.0um Technology 5V 100-Pin PQFP0RFQ
A1425A-PQ100IIC FPGA 80 I/O 100QFP0RFQ
A1020B-1PQG100IFPGA ACT 1 Family 2K Gates 547 Cells 57MHz 1.0um Technology 5V 100-Pin PQFP0RFQ
A1010B-PQ100IFPGA ACT 1 Family 1.2K Gates 295 Cells 48MHz 1.0um Technology 5V 100-Pin PQFP0RFQ
A1010B-2PQ100IIC FPGA 57 I/O 100QFP0RFQ
A1020B-2PQ100IIC FPGA 69 I/O 100QFP0RFQ
A1010B-1PQ100IFPGA ACT 1 Family 1.2K Gates 295 Cells 57MHz 1.0um (CMOS) Technology 5V 100-Pin PQFP0RFQ
A1020B-PQ100CFPGA ACT 1 Family 2K Gates 547 Cells 48MHz 1.0um Technology 5V 100-Pin PQFP0RFQ
A1415A-PQG100CFPGA ACT 3 Family 1.5K Gates 200 Cells 125MHz 0.8um Technology 5V 100-Pin PQFP0RFQ
A1020B-2PQG100IIC FPGA 69 I/O 100QFP0RFQ
A1010B-2VQ80IIC FPGA 57 I/O 80VQFP0RFQ
A14V40A-VQG100CFPGA ACT 3 Family 4K Gates 564 Cells 100MHz 0.8um Technology 3.3V 100-Pin VQFP0RFQ
A1415A-1VQG100MFPGA ACT 3 Family 1.5K Gates 200 Cells 150MHz 0.8um Technology 5V 100-Pin VQFP0RFQ
A1425A-1VQG100CFPGA ACT 3 Family 2.5K Gates 310 Cells 150MHz 0.8um Technology 5V 100-Pin VQFP0RFQ
A1440A-1VQ100IIC FPGA 83 I/O 100VQFP0RFQ
A1010B-2VQ80CIC FPGA 57 I/O 80VQFP0RFQ
5962-9215602MYCIC FPGA 8K GATES 172-CQFP0RFQ
5962-9215602MXAIC FPGA 8K GATES 170NS 176-PGA0RFQ
5962-9322102MXCIC FPGA 104 I/O 132CPGA0RFQ
Technical Documents

This video talk about the new PolarFire SoC family that is ideal for demanding IoT endpoint applications.

PolarFire SoC FPGA Family -- Microchip and Mouser Electronics

Microsemi Corporation's PolarFire™ series is a family of field-programmable gate arrays (FPGAs) that are designed for embedded applications. These FPGAs are particularly suitable for applications that require low power consumption, high performance, and reliable operation in harsh environments.

 


Features

 

Reduced Power Consumption: PolarFire FPGAs use up to 50% less power than similar devices, which makes them perfect for applications with limited power.

High-Performance Computing: With up to 1.6 million logic components and 50 Gbps transceivers, these FPGAs are capable of high-performance computation.

Advanced security features like physically unclonable functions (PUFs), secure boot, and an encrypted bitstream are present in PolarFire FPGAs.

Gigabit Ethernet, PCI Express, and 10G Ethernet are just a few of the many connection standards that the PolarFire series is capable of supporting.

Temperature Range: PolarFire FPGAs are excellent for usage in hostile environments since they can function in a wide temperature range, from -40°C to +125°C.

Extensive Design Tools: The Libero® SoC Design Suite, which comprises synthesis, simulation, and place-and-route tools, is one of the design tools available to support the PolarFire series.

Low-Cost Development Kits: Microsemi makes it simple for designers to start using these FPGAs by providing low-cost development kits for the PolarFire series.

Overall, the PolarFire series embedded FPGAs combine low power consumption with excellent performance, security features, flexible connection, and complete design tools, making them suitable for a variety of applications.



Applications


  • Medical

  • Automotive

  • Industrial Automation

  • Internet of Things (IoT)

  • Aerospace and Defense

  • Networking and Communications


Overall, a variety of applications, especially those requiring low power consumption, high performance, and security features, can use PolarFire series embedded FPGAs.

 


Frequently Asked Questions

What do FPGAs do?

Field-programmable gate arrays, sometimes known as FPGAs, are semiconductor devices that may be customized by users to carry out particular tasks. They are quite adaptable and are easily reprogrammable.

What is incorporated in the Microsemi Corporation PolarFireTM series?

Microsemi Corporation's PolarFireTM series embedded is a family of FPGAs with low power consumption, excellent performance, security features, adaptable connectivity, and extensive design tools.

What advantages do PolarFire FPGAs offer?

A few advantages of PolarFire FPGAs include their high performance, low power consumption, security features, adaptable connection, and extensive design tools. They are suitable for many different applications, including IoT, networking and communications, automotive, medical, and aerospace and defense.