web counter

Microsemi Corporation M2GL150 FPGAs

Features and applications of Microsemi Corporation M2GL150 FPGAs

The M2GL150 Field Programmable Gate Arrays (FPGAs) from Microsemi Corporation are high-performance, low-power FPGAs that offer cutting-edge features like high-speed connections, DSP blocks, and PCIe Gen2/3 support. This article introduce its features and applications.

Applications

  • Aerospace & defense
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
M2GL150-1FC1152IIC FPGA 574 I/O 1152FCBGA0RFQ
M2GL150-FC1152IC FPGA 574 I/O 1152FCBGA0RFQ
M2GL150-FCG1152IC FPGA 574 I/O 1152FCBGA0RFQ
M2GL150-1FC1152IC FPGA 574 I/O 1152FCBGA0RFQ
M2GL150-1FCG1152IC FPGA 574 I/O 1152FCBGA24RFQ
M2GL150-1FCG1152IFPGA IGLOO2 146124 Cells 400MHz 65nm Technology 1.2V 1152-Pin F-BGA3RFQ
Technical Documents

The M2GL150 Field Programmable Gate Arrays (FPGAs) from Microsemi Corporation are high-performance, low-power FPGAs that offer cutting-edge features like high-speed connections, DSP blocks, and PCIe Gen2/3 support. These FPGAs include I/O capabilities such as 10 Gbps SFI-S and SFP+ transceivers, up to 150K LUTs, 8.4 Mbits of embedded memory, a 300 MHz CPU complex with 32-bit RISC processors, and 8.4 Mbits of embedded memory. Wide-ranging applications for M2GL150 FPGAs include industrial control equipment, military and aerospace systems, and wireless infrastructure. Verilog or VHDL code is used to program the FPGAs, and Microsemi offers tools and intellectual property cores to make the development process easier for designers.

 

Features

 

The M2GL150 line of Field Programmable Gate Arrays (FPGAs) from Microsemi Corporation is a low-power, high-performance FPGA family that includes features including high memory bandwidth interfaces, DSP blocks, and PCIe Gen2/3 connectivity. The M2GL150 FPGA has features such as 10 Gbps SFI-S and SFP+ transceivers, up to 150K LUTs, 8.4 Mbits embedded memory, a 300 MHz CPU complex with 32-bit RISC processors, and additional I/O capabilities. These FPGAs are made for a variety of uses, including industrial control equipment, military and aerospace systems, and wireless infrastructure.

 

Applications


  • Storage systems

  • ASIC prototyping

  • Wireless infrastructure

  • Data center acceleration

  • Industrial control equipment

  • High-performance computing

  • Imaging and video processing

  • Military and aerospace systems

  • Network processing and routing

  • Test and measurement equipment.

These FPGAs can be used in a wide range of end products, from industrial automation and automotive electronics to telecommunications and high-performance computing applications, due to their high-performance characteristics and low-power requirements.


Frequently Asked Questions

What is an FPGA?

Designers can develop unique digital circuits using Field Programmable Gate Arrays (FPGAs), programmable logic devices, without having to make a physical chip.

What is the M2GL150 FPGA from Microsemi Corporation?

With its high-speed connections, DSP blocks, and PCIe Gen2/3 compatibility, the M2GL150 FPGA is a high-performance, low-power Field Programmable Gate Array that is perfect for use in industrial control equipment, wireless infrastructure, and military and aerospace systems.

What are the M2GL150 FPGA's standout characteristics?

The M2GL150 FPGA has a 300 MHz processor complex with 32-bit RISC processors, up to 150K LUTs, 8.4 Mbits of integrated memory, and these features. Additionally, it has 10 Gbps SFI-S and SFP+ transceivers as interfaces.