web counter

Microsemi Corporation IGLOO2 series FPGAs

Features and applications of IGLOO2 series FPGAs

Field-programmable gate arrays (FPGAs) from the Microsemi Corporation IGLOO2 series are a family of FPGAs made for a variety of uses. Low power consumption, excellent performance, variable logic resources, security features, tiny form factors, and reliable communication interfaces are just a few of the advantages and capabilities that these FPGAs offer. This article introduce its features and applications.

Applications

  • Advanced driver assistance systems (ADAS)
  • Aerospace & defense
  • Medical
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
M2GL010-FGG484IFPGA IGLOO2 Family 12084 Cells 1.2V/2.5V 484-Pin FBGA0RFQ
M2GL050T-FGG484IIC FPGA 267 I/O 484FBGA900RFQ
M2GL025-VFG256IC FPGA 138 I/O 256VFBGA238RFQ
M2GL025-VFG400IC FPGA 195 I/O 400VFBGA0RFQ
M2GL010-VFG256IC FPGA 138 I/O 256VFBGA0RFQ
M2GL050-VFG400IC FPGA 207 I/O 400VFBGA0RFQ
M2GL050-FCSG325IFPGA IGLOO2 Family 56340 Cells 400MHz 65nm Technology3.3V 325-Pin F-BGA0RFQ
M2GL050-FGG896IIC FPGA 377 I/O 896FBGA0RFQ
M2GL010-TQG144IC FPGA 84 I/O 144TQFP0RFQ
M2GL010T-VFG400IFPGA IGLOO2 12084 Cells 340MHz 65nm Technology 1.2V 400-Pin VFP-BGA0RFQ
M2GL050-VFG400IFPGA IGLOO2 56340 Cells 340MHz 65nm Technology 1.2V 400-Pin V-BGA0RFQ
M2GL060-VFG400IIC FPGA 207 I/O 400VFBGA0RFQ
M2GL150-FCVG484IIC FPGA 248 I/O 484VFBGA0RFQ
M2GL060T-FGG484IIC FPGA 267 I/O 484FBGA0RFQ
M2GL060T-FGG676IIC FPGA 387 I/O 676FBGA0RFQ
M2GL005S-1VF400IIC FPGA 169 I/O 400VFBGA0RFQ
M2GL005-1FG484IIC FPGA 209 I/O 484FBGA0RFQ
M2GL025T-VFG400IIC FPGA 195 I/O 400VFBGA0RFQ
M2GL025-FCSG325IFPGA IGLOO2 Family 27696 Cells 65nm Technology 3.3V 325-Pin FC-BGA0RFQ
M2GL005-VFG256IFPGA IGLOO2 6060 Cells 65nm Technology 1.2V 256-Pin FPBGA0RFQ
Technical Documents

Field-programmable gate arrays (FPGAs) from the Microsemi Corporation IGLOO2 series are a family of FPGAs made for a variety of uses. Low power consumption, excellent performance, variable logic resources, security features, tiny form factors, and reliable communication interfaces are just a few of the advantages and capabilities that these FPGAs offer.

IGLOO2 FPGAs are ideal for power-sensitive applications since they are made to offer a balance between power consumption and performance. They have a flexible logic architecture that enables programmers to quickly construct intricate logic systems and operations. Moreover, IGLOO2 FPGAs contain security capabilities that help safeguard the design and stop unwanted access to the device.

The tiny form factor of the IGLOO2 series FPGAs makes them simple to integrate into a variety of applications and designs. They are particularly excellent for applications that require quick data transmission rates since they offer a broad variety of communication interfaces, including PCIe, Ethernet, and USB.

Overall, the IGLOO2 series FPGAs from Microsemi Corporation provide a flexible and dependable solution for a variety of applications, from consumer electronics to industrial automation.

 


Features

 

Low power consumption: IGLOO2 FPGAs have the class's lowest power consumption, making them perfect for applications that require little power.

High-speed applications are well suited for the IGLOO2 series' high-performance processing capabilities, which are available at operating frequencies of up to 300 MHz.

Flexible logic resources: The IGLOO2 FPGAs have a flexible logic architecture that enables designers to construct complicated logic functions and systems by making efficient use of logic resources.

Features for preventing unwanted access to the device include security: IGLOO2 FPGAs contain built-in security measures that help safeguard the design.

IGLOO2 FPGAs have a compact form size, which makes them simple to integrate into a variety of applications and designs.

Strong communication interfaces: The IGLOO2 series is perfect for applications that require rapid data transmission rates since it supports a variety of communication interfaces, including PCIe, Ethernet, and USB.

High-reliability features: The IGLOO2 FPGAs are well suited for applications in aerospace, defense, and industrial automation since they are created to function dependably in challenging conditions.

 


Applications


  • Automobiles

  • Medical equipment

  • Industrial automation

  • Aerospace and defense

  • Communication systems

  • Electronics for the house

  • Internet of Things (IoT) applications

 

Overall, the IGLOO2 series FPGAs provide a wide range of features and capabilities that make them appropriate for usage in a variety of applications, from consumer electronics to industrial automation.


Frequently Asked Questions

What do FPGAs do?

Field-programmable gate arrays (FPGAs), which can be used to generate customized digital circuits without the requirement for unique silicon, are programmable integrated circuits. As application needs change, FPGAs can be reprogrammed and modified to meet them.

What distinguishes an FPGA from a microcontroller?

A microcontroller is a miniature computer on an individual integrated circuit that is made for a particular purpose. An FPGA, on the other hand, is a type of programmable logic device that enables designers to build unique digital circuits. Compared to microcontrollers, FPGAs are more flexible and perform better, but they also demand more design work and experience.

What is the IGLOO2 FPGAs' power consumption?

With static power as low as 25 W per LUT (look-up table) and dynamic power as low as 39 W/MHz, IGLOO2 FPGAs have the lowest power consumption in their class.