web counter

Xilinx Inc. Spartan®-3AN series FPGAs

Introduction, stock information and FAQs of Spartan®-3AN series FPGAs

In this post, you will be informed of the features, applications, PDF datasheets, alternative products, and the most recent stock and pricing information of Xilinx Inc.'s Spartan®-3AN series FPGAs.

Applications

  • Medical
  • Aerospace & defense
  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
  • Wired networking
Associated Products

Part NumberDescriptionStockRFQ
XC3S200A-5VQ100CIC FPGA 68 I/O 100VQFP1RFQ
XC3S400AN-5FT256CIC FPGA 195 I/O 256FTBGA449RFQ
XC6SLX9-L1CPG196CIC FPGA 106 I/O 196CSBGA617RFQ
XA6SLX45-3CSG484QFPGA XA Spartan-6 43661 Cells 45nm (CMOS) Technology 1.2V 484-Pin CSBGA127RFQ
XC6SLX100-N3FG676IIC FPGA 480 I/O 676FCBGA396RFQ
XC6VLX240T-L1FF784CFPGA Virtex-6 LXT Family 241152 Cells 40nm (CMOS) Technology 0.9V 784-Pin FCBGA914RFQ
XCKU15P-L1FFVA1760IIC FPGA 512 I/O 1760FCBGA0RFQ
XCVU080-3FFVC1517EIC FPGA 520 I/O 1517FCBGA177RFQ
XCVU11P-1FLGF1924IIC FPGA VIRTEX-UP 1924FCBGA0RFQ
XCVU11P-2FLGF1924EIC FPGA VIRTEX-UP 1924FCBGA0RFQ
XCVU9P-1FSGD2104IIC FPGA 676 I/O 2104FCBGA0RFQ
XCVU125-3FLVA2104EIC FPGA VIRTEX-U 2104FCBGA0RFQ
XCVU125-2FLVD1517IIC FPGA 338 I/O 1517FCBGA214RFQ
XCVU11P-1FSGD2104EIC FPGA 572 I/O 2104FCBGA0RFQ
XCVU13P-1FIGD2104IIC FPGA 676 I/O 2104FCBGA0RFQ
XC6SLX150-N3FGG900CIC FPGA 576 I/O 900FBGA850RFQ
XC6SLX100T-N3FG900CIC FPGA 498 I/O 900FBGA668RFQ
XCKU085-3FLVF1924EIC FPGA 624 I/O 1924FCBGA0RFQ
XC2S30-6PQ208CIC FPGA 140 I/O 208QFP460RFQ
XCV150-4BG256IIC FPGA 180 I/O 256BGA17RFQ
Technical Documents

Xilinx Inc. is a leading provider of programmable logic solutions, including FPGAs, SoCs, MPSoCs, and 3D ICs. The Spartan®-3AN series FPGAs are the latest addition to the Spartan family of FPGAs, offering a cost-effective, low-power solution for a wide range of applications. The Spartan-3AN series FPGAs feature a high-performance, low-power architecture, with up to 1.5 million system gates and up to 1.2 million logic cells. The Spartan-3AN series FPGAs also offer a wide range of I/O options, including LVDS, LVCMOS, and SSTL, as well as a variety of memory options, including DDR2, DDR3, and QDRII+. The Spartan-3AN series FPGAs are ideal for applications such as industrial automation, medical imaging, automotive, and consumer electronics.


Features


• Low-cost, low-power, high-performance FPGA solution

• Up to 1.2 million system gates

• Up to 1,536 Kbits of embedded memory

• Up to 8,192 logic cells

• Up to 1,024 I/O pins

• Up to 8 dedicated clock management blocks

• Up to 8 dedicated DSP blocks

• Up to 8 dedicated high-speed serial transceivers

• Up to 8 dedicated high-speed LVDS transceivers

• Up to 8 dedicated high-speed SERDES transceivers

• Up to 8 dedicated high-speed GTP transceivers

• Up to 8 dedicated high-speed GTL transceivers

• Up to 8 dedicated high-speed GTLP transceivers

• Up to 8 dedicated high-speed GTLP+ transceivers


Applications


• Automotive

• Industrial

• Medical

• Aerospace

• Networking

• Consumer

• Military

• Telecommunications

• Video/Imaging


Frequently Asked Questions

What are the Alternative Products of Xilinx Inc. Spartan®-3AN series FPGAs?

1. Altera Cyclone® FPGAs 2. Lattice Semiconductor MachXO2 FPGAs 3. Microchip Technology PIC® MCUs 4. Atmel AVR® MCUs 5. Texas Instruments MSP430 MCUs 6. NXP Semiconductors LPC MCUs 7. STMicroelectronics STM32 MCUs 8. Renesas RX MCUs 9. Microsemi SmartFusion2 FPGAs 10. Actel ProASIC3 FPGAs

What are the differences between the types of Xilinx Inc. Spartan®-3AN series FPGAs?

The Spartan-3AN series FPGAs are available in three different types:  1. Spartan-3AN FPGA: This is the most basic type of Spartan-3AN FPGA and is designed for low-cost, low-power applications. It features a small form factor, low power consumption, and a wide range of I/O options.  2. Spartan-3AN FPGA with Embedded Memory: This type of Spartan-3AN FPGA includes embedded memory, which allows for faster data processing and more efficient use of resources. It also features a wide range of I/O options.  3. Spartan-3AN FPGA with Embedded Multi-Gigabit Transceivers: This type of Spartan-3AN FPGA includes embedded multi-gigabit transceivers, which allow for high-speed data transmission and reception. It also features a wide range of I/O options.