web counter

Xilinx Inc. Spartan®-6 LX series FPGAs

Introduction, stock information and FAQs of Spartan®-6 LX series FPGAs

In this post, you will be informed of the features, applications, PDF datasheets, alternative products, and the most recent stock and pricing information of Xilinx Inc.'s Spartan®-6 LX series FPGAs.

Applications

  • Advanced driver assistance systems (ADAS)
  • Medical
  • Aerospace & defense
Associated Products

Part NumberDescriptionStockRFQ
XC3S200A-5VQ100CIC FPGA 68 I/O 100VQFP1RFQ
XC3S400AN-5FT256CIC FPGA 195 I/O 256FTBGA449RFQ
XC6SLX9-L1CPG196CIC FPGA 106 I/O 196CSBGA617RFQ
XA6SLX45-3CSG484QFPGA XA Spartan-6 43661 Cells 45nm (CMOS) Technology 1.2V 484-Pin CSBGA127RFQ
XC6SLX100-N3FG676IIC FPGA 480 I/O 676FCBGA396RFQ
XC6VLX240T-L1FF784CFPGA Virtex-6 LXT Family 241152 Cells 40nm (CMOS) Technology 0.9V 784-Pin FCBGA914RFQ
XCKU15P-L1FFVA1760IIC FPGA 512 I/O 1760FCBGA0RFQ
XCVU080-3FFVC1517EIC FPGA 520 I/O 1517FCBGA177RFQ
XCVU11P-1FLGF1924IIC FPGA VIRTEX-UP 1924FCBGA0RFQ
XCVU11P-2FLGF1924EIC FPGA VIRTEX-UP 1924FCBGA0RFQ
XCVU9P-1FSGD2104IIC FPGA 676 I/O 2104FCBGA0RFQ
XCVU125-3FLVA2104EIC FPGA VIRTEX-U 2104FCBGA0RFQ
XCVU125-2FLVD1517IIC FPGA 338 I/O 1517FCBGA214RFQ
XCVU11P-1FSGD2104EIC FPGA 572 I/O 2104FCBGA0RFQ
XCVU13P-1FIGD2104IIC FPGA 676 I/O 2104FCBGA0RFQ
XC6SLX150-N3FGG900CIC FPGA 576 I/O 900FBGA850RFQ
XC6SLX100T-N3FG900CIC FPGA 498 I/O 900FBGA668RFQ
XCKU085-3FLVF1924EIC FPGA 624 I/O 1924FCBGA0RFQ
XC7S25-1CSGA324CFPGA Spartan-7 Family 23360 Cells 28nm Technology 1V 324-Pin CSBGA Tray10240RFQ
XC7S15-1CPGA196CFPGA Spartan-7 Family 12800 Cells 28nm Technology 1V 196-Pin CSBGA Tray107RFQ
Technical Documents

Xilinx Inc. is a leading provider of programmable logic solutions, including FPGAs, SoCs, MPSoCs, 3D ICs, and other advanced logic devices. The Spartan®-6 LX series FPGAs are the latest in Xilinx's line of low-cost, low-power FPGAs. These devices offer a wide range of features, including high-speed transceivers, high-density logic, and advanced power management. The Spartan-6 LX series FPGAs are ideal for applications such as industrial automation, automotive, medical, and consumer electronics. With their low cost and low power consumption, these FPGAs are perfect for cost-sensitive designs.


Features


• Low cost, low power, and small form factor

• High performance and low latency

• High density logic and memory

• High speed serial transceivers

• Advanced power management

• Advanced system integration

• Easy to use design tools

• Support for multiple operating systems


Applications


• Automotive

• Industrial

• Medical

• Aerospace

• Networking

• Video and Imaging

• Consumer Electronics

• Military and Defense


Frequently Asked Questions

What are the Alternative Products of Xilinx Inc. Spartan®-6 LX series FPGAs?

1. Xilinx Inc. Virtex®-6 FPGAs 2. Altera Stratix® V FPGAs 3. Lattice Semiconductor MachXO2 FPGAs 4. Microsemi SmartFusion2 FPGAs 5. Actel ProASIC3 FPGAs 6. Atmel AT40K FPGAs 7. QuickLogic EOS S3 FPGAs 8. Cypress PSoC FPGAs

What are the differences between the types of Xilinx Inc. Spartan®-6 LX series FPGAs?

The Spartan-6 LX series FPGAs are available in three different types: LX9, LX16, and LX25.   The LX9 FPGA has the smallest amount of logic resources, with 9,152 logic cells, 144 Kbits of block RAM, and four DSP slices. It is the most cost-effective option for applications that require a low-cost FPGA with basic logic and DSP capabilities.  The LX16 FPGA has more logic resources than the LX9, with 16,384 logic cells, 288 Kbits of block RAM, and eight DSP slices. It is a good choice for applications that require more logic and DSP resources than the LX9, but still need to remain cost-effective.  The LX25 FPGA has the most logic resources, with 25,600 logic cells, 480 Kbits of block RAM, and twelve DSP slices. It is the best choice for applications that require the most logic and DSP resources, but still need to remain cost-effective.