web counter

Intel APEX-20KE® series FPGAs

Introduction, stock information and FAQs of APEX-20KE® series FPGAs

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Intel APEX-20KE® series FPGAs.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
EP4CGX30BF14C8FPGA - Field Programmable Gate Array FPGA - Cyclone IV GX 1840 LABs 72 IOs160RFQ
5CGXFC5C6M13I7NFPGA - Field Programmable Gate Array FPGA - Cyclone V GX 29080 LABs 336 IOs946RFQ
5CGXBC7D7F27C8NIC FPGA 336 I/O 672FBGA201RFQ
EP4CE75F23C8LIC FPGA 292 I/O 484FBGA2842BUY
EP4CE55F23I8LNIC FPGA 324 I/O 484FBGA262RFQ
5CGTFD5C5F23I7NFPGA - Field Programmable Gate Array FPGA - Cyclone V GT 2908 LABs 240 IOs2810RFQ
EP4CGX50DF27C7FPGA - Field Programmable Gate Array FPGA - Cyclone IV GX 3118 LABs 310 IOs2442BUY
5CGXBC7C7U19C8NIC FPGA 240 I/O 484UBGA2640BUY
EP4CE55F29C6IC FPGA 374 I/O 780FBGA2395BUY
EP3C55F780C8IC FPGA 377 I/O 780FBGA2213BUY
EP4CGX50CF23I7FPGA - Field Programmable Gate Array FPGA - Cyclone IV GX 3118 LABs 290 IOs2189RFQ
EP4CGX75CF23C7FPGA - Field Programmable Gate Array FPGA - Cyclone IV GX 4620 LABs 290 IOs2888BUY
5CGXFC7C7U19C8NFPGA - Field Programmable Gate Array FPGA - Cyclone V GX 5648 LABs 224 IOs2113BUY
5CGXBC7D7F31C8NIC FPGA 480 I/O 896FBGA89RFQ
5CGTFD5C5F27I7NIC FPGA 336 I/O 672FBGA960RFQ
EP3C55F780C7IC FPGA 377 I/O 780FBGA2040BUY
EP2C50F672C7NIC FPGA 450 I/O 672FBGA2396BUY
10CX150YF780I5GIC FPGA 284 I/O 780FBGA0RFQ
EP4CGX110CF23C8FPGA - Field Programmable Gate Array FPGA - Cyclone IV GX 6839 LABs 270 IOs2343BUY
5CGXFC4C6M13I7NFPGA - Field Programmable Gate Array FPGA - Cyclone V GX 18868 LABs 336 IOs476RFQ
Technical Documents

Description


The Intel APEX-20KE® series FPGAs are a family of high-performance, low-power FPGAs designed for a wide range of applications. They feature a high-performance, low-power architecture that enables them to deliver up to 20K logic elements, up to 1.2Mbits of embedded memory, and up to 1.2Tbps of transceiver bandwidth. The APEX-20KE® series FPGAs also feature a wide range of I/O options, including LVDS, PCIe, and USB, as well as a variety of advanced features such as dynamic partial reconfiguration, on-chip debug, and advanced power management. With their high performance, low power, and wide range of features, the Intel APEX-20KE® series FPGAs are ideal for a variety of applications, from consumer electronics to industrial automation.



Features


• High-performance, low-power FPGA architecture

• Up to 20K logic elements

• Up to 1.2Mb of embedded RAM

• Up to 8Mb of embedded Flash

• Up to 8 high-speed SERDES transceivers

• Up to 8 high-speed LVDS transceivers

• Up to 8 high-speed LVDS receivers

• Up to 8 high-speed LVDS drivers


Frequently Asked Questions

What are the Alternative Products of Intel APEX-20KE® series FPGAs?

Alternative products to Intel APEX-20KE® series FPGAs include Xilinx Virtex-4, Altera Stratix II, and Lattice XP2.

What are the differences between the types of Intel APEX-20KE® series FPGAs?

The Intel APEX-20KE® series FPGAs come in three different types:  1. APEX-20KE Standard: This type of FPGA is designed for general purpose applications and offers a wide range of features and capabilities. It is ideal for applications that require high performance, low power, and low cost.  2. APEX-20KE High Performance: This type of FPGA is designed for applications that require higher performance and more features than the standard version. It offers higher clock speeds, more memory, and more logic elements.  3. APEX-20KE Ultra High Performance: This type of FPGA is designed for applications that require the highest performance and most features. It offers the highest clock speeds, the most memory, and the most logic elements.