web counter

Intel Cyclone® series FPGAs

Introduction, stock information and FAQs of Cyclone® series FPGAs

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Intel Cyclone® series FPGAs.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
10CL055YU484A7GIC FPGA CYCLONE 10 484UBGA24RFQ
10CL016YU256A7GIC FPGA CYCLONE 10 256UBGA10698RFQ
EP3C10M164I7NFPGA - Field Programmable Gate Array FPGA - Cyclone III 645 LABs 106 IOs40BUY
10CL120ZF780I8GIC FPGA 525 I/O 780FBGA2901RFQ
10CL025YU256A7GIC FPGA CYCLONE 10 256UBGA138RFQ
EP3C5U256I7NIC FPGA 182 I/O 256UBGA448BUY
10M08DCV81I7GIC FPGA 56 I/O 81WLCSP25RFQ
10M08DFV81C8GIC FPGA 56 I/O 81WLCSP1000RFQ
10M04DAF256A7GIC FPGA 178 I/O 256FBGA23RFQ
10CL080YU484A7GIC FPGA CYCLONE 10 484UBGA2233RFQ
10M50DAF672I7GIC FPGA 500 I/O 672FBGA2825RFQ
10CL010ZM164I8GIC FPGA 101 I/O 164MBGA0RFQ
10M08DCV81C7GIC FPGA 56 I/O 81WLCSP15RFQ
EP1C6T144I7NFPGA Cyclone® Family 5980 Cells 320.1MHz 130nm Technology 1.5V 144-Pin TQFP805RFQ
EP3C16U256C7NIC FPGA 168 I/O 256UBGA14BUY
EP2C50F484C8NALTERA EP2C50F484C8NFPGA, CYCLONE II, 50K LE, 484FBGA63RFQ
EP4CGX22BF14C7NALTERA EP4CGX22BF14C7N FPGA, CYCLONE IV GX, 22K, 169FBGA173RFQ
10M25SCE144I7GIC FPGA 101 I/O 144EQFP11RFQ
10CL040YF484C6GIC FPGA 325 I/O 484 FBGA48RFQ
10M08SCE144A7GIC FPGA 101 I/O 144EQFP34RFQ
Technical Documents

Description


The Intel Cyclone® series FPGAs are a family of low-cost, low-power, high-performance FPGAs designed for a wide range of applications. They offer a wide range of features, including high-speed transceivers, high-density logic, and advanced memory interfaces. The Cyclone® series FPGAs are optimized for low power consumption and are ideal for applications that require high performance and low power. They are also highly configurable, allowing for a wide range of customization options. The Intel Cyclone® series FPGAs are an excellent choice for applications that require high performance, low power, and low cost.



Features


* Low power consumption: The Intel Cyclone® series FPGAs are designed to consume less power than other FPGAs, making them ideal for battery-powered applications.

* High performance: The Intel Cyclone® series FPGAs are designed to provide high performance, making them suitable for applications that require high speed and low latency.

* Flexibility: The Intel Cyclone® series FPGAs are designed to be highly configurable, allowing users to customize their designs to meet their specific needs.

* Scalability: The Intel Cyclone® series FPGAs are designed to be scalable, allowing users to increase the size and complexity of their designs as needed.




Applications


* Automotive: The Intel Cyclone® series FPGAs are used in automotive applications such as advanced driver assistance systems (ADAS), infotainment systems, and vehicle-to-vehicle communication.

* Industrial: The Intel Cyclone® series FPGAs are used in industrial applications such as factory automation, machine vision, and robotics.

* Aerospace: The Intel Cyclone® series FPGAs are used in aerospace applications such as avionics, navigation, and guidance systems.

* Medical: The Intel Cyclone® series FPGAs are used in medical applications such as imaging, diagnostics, and patient monitoring.


Frequently Asked Questions

What are the Alternative Products of Intel Cyclone® series FPGAs?

Alternative products to Intel Cyclone® series FPGAs include Xilinx Spartan® series FPGAs, Altera MAX® series FPGAs, and Lattice Semiconductor iCE40™ series FPGAs.

What are the differences between the types of Intel Cyclone® series FPGAs?

The Intel Cyclone® series FPGAs are available in three different types: Cyclone® 10 LP, Cyclone® V, and Cyclone® 10 GX.   Cyclone® 10 LP is the lowest-cost FPGA in the Intel Cyclone® series and is designed for low-power applications. It features a low-power, low-cost architecture and is optimized for low-cost, low-power applications.  Cyclone® V is the mid-range FPGA in the Intel Cyclone® series and is designed for high-performance applications. It features a high-performance, low-cost architecture and is optimized for high-performance applications.  Cyclone® 10 GX is the highest-end FPGA in the Intel Cyclone® series and is designed for high-end applications. It features a high-performance, high-cost architecture and is optimized for high-end applications.