web counter

Intel Cyclone® V E series FPGAs

Introduction, stock information and FAQs of Cyclone® V E series FPGAs

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Intel Cyclone® V E series FPGAs.

Applications

  • Advanced driver assistance systems (ADAS)
Associated Products

Part NumberDescriptionStockRFQ
10CL055YU484A7GIC FPGA CYCLONE 10 484UBGA11RFQ
10CL016YU256A7GIC FPGA CYCLONE 10 256UBGA10698RFQ
EP3C10M164I7NFPGA - Field Programmable Gate Array FPGA - Cyclone III 645 LABs 106 IOs11BUY
10CL120ZF780I8GIC FPGA 525 I/O 780FBGA2487RFQ
10CL025YU256A7GIC FPGA CYCLONE 10 256UBGA157RFQ
EP3C5U256I7NIC FPGA 182 I/O 256UBGA448BUY
10M08DCV81I7GIC FPGA 56 I/O 81WLCSP5RFQ
10M08DFV81C8GIC FPGA 56 I/O 81WLCSP1000RFQ
10M04DAF256A7GIC FPGA 178 I/O 256FBGA13RFQ
10CL080YU484A7GIC FPGA CYCLONE 10 484UBGA2608RFQ
10M50DAF672I7GIC FPGA 500 I/O 672FBGA2101RFQ
10CL010ZM164I8GIC FPGA 101 I/O 164MBGA0RFQ
10M08DCV81C7GIC FPGA 56 I/O 81WLCSP22RFQ
EP1C6T144I7NFPGA Cyclone® Family 5980 Cells 320.1MHz 130nm Technology 1.5V 144-Pin TQFP0RFQ
EP3C16U256C7NIC FPGA 168 I/O 256UBGA37BUY
EP2C50F484C8NALTERA EP2C50F484C8NFPGA, CYCLONE II, 50K LE, 484FBGA0RFQ
EP4CGX22BF14C7NALTERA EP4CGX22BF14C7N FPGA, CYCLONE IV GX, 22K, 169FBGA0RFQ
10M25SCE144I7GIC FPGA 101 I/O 144EQFP22RFQ
10CL040YF484C6GIC FPGA 325 I/O 484 FBGA13RFQ
10M08SCE144A7GIC FPGA 101 I/O 144EQFP9RFQ
Technical Documents

Intel Cyclone® V E series FPGAs are low-cost, low-power, high-performance FPGAs designed for a wide range of applications. They feature a hardened ARM Cortex-A9 processor, up to 1.5M logic elements, up to 8.5Mbits of embedded memory, and up to 6 transceivers. The FPGAs are optimized for low power and high performance, making them ideal for a variety of applications such as industrial automation, medical imaging, and automotive. The FPGAs also feature a wide range of I/O options, making them suitable for a variety of applications.


Features


1. High-performance, low-power FPGA fabric with up to 6.5 million logic elements

2. Up to 1.5 Mbits of embedded memory

3. Up to 8,192 Kbits of distributed RAM

4. Up to 8,192 Kbits of distributed ROM

5. Up to 8,192 Kbits of distributed FIFO

6. Up to 8,192 Kbits of distributed dual-port RAM

7. Up to 8,192 Kbits of distributed dual-port ROM

8. Up to 8,192 Kbits of distributed dual-port FIFO

9. Up to 8,192 Kbits of distributed dual-port register

Applications


1. Automotive infotainment


Frequently Asked Questions

What are the Alternative Products of Intel Cyclone® V E series FPGAs?

1. Xilinx Zynq-7000 All Programmable SoC 2. Altera Arria 10 FPGAs 3. Lattice Semiconductor iCE40 FPGAs 4. Microsemi SmartFusion2 SoC FPGAs 5. Xilinx Kintex UltraScale FPGAs 6. Altera Stratix V FPGAs 7. Lattice MachXO2 FPGAs 8. Microsemi PolarFire FPGAs 9. Xilinx Virtex UltraScale+ FPGAs 10. Altera MAX 10 FPGAs

What are the differences between the types of Intel Cyclone® V E series FPGAs?

The Intel Cyclone® V E series FPGAs are available in three different types: the E, the ES, and the ESS. The main differences between the types are the amount of logic elements, the number of transceivers, and the amount of memory available. The E series has the least amount of logic elements, transceivers, and memory, while the ES and ESS series have more of each. The ES series has more logic elements and transceivers than the E series, but less memory. The ESS series has the most logic elements, transceivers, and memory of the three types.