web counter

IXYS BIMOSFET™ series Transistors - IGBTs - Single

Introduction, stock information and FAQs of BIMOSFET™ series Single IGBTs

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of IXYS BIMOSFET™ series Single IGBTs.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Sorry, No Data.

Technical Documents

Sorry, No Data.

Description


The IXYS BIMOSFET™ series Transistors - IGBTs - Single are a family of high-performance, low-cost, low-voltage, high-current, insulated gate bipolar transistors (IGBTs) designed for use in a wide range of applications. These devices feature a low on-state voltage drop, low gate charge, and fast switching speeds. They are available in a variety of packages, including TO-220, TO-247, and D2PAK, and are suitable for use in a variety of power management, motor control, and power conversion applications. The IXYS BIMOSFET™ series Transistors - IGBTs - Single are designed to provide superior performance and reliability in a wide range of applications.



Features


• Low on-state voltage drop

• Low gate charge

• High current capability

• High switching speed

• Low switching losses

• High temperature operation

• High reliability



Applications


• Motor control

• Uninterruptible power supplies

• Power converters

• Inverters

• High-frequency switching

• High-power switching

• High-voltage switching

• High-current switching

• High-temperature switching


Frequently Asked Questions

What are the Alternative Products of IXYS BIMOSFET™ series Transistors - IGBTs - Single?

1. Infineon OptiMOS™ IGBTs 2. STMicroelectronics STGIPN Series IGBTs 3. Toshiba Trench Gate Field Effect Transistors (TGFETs) 4. Mitsubishi Electric MOSFETs 5. ON Semiconductor NPT IGBTs 6. Renesas Electronics Super Junction MOSFETs 7. Fairchild Semiconductor SuperFET IGBTs 8. Vishay Siliconix SiHG Series IGBTs 9. ROHM Semiconductor SiC MOSFETs 10. NXP Semiconductors CoolMOS™ C7 Series IGBTs

What are the differences between the types of IXYS BIMOSFET™ series Transistors - IGBTs - Single?

1. IGBTs (Insulated Gate Bipolar Transistors) are a type of power transistor that combines the best features of both MOSFETs (Metal Oxide Semiconductor Field Effect Transistors) and bipolar transistors. They are used in high-power applications such as motor control, power conversion, and power switching. IXYS BIMOSFET™ IGBTs are designed to provide superior performance in high-power applications.  2. Single transistors are a type of transistor that consists of a single semiconductor device. They are used in low-power applications such as amplifiers, switches, and logic circuits. IXYS BIMOSFET™ single transistors are designed to provide superior performance in low-power applications.