web counter

IXYS GenX4™, XPT™ series Transistors - IGBTs - Single

Introduction, stock information and FAQs of GenX4™, XPT™ series Single IGBTs

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of IXYS GenX4™, XPT™ series Single IGBTs.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
Associated Products

Sorry, No Data.

Technical Documents

Sorry, No Data.

Description


The IXYS GenX4™, XPT™ series Transistors - IGBTs - Single are a family of high-performance, low-cost IGBTs designed for use in a wide range of applications. These devices feature a low on-state voltage drop, low gate charge, and fast switching speeds, making them ideal for high-efficiency power conversion applications. The GenX4™, XPT™ series also offers a wide range of current ratings, from 10A to 600A, and voltage ratings from 600V to 1700V. With their high-performance and low-cost, these IGBTs are perfect for applications such as motor control, solar inverters, and UPS systems.



Features


• Low VCE(sat)

• Low Eoff

• High current capability

• High frequency operation

• Low switching losses

• High temperature operation

• High surge current capability

• Low gate drive power

• Low gate charge

• Low inductance



Applications


• Motor control

• Uninterruptible power supplies

• Switching power supplies

• Inverters

• Welding

• Solar inverters

• Automotive applications

• Industrial applications

• Lighting applications

• High power switching applications


Frequently Asked Questions

What are the Alternative Products of IXYS GenX4™, XPT™ series Transistors - IGBTs - Single?

1. Infineon OptiMOS™ IGBTs 2. STMicroelectronics STGIPN Series IGBTs 3. Mitsubishi Electric MOSFETs 4. Toshiba Trench Gate Field Effect Transistors (TGFETs) 5. ON Semiconductor NPT IGBTs 6. Fairchild Semiconductor FETs 7. Renesas Electronics Super Junction MOSFETs 8. Vishay Siliconix SiHG Series IGBTs 9. ROHM Semiconductor SiC MOSFETs 10. NXP Semiconductors CoolMOS™ C7 Series IGBTs

What are the differences between the types of IXYS GenX4™, XPT™ series Transistors - IGBTs - Single?

The GenX4™ series of IGBTs are designed for high-power applications, such as motor control, welding, and power conversion. They feature low on-state voltage drop, fast switching speeds, and high current ratings. The XPT™ series of IGBTs are designed for high-frequency applications, such as switching power supplies, motor drives, and inverters. They feature low switching losses, fast switching speeds, and high current ratings. Both series of IGBTs are available in single and dual configurations. The single IGBTs are designed for applications that require a single device, while the dual IGBTs are designed for applications that require two devices in parallel.