web counter

STMicroelectronics PowerMESH™ series Transistors - IGBTs - Single

Introduction, stock information and FAQs of PowerMESH™ series Single IGBTs

In this article, you will be informed about the features, applications, PDF datasheets, alternative products, and the most recent stock and pricing information of STMicroelectronics PowerMESH™ series Single IGBTs.

Applications

  • Advanced driver assistance systems (ADAS)
  • Lighting
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
STGF17NC60SDIGBT 600V 17A 32W TO220FP32363BUY
STGF14N60DTrans IGBT Chip N-CH 600V 11A 3-Pin(3+Tab) TO-220FP Tube0RFQ
STGP3NB60FIGBT 600V 6A 68W TO2200RFQ
STGB7NB60KDT4IGBT 600V 14A 80W D2PAK0RFQ
STGP35N35LZIGBT 345V 40A 176W TO2200RFQ
STGW35NB60SIGBT Transistors N Ch 35A 600V32363RFQ
STGW33IH120DIGBT 1200V 60A 220W TO2470RFQ
STGD7NB120S-1IGBT 1200V 10A 55W IPAK90000RFQ
STGWS38IH130DTrans IGBT Chip N-CH 1.3KV 55A 3-Pin(3+Tab) TO-247 Tube0RFQ
STGP18N40LZIGBT 420V 30A 150W TO2200RFQ
STGW35NC60WDIGBT 600V 70A 260W TO2470RFQ
STGW30N90DTrans IGBT Chip N-CH 900V 60A 3-Pin(3+Tab) TO-247120RFQ
STGW45NC60WDTrans IGBT Chip N-CH 600V 90A 3-Pin(3+Tab) TO-247 Tube5380RFQ
STGB10NB60ST4IGBT 600V 29A 80W D2PAK32363RFQ
STGF3NB60FDIGBT 600V 6A 25W TO220FP32565RFQ
STGP3NB60KIGBT 600V 10A 50W TO22090000RFQ
STGP3NB60KDIGBT 600V 10A 50W TO22090000RFQ
STGWF30NC60STrans IGBT Chip N-CH 600V 35A 3-Pin(3+Tab) TO-3PF Tube4400RFQ
STGP7NC60HSTMICROELECTRONICS STGP7NC60H IGBT Single Transistor, 25 A, 2.5 V, 80 W, 600 V, TO-220, 3 Pins90000RFQ
STGD7NC60HT4N CH IGBT, PowerMESH, 600V, 25A, DPAK - More Details0BUY
Technical Documents

STMicroelectronics PowerMESH™ series Transistors - IGBTs - Single are a family of high-performance insulated gate bipolar transistors (IGBTs) designed to provide superior performance in a wide range of applications. These devices feature low on-state voltage drop, low gate charge, and fast switching speeds, making them ideal for high-power applications such as motor control, power conversion, and power switching. The PowerMESH™ series also offers a wide range of package options, allowing for easy integration into existing designs. With their high-performance characteristics, these devices are ideal for applications requiring high efficiency and reliability.


Features


• Low on-state voltage drop

• Low switching losses

• High current capability

• High frequency operation

• Low gate drive power

• High temperature operation

• Low EMI


Applications


• Motor control

• Uninterruptible power supplies

• Solar inverters

• Industrial automation

• Automotive applications

• Lighting control

• Power supplies

• Home appliances


Frequently Asked Questions

What are the Alternative Products of STMicroelectronics PowerMESH™ series Transistors - IGBTs - Single?

1. Infineon OptiMOS™ series Transistors - IGBTs - Single 2. ON Semiconductor TrenchMOS™ series Transistors - IGBTs - Single 3. ROHM Semiconductor SiC-MOSFET™ series Transistors - IGBTs - Single 4. Toshiba Trench Gate™ series Transistors - IGBTs - Single 5. Mitsubishi Electric SuperFET™ series Transistors - IGBTs - Single 6. IXYS Corporation IXTK™ series Transistors - IGBTs - Single 7. NXP Semiconductors CoolMOS™ series Transistors - IGBTs - Single 8. Renesas Electronics SuperFET™ series Transistors - IGBTs - Single 9. Texas Instruments TrenchFET™ series Transistors - IGBTs - Single 10. Vishay Siliconix SiHG™ series Transistors - IGBTs - Single

What are the differences between the types of STMicroelectronics PowerMESH™ series Transistors - IGBTs - Single?

1. IGBTs: IGBTs (Insulated Gate Bipolar Transistors) are power transistors that combine the best features of both bipolar and MOSFET transistors. They are used in applications that require high power switching, such as motor control, power conversion, and power amplification. STMicroelectronics PowerMESH™ IGBTs are designed to provide high efficiency, low switching losses, and fast switching speeds.  2. Single: Single transistors are the simplest type of transistor, consisting of a single P-N junction. They are used in applications that require low power switching, such as logic circuits and amplifiers. STMicroelectronics PowerMESH™ Single transistors are designed to provide low on-resistance, low power consumption, and high switching speeds.