web counter

IXYS GenX3™ series Transistors - IGBTs - Single

Introduction, stock information and FAQs of GenX3™ series Single IGBTs

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of IXYS GenX3™ series Single IGBTs.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Sorry, No Data.

Technical Documents

Sorry, No Data.

Description


The IXYS GenX3™ series Transistors - IGBTs - Single are a family of high-performance, low-cost insulated gate bipolar transistors (IGBTs) designed for use in a wide range of applications. These devices feature a wide range of current ratings, low on-state voltage drop, and fast switching speeds. The GenX3™ series is designed to provide superior performance in a variety of applications, including motor control, power conversion, and power switching. The GenX3™ series is available in a variety of packages, including TO-220, TO-247, and D2PAK, making it suitable for a wide range of applications.



Features


• High current capability up to 600A

• Low on-state voltage drop

• Low switching losses

• High frequency operation up to 20kHz

• Low gate drive power

• High temperature operation up to 175°C



Applications


• Motor control

• Uninterruptible power supplies

• Solar inverters

• Industrial drives

• Automotive applications

• High power switching applications


Frequently Asked Questions

What are the Alternative Products of IXYS GenX3™ series Transistors - IGBTs - Single?

1. Infineon OptiMOS™ series Transistors - IGBTs - Single 2. STMicroelectronics STGIPN series Transistors - IGBTs - Single 3. Toshiba Trench Gate Field Stop IGBTs - Single 4. Mitsubishi Electric MOS-controlled Thyristors (MCTs) - Single 5. ON Semiconductor NPT IGBTs - Single 6. ROHM Semiconductor SiC MOSFETs - Single 7. Fuji Electric SiC MOSFETs - Single 8. Vishay Siliconix SiC MOSFETs - Single 9. Semikron SKiM series IGBTs - Single 10. Powerex Power MOSFETs - Single

What are the differences between the types of IXYS GenX3™ series Transistors - IGBTs - Single?

1. Voltage Rating: The GenX3™ series IGBTs come in a variety of voltage ratings, ranging from 600V to 1700V.  2. Current Rating: The GenX3™ series IGBTs come in a variety of current ratings, ranging from 10A to 200A.  3. Gate Drive: The GenX3™ series IGBTs come with either a standard gate drive or a high-speed gate drive.  4. Package: The GenX3™ series IGBTs come in a variety of packages, including TO-220, TO-247, and D2PAK.  5. Configuration: The GenX3™ series IGBTs come in either single or dual configurations.