web counter

Littelfuse Inc. SMF series TVS Diodes

Introduction, stock information and FAQs of SMF series TVS Diodes

This post will provide you with information about Littelfuse Inc.'s SMF series TVS Diodes, including features, applications, PDF datasheets, substitute products, stock availability, and pricing.

Applications

  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
SMF17A-T13TVS DIODE 17VWM 27.6VC SOD123F83500BUY
SMF58A-T13TVS DIODE 58V 93.6V SOD123FL18BUY
SMF6.5A-T13TVS DIODE 6.5VWM 11.2VC SOD123562521BUY
SMF40A-T13TVS DIODE 40VWM 64.5VC SOD123F83500BUY
SMF11A-T13TVS DIODE 11VWM 18.2VC SOD12383500BUY
SMF51A-T13TVS DIODE 51VWM 82.4VC SOD123F30BUY
SMF7.0A-T13TVS DIODE 7VWM 12VC SOD12311BUY
SMF90A-T13TVS SMF 90V UNI42BUY
SMF7.5A-T13TVS DIODE 7.5V 12.9V SOD123FL15BUY
SMF9.0A-T13TVS DIODE 9VWM 15.4VC SOD1230RFQ
SMF54A-T13TVS DIODE 54VWM 87.1VC SOD123F33BUY
SMF8.5A-T13TVS DIODE 8.5VWM 14.4VC SOD1230RFQ
SMF45A-T13TVS DIODE 45VWM 72.7VC SOD123F58BUY
SMF75A-T13TVS DIODE 75V 121V SOD123FL0RFQ
SMF78A-T13TVS DIODE 78V 126V SOD123FL27BUY
SMF10A-T13TVS DIODE 10VWM 17VC SOD12383500BUY
SMF5.0A-T13TVS DIODE 5VWM 9.2VC SOD12383500RFQ
SMF58CATVS DIODE 200W BI 58V SMD36000BUY
SMF100ATAPE REEL - 8MM/7" TAPE6100BUY
SMF17CATVS DIODE 200W BI 17V SMD4534BUY
Technical Documents

Littelfuse Inc. SMF series TVS-Diodes are a family of transient voltage suppressor (TVS) diodes designed to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. These devices are designed to protect against voltage transients up to 600W peak pulse power (10/1000μs waveform) and are available in a variety of packages, including SMA, SMB, SMC, and SMD. The SMF series TVS-Diodes feature low clamping voltage, fast response time, and low leakage current, making them ideal for a wide range of applications, including automotive, industrial, and consumer electronics.


Features


* Low capacitance: The SMF series TVS diodes from Littelfuse Inc. feature a low capacitance of 0.2pF, which helps to reduce signal distortion and improve signal integrity.

* High surge capability: The SMF series TVS diodes are designed to provide high surge capability, with a maximum peak pulse power rating of up to 600W.

* Low clamping voltage: The SMF series TVS diodes feature a low clamping voltage of 5.5V, which helps to protect sensitive electronic components from overvoltage.

* RoHS compliant: The SMF series TVS diodes are RoHS compliant, making them suitable for use in a wide range of applications.


Applications


* Automotive: The SMF series TVS diodes are suitable for use in automotive applications, such as in-vehicle infotainment systems, powertrain systems, and body electronics.

* Industrial: The SMF series TVS diodes are suitable for use in industrial applications, such as motor control systems, power supplies, and industrial automation systems.

* Consumer electronics: The SMF series TVS diodes are suitable for use in consumer electronics, such as smartphones, tablets, and other portable devices.


Frequently Asked Questions

What are the Alternative Products of Littelfuse Inc. SMF series TVS - Diodes?

1. Bourns SMF Series TVS Diodes 2. Vishay SMF Series TVS Diodes 3. ON Semiconductor SMF Series TVS Diodes 4. STMicroelectronics SMF Series TVS Diodes 5. NXP Semiconductors SMF Series TVS Diodes 6. Infineon Technologies SMF Series TVS Diodes 7. Microchip Technology SMF Series TVS Diodes 8. Texas Instruments SMF Series TVS Diodes 9. Fairchild Semiconductor SMF Series TVS Diodes 10. Panasonic SMF Series TVS Diodes

What are the differences between the types of Littelfuse Inc. SMF series TVS - Diodes?

1. Unidirectional vs. Bidirectional: Unidirectional SMF series TVS diodes are designed to protect against voltage transients in one direction, while bidirectional SMF series TVS diodes are designed to protect against voltage transients in both directions.  2. Peak Pulse Power Rating: The peak pulse power rating of a SMF series TVS diode indicates the maximum amount of power it can absorb during a voltage transient.  3. Clamping Voltage: The clamping voltage of a SMF series TVS diode indicates the maximum voltage it can absorb during a voltage transient.  4. Reverse Standoff Voltage: The reverse standoff voltage of a SMF series TVS diode indicates the maximum voltage it can withstand in the reverse direction.  5. Response Time: The response time of a SMF series TVS diode indicates how quickly it can respond to a voltage transient.