web counter

Microchip Technology 100EL series Logic - Counters, Dividers

Introduction, stock information and FAQs of 100EL series Counters & Dividers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Microchip Technology 100EL series Counters & Dividers.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
SY100EL33LZCIC DIVIDER X4 3.3V/5V 8SOIC5BUY
SY100EL33ZCIC DIVIDER /4 5V/3.3V 8-SOIC0RFQ
SY100EL32VZGDIVIDER BY 2 PECL, 100EL32, SOIC8 ;ROHS COMPLIANT: YES5000BUY
SY100EL33LZI-TRIC DIVIDER /4 5V/3.3V 8-SOIC38BUY
SY100EL33ZG-TRClock Divider Buffer 1-OUT 8-Pin SOIC T/R0RFQ
SY100EL33LZIIC DIVIDER /4 5V/3.3V 8-SOIC32BUY
SY100EL33ZC-TRIC DIVIDER /4 5V/3.3V 8-SOIC0RFQ
SY100EL33ZIIC DIVIDER /4 5V/3.3V 8-SOIC0RFQ
SY100EL33LZC-TRIC DIVIDER /4 5V/3.3V 8-SOIC35BUY
SY100EL33ZGIC DIVIDER /4 5V/3.3V 8-SOIC0RFQ
SY100EL32VZIIC DIVIDER /2 5V/3.3V 8-SOIC26BUY
SY100EL33LZGIC DIVIDER X4 3.3V/5V 8SOIC47BUY
SY100EL33LZG-TRIC DIVIDER /4 5V/3.3V 8-SOIC2248BUY
SY100EL32VZG-TRIC DIVIDER X2 3.3/5V 8SOIC5000BUY
SY100EL32VZC-TRIC DIVIDER /2 5V/3.3V 8-SOIC44BUY
SY100EL33ZI-TRIC DIVIDER /4 5V/3.3V 8-SOIC33BUY
SY100EL32VZI-TRIC DIVIDER /2 5V/3.3V 8-SOIC45BUY
SY100EL32VZCIC DIVIDER X2 5V/3.3V 8SOIC45BUY
Technical Documents

Description


Microchip Technology 100EL series Logic - Counters, Dividers are a family of high-performance, low-power logic devices designed to provide a wide range of counter, divider, and logic functions. The 100EL series is ideal for applications requiring high-speed, low-power operation. The devices feature a wide range of logic functions, including counters, dividers, and logic gates. The 100EL series is available in a variety of packages, including SOIC, TSSOP, and QFN. The devices are designed to operate over a wide temperature range and are available in both commercial and industrial temperature grades. The 100EL series is ideal for applications requiring high-speed, low-power operation.



Features


• High-speed operation up to 200 MHz

• Low power consumption

• Wide operating voltage range from 1.8V to 5.5V

• Programmable output drive strength

• Programmable output polarity

• Programmable input hysteresis

• Programmable input filter

• Programmable output slew rate

• Programmable output enable

• Programmable output disable


Frequently Asked Questions

What are the Alternative Products of Microchip Technology 100EL series Logic - Counters, Dividers?

1. Texas Instruments SN74LS series Logic - Counters, Dividers, Decoders 2. NXP 74HC series Logic - Counters, Dividers, Decoders 3. STMicroelectronics 74HC series Logic - Counters, Dividers, Decoders 4. ON Semiconductor 74HC series Logic - Counters, Dividers, Decoders 5. Fairchild Semiconductor 74HC series Logic - Counters, Dividers, Decoders 6. Analog Devices ADG series Logic - Counters, Dividers, Decoders 7. Maxim Integrated MAX series Logic - Counters, Dividers, Decoders 8. Renesas Electronics 74HC series Logic - Counters, Dividers, Decoders 9. Cypress Semiconductor 74HC series Logic - Counters, Dividers, Decoders 10. Infineon Technologies 74HC series Logic - Counters, Dividers, Decoders

What are the differences between the types of Microchip Technology 100EL series Logic - Counters, Dividers?

The 100EL series Logic - Counters, Dividers are a family of integrated circuits that are used to count, divide, and generate signals. The main differences between the types of 100EL series Logic - Counters, Dividers are the number of inputs and outputs, the type of logic used, and the speed of operation.   The 100EL series Logic - Counters, Dividers are available in 4-bit, 8-bit, and 16-bit versions. The 4-bit version has two inputs and two outputs, the 8-bit version has four inputs and four outputs, and the 16-bit version has eight inputs and eight outputs.   The type of logic used in the 100EL series Logic - Counters, Dividers is either synchronous or asynchronous. Synchronous logic is used when the inputs and outputs are synchronized with a clock signal, while asynchronous logic is used when the inputs and outputs are not synchronized with a clock signal.   The speed of operation of the 100EL series Logic - Counters, Dividers is determined by the type of logic used. Synchronous logic is typically faster than asynchronous logic, but the speed of operation can also be affected by the number of inputs and outputs.