web counter

ON Semiconductor 10EL series Logic - Counters, Dividers

Introduction, stock information and FAQs of 10EL series Counters & Dividers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of ON Semiconductor 10EL series Counters & Dividers.

Applications

  • Industrial transport (non-car & non-light truck)
Associated Products

Part NumberDescriptionStockRFQ
MC10EL33DTGIC DIVIDER DIV X4 ECL DFF 8TSSOP0RFQ
MC10EL32DTR2IC DIVIDER DIV X2 5V ECL 8-TSSOP0RFQ
MC10EL32DGIC DIVIDER DIV X2 ECL DIFF 8SOIC3000BUY
MC10EL33DGIC DIVIDER DIV X4 ECL DIFF 8SOIC33RFQ
MC10EL33DTIC DIVIDER DIV X4 ECL DFF 8TSSOP3470RFQ
MC10EL33DR2GIC DIVIDER X4 ECL DIFF 8-SOIC2016RFQ
MC10EL33DTR2GIC DIVIDER X4 ECL DIFF 8-TSSOP41122BUY
MC10EL33DTR2IC DIVIDER X4 ECL DIFF 8-TSSOP0RFQ
MC10EL32DR2GIC DIVIDER DIV X2 5V ECL 8-SOIC8361BUY
MC10EL32DTR2GIC DIVIDER DIV X2 5V ECL 8-TSSOP1943RFQ
MC10EL32DTGIC DIVIDER DIV X2 ECL DFF 8TSSOP0RFQ
Technical Documents

Description


ON Semiconductor 10EL series Logic - Counters, Dividers are a family of high-performance, low-power logic devices designed for a wide range of applications. The 10EL series includes counters, dividers, and other logic functions, all of which are designed to provide reliable and accurate performance in a wide range of operating conditions. The 10EL series is designed to provide high-speed operation, low-power consumption, and excellent noise immunity. The 10EL series is ideal for applications such as frequency division, pulse width modulation, and other logic functions.



Features


• High-speed operation up to 200 MHz

• Low power consumption

• Wide operating voltage range from 2.7V to 5.5V

• Low jitter

• High noise immunity

• Available in 8-pin SOIC and 8-pin TSSOP packages



Applications


• Frequency synthesis

• Clock and data recovery

• Clock and data distribution

• Frequency division

• Frequency multiplication

• Pulse width modulation

• Pulse position modulation

• Frequency hopping

• Timing and synchronization

• Frequency measurement

• Frequency control


Frequently Asked Questions

What are the Alternative Products of ON Semiconductor 10EL series Logic - Counters, Dividers?

1. Texas Instruments SN74LS series Logic - Counters, Dividers, Decoders 2. NXP 74HC series Logic - Counters, Dividers, Decoders 3. STMicroelectronics 74HC series Logic - Counters, Dividers, Decoders 4. Microchip Technology 74HC series Logic - Counters, Dividers, Decoders 5. Fairchild Semiconductor 74HC series Logic - Counters, Dividers, Decoders

What are the differences between the types of ON Semiconductor 10EL series Logic - Counters, Dividers?

The 10EL series of Logic-Counters and Dividers from ON Semiconductor are designed to provide a wide range of frequency division and counting functions. The main differences between the two types are as follows:  Logic-Counters: Logic-Counters are designed to count the number of pulses that are applied to the input. They can be used to count up or down, and can be configured to reset after a certain number of pulses.  Dividers: Dividers are designed to divide a frequency by a certain amount. They can be used to divide a frequency by a certain number, or to divide a frequency by a certain ratio. Dividers can also be used to generate a square wave from a sine wave.