web counter

ON Semiconductor 100LVEL series Logic - Counters, Dividers

Introduction, stock information and FAQs of 100LVEL series Counters & Dividers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of ON Semiconductor 100LVEL series Counters & Dividers.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
MC100LVEL33DTGIC DIVIDER DIV X4 ECL DFF 8TSSOP100RFQ
MC100LVEL32DTIC DIVIDER DIV X2 ECL DFF 8TSSOP150RFQ
MC100LVEL33MNR4GClock Divider Buffer 1-OUT 8-Pin DFN EP T/R0RFQ
MC100LVEL32DGIC DIVIDER DIV X2 ECL 3.3V 8SOIC196RFQ
MC100LVEL33DR2GIC DIVIDER DIV X4 DIFF 8-SOIC1169RFQ
MC100LVEL32DTR2GIC DIVIDER DIV X2 3.3V 8-TSSOP41BUY
MC100LVEL33DTR2GIC DIVIDER DIV X4 DIFF 8-TSSOP1500BUY
MC100LVEL32DTR2IC DIVIDER DIV X2 3.3V 8-TSSOP0RFQ
MC100LVEL32DTGIC DIVIDER DIV X2 ECL DFF 8TSSOP3000BUY
MC100LVEL32DR2GIC DIVIDER DIV X2 3.3V 8-SOIC2214BUY
MC100LVEL33DTR2IC DIVIDER DIV X4 DIFF 8-TSSOP0RFQ
MC100LVEL33DGIC DIVIDER DIV X4 ECL DIFF 8SOIC409BUY
MC100LVEL32MNR4GMultipliers / Dividers BBG ECL DIFF INPUT 2 DIV0RFQ
Technical Documents

Description


The ON Semiconductor 100LVEL series Logic - Counters, Dividers are a family of high-performance, low-power logic devices designed to provide a wide range of counter, divider, and shift register functions. The 100LVEL series features a wide range of logic functions, including divide-by-2, divide-by-4, divide-by-8, divide-by-16, divide-by-32, divide-by-64, divide-by-128, divide-by-256, divide-by-512, divide-by-1024, and divide-by-2048. The 100LVEL series also includes a variety of shift register functions, including shift left, shift right, and shift left/right. The 100LVEL series is designed to operate over a wide range of supply voltages, from 1.8V to 5.5V, and is available in a variety of package types, including SOIC, TSSOP, and QFN. The 100LVEL series is ideal for applications requiring low power consumption, high speed, and high accuracy.



Features


• High speed operation up to 100 MHz

• Low power consumption

• Wide operating voltage range from 2.7V to 5.5V

• Low jitter

• High noise immunity

• Available in 8-pin SOIC and 8-pin TSSOP packages


Applications


• Frequency division

• Clock and data recovery

• Frequency synthesis

• Clock and data distribution

• Pulse width modulation

• Frequency hopping

• Timing and synchronization

• Frequency measurement

• Frequency division multiplexing


Frequently Asked Questions

What are the Alternative Products of ON Semiconductor 100LVEL series Logic - Counters, Dividers?

1. Texas Instruments SN74LVC1G00 Series Logic - Counters, Dividers, Decoders 2. NXP 74LV1G Series Logic - Counters, Dividers, Decoders 3. STMicroelectronics 74LV1G Series Logic - Counters, Dividers, Decoders 4. Microchip Technology 74LV1G Series Logic - Counters, Dividers, Decoders 5. Fairchild Semiconductor 74LV1G Series Logic - Counters, Dividers, Decoders

What are the differences between the types of ON Semiconductor 100LVEL series Logic - Counters, Dividers?

The 100LVEL series of Logic-Counters and Dividers from ON Semiconductor are designed to provide a wide range of frequency division and counting functions. The main differences between the two types are as follows:  Logic-Counters: Logic-Counters are designed to count the number of pulses that are applied to the input. They can be used to count up or down, and can be configured to reset after a certain number of pulses.  Dividers: Dividers are designed to divide a given frequency by a certain number. They can be used to divide a signal by any number from 1 to 16, and can be configured to reset after a certain number of cycles.