web counter

STMicroelectronics 4000 series Logic - Counters, Dividers

Introduction, stock information and FAQs of 4000 series Counters & Dividers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of STMicroelectronics 4000 series Counters & Dividers.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
HCF4060YM013TRCounter/Divider Single 14-Bit Binary UP Automotive 16-Pin SO T/R17390BUY
HCF4040M013TRIC COUNT/DIVIDER 12STAGE 16-SOIC371RFQ
HCF40161M013TRIC COUNTER 4BIT BINARY 16-SOIC0RFQ
HCF4020M013TRIC COUNTR/DIVIDER 14STAGE 16SOIC450RFQ
HCF4017M013TRSTMICROELECTRONICS HCF4017M013TR IC, DECADE COUNTER, SMD, SOIC163228RFQ
HCF4520M013TRIC UP COUNTER DUAL BINARY 16SOIC305RFQ
HCF4024M013TRIC COUNTER/DIVIDER 7ST 14-SOIC4267RFQ
HCF4518M013TRIC UP-COUNTER BCD DUAL 16-SOIC0RFQ
HCF4060M013TRSTMICROELECTRONICS HCF4060M013TR IC, BINARY COUNTER 14-STAGE, SOIC1620000RFQ
Technical Documents

Description


STMicroelectronics 4000 series Logic - Counters, Dividers are a family of integrated circuits designed to provide a wide range of logic and counter functions. These devices are ideal for applications such as frequency division, pulse width modulation, and digital signal processing. The 4000 series offers a variety of logic functions, including AND, OR, NAND, NOR, XOR, and XNOR. It also includes a variety of counters, dividers, and shift registers. The 4000 series is designed to be highly reliable and cost-effective, making it an ideal choice for a variety of applications.



Features


• High-speed operation up to 200 MHz

• Low power consumption

• Wide range of logic functions

• High noise immunity

• High-speed logic inputs

• Low-power Schottky TTL compatible outputs

• Low-power CMOS compatible inputs

• Low-power Schottky TTL compatible outputs

• Low-power CMOS compatible inputs

• High-speed logic outputs

• Low-power Schottky TTL compatible inputs

• Low-power CMOS compatible outputs

• High-speed logic inputs

• Low-power Schottky TTL compatible outputs

• Low-power CMOS compatible inputs


Frequently Asked Questions

What are the differences between the types of STMicroelectronics 4000 series Logic - Counters, Dividers?

STMicroelectronics 4000 series Logic - Counters are digital circuits that count the number of pulses or events that occur in a given time period. They can be used to measure frequency, time, or other events. Counters can be used to count up or down, and can be synchronous or asynchronous.  STMicroelectronics 4000 series Logic - Dividers are digital circuits that divide a given input frequency by a given number. They can be used to generate a lower frequency output signal from a higher frequency input signal. Dividers can be synchronous or asynchronous, and can be used to divide by a fixed number or a variable number.

What are the Alternative Products of STMicroelectronics 4000 series Logic - Counters, Dividers?

1. Texas Instruments SN74LS Series Logic - Counters, Dividers, Decoders 2. NXP 74HC Series Logic - Counters, Dividers, Decoders 3. ON Semiconductor 74HC Series Logic - Counters, Dividers, Decoders 4. Fairchild Semiconductor 74HC Series Logic - Counters, Dividers, Decoders 5. Analog Devices ADG Series Logic - Counters, Dividers, Decoders 6. Maxim Integrated MAX Series Logic - Counters, Dividers, Decoders 7. Microchip Technology PIC Series Logic - Counters, Dividers, Decoders 8. Renesas Electronics 74HC Series Logic - Counters, Dividers, Decoders